-
Supplier: Tripp Lite by Eaton
Description: or store information on an external drive that you can take with you to another computer. This adapter cable supports USB 3.1 data transfer rates up to 5 Gbps. Its UASP (USB Attached SCSI Protocol) feature reduces latency and allows the cable to
- Operating Temperature: 10 to 50.0000000000001 C
- Product Type: ATA / SATA Cable, USB
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, Other
-
Supplier: Tripp Lite by Eaton
Description: or store information on an external drive that you can take with you to another computer. This adapter cable supports USB 3.1 Gen 2 data transfer rates up to 10 Gbps. Its UASP (USB Attached SCSI Protocol) feature reduces latency and allows the cable
- Operating Temperature: 10 to 50.0000000000001 C
- Product Type: ATA / SATA Cable, USB
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, Other
-
Supplier: Tripp Lite by Eaton
Description: external drive that you can take with you to another computer. This adapter cable supports USB 3.0 data transfer rates up to 5 Gbps. Its UASP (USB Attached SCSI Protocol) feature reduces latency and allows the cable to perform up to 70% faster
- Operating Temperature: 10 to 50.0000000000001 C
- Product Type: ATA / SATA Cable, USB
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, USB 3.0
-
-
Supplier: Tripp Lite by Eaton
Description: external drive that you can take with you to another computer. This adapter cable supports USB 3.0 data transfer rates up to 5 Gbps. Its UASP (USB Attached SCSI Protocol) feature reduces latency and allows the cable to perform up to 70% faster
- Operating Temperature: 10 to 50.0000000000001 C
- Product Type: ATA / SATA Cable, USB
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, USB 3.0
-
Supplier: ACCES I/O Products, Inc.
Description: up to 128 kByte 18 additional digital I/O lines arranged in 4 programmable groups All outputs buffered with 24 mA sink/source capabilities Type B USB connector features high-retention design Standard 68-pin SCSI high density latching connector Custom high-speed function driver
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: D-Link Systems, Inc.
Description: technology, the cost associated with separate host bus adapters and the per-Gigabyte cost for storage can be significantly reduced when compared versus the Fibre-Channel alternative. Share Printers and USB Storage USB connectivity provides the option to connect a printer
- Supported RAM: 2,000 MB
- Supported Storage: 18,000 GB
- Operating Temperature: 5 to 35 C
- Server Type: Applications / File Server
-
Supplier: D-Link Systems, Inc.
Description: growth with throughput up to 210MB/s in iSCSI applications. A Variety of Backup Options The DNS-1250-04 offers a comprehensive range of backup options which allow administrators and users to control how, when and where their data is stored. Use the USB ports to back up
- Supported RAM: 2,000 MB
- Supported Storage: 12,000 GB
- Operating Temperature: 5 to 35 C
- Server Type: Applications / File Server
-
Supplier: Cirris Systems Corp.
Description: .25 sec. (typical) Usable Adapter Sizes: single, double and quad high. Power: 100-250VAC, 50-60 Hz, Max 50W. The Signature 1100R+ benchtop cable tester packs impressive capabilities into a small, easy-to-use package that fits almost any budget. The large display, coupled with a
- Test Points: 128 to 1,024
- Test Resistance: 0.1 to 1,000,000 ohms
- Maximum Voltage: 5 volts
- Maximum Current: 6 mA
-
Supplier: ValueTronics International, Inc.
Description: Attached SCSI, and PCI-Express have performance points in the 4 to 8.5 Gb/s range. The highest signal integrity measurement system available An oscilloscope and probing system with bandwidths up to 13 GHz and a maximum sample rate of 40 GSa/s is required to meet the
- Bandwidth: 8,000 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
supplied 24-inch leads to your 120VAC input. QKRC-10-05’s compact patent pending design allows any system with our existing convenience outlets to add a powered USB C port without requiring any changes to your current panel cutouts, system design, or space constraints. Current (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
minimize power supply dust infiltration). Local/Remote interfacing is common across the entire product platform (1kW to 15kW) by multiple methods. These include local front panel control, remotely via the built-in LAN (LXI 1.5), USB (2.0) or RS-232/RS-485 Remote Digital interfaces or by use of the (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
Corp. USB-C technology is the latest development in connectivity offering reduced sizes and greater durability, defining it as small enough to properly (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
. At the same time, modern installations increasingly demand integrated USB charging to reduce adapter clutter and improve convenience. The ELEGRP GFCI USB (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Suzhou Ele Mfg Co., Ltd. -
ELEGRP introduces a dual Type-C 65W PD 3.0 USB in-wall charger that combines high-power device charging with a wall-receptacle installation format. The product provides a direct charging point without requiring a separate USB power adapter, helping reduce (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
configurations); three highly stable ball-shaped joints (wall, socket, intermediate) and five support profiles (from 9.84” to 59”). All system parts feature integrated cable protection. The routing is suitable for HDMI, patch cables, DVI, USB and cold-device plugs. Console couplings have (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
charging performance, helping reduce downtime caused by power interruptions. Built with reinforced strain relief and a rugged cable jacket, the Square Terminal USB C Cable withstands frequent handling and flexing in busy commercial settings. Its USB?A to USB?C connector design works seamlessly with USB?A wall adapters, docking stations, and charging hubs to keep terminals powered throughout long shifts. (read more)
Browse Serial Cables Datasheets for AgozTech LLC -
: • USB-C connectivity — both devices now feature a USB-C port, compatible with modern laptops and workstations without the need for additional adapters. • LED port indicators — active ports are now illuminated, allowing users to easily identify live connections during setup and operation. (read more)
Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies -
, compatible with modern laptops and workstations without the need for additional adapters. • LED port indicators — active ports are now illuminated, allowing users to easily identify live connections during setup and operation. (read more)
Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies
More Information Top
-
DRIVER NEEDED: Microtech scsi to usb adapter (Windows XP Home) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Microtech scsi to usb adapter (Windows XP Home .
-
DRIVER NEEDED: Iomega Jaz SCSI to USB Adapter (MacOSX) [SCSI] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Iomega Jaz SCSI to USB Adapter (MacOSX) [SCSI] .
-
Install problem
I'm trying to use a Canon DR-3060 scanner on usb via an Adaptec USB2XChange ( SCSI to USB ) adapter .
-
DRIVER NEEDED: Microtech W1C2099964 (Windows XP Home) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Microtech scsi to usb adapter (Windows XP Home .
-
DRIVER NEEDED: jogr usb flash memory 256mb (Windows 98) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Microtech scsi to usb adapter (Windows XP Home .
-
Removable Drive Request Board - Page 10 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Iomega Jaz SCSI to USB Adapter (MacOSX) [SCSI] .
-
Tape Backup Request Board - Page 2 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Microtech scsi to usb adapter (Windows XP Home .
-
DRIVER NEEDED: BUSlink L20/20GB USB Hard Drive (Windows XP Home) [USB] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Microtech scsi to usb adapter (Windows XP Home .
-
Tape Backup Request Board - Page 3 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Microtech scsi to usb adapter (Windows XP Home .
-
Upgrading to a Newer Motherboard - Advice Needed - Techist - All Things Tech
SCSI to USB adapter cable advice needed..
Indicates content that may require registration and/or purchase.