-
Supplier: TFC Ltd.
Description: Two-part one piece moulding for easy handling Fast self-aligning ratchet or screw assembly Simply screwed apart Strong, clear UV stabilised polycarbonate material Resistant to discolouration even in harsh environments Material: Polycarbonate Colour: Clear
-
Supplier: Dupont Molykote
Description: Self-aligning bearings and linkage controls Servo-mechanisms and instrument bearings Disconnects and threaded fasteners Splines and geared couplings Engine control bellows Automotive applications Under-the-hood linkages exposed to dust, moisture, fuels, oils and other
- Density / Specific Gravity (@15.6°C, 60°F): 1.138347 specific gravity
- Industry Applications: Aerospace, Automotive / Transportation, Machine / Gears
- Functions: Bearing Lube, Corrosion Inhibitor / Rust Preventative
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: Southco
Description: installation options and head styles, all while simplifying their installation process. 4D SMT Captive Screws feature a self-aligning knob, so there is no stabilizing plug to remove after installation. Additionally, increased tolerance allows manufacturers to install multiple press-in
- Captive Fastener Class / Type: Captive Screws
- Features: Knurled
- Fastener Standards: Other
- Material: Steel
-
-
Supplier: Southco
Description: installation options and head styles, all while simplifying their installation process. 4D SMT Captive Screws feature a self-aligning knob, so there is no stabilizing plug to remove after installation. Additionally, increased tolerance allows manufacturers to install multiple press-in
- Captive Fastener Class / Type: Captive Screws
- Features: Knurled
- Fastener Standards: Other
- Material: Steel
-
Supplier: Southco
Description: installation options and head styles, all while simplifying their installation process. 4D SMT Captive Screws feature a self-aligning knob, so there is no stabilizing plug to remove after installation. Additionally, increased tolerance allows manufacturers to install multiple press-in
- Captive Fastener Class / Type: Captive Screws
- Features: Knurled
- Fastener Standards: Other
- Material: Steel
-
Supplier: Southco
Description: installation options and head styles, all while simplifying their installation process. 4D SMT Captive Screws feature a self-aligning knob, so there is no stabilizing plug to remove after installation. Additionally, increased tolerance allows manufacturers to install multiple press-in
- Captive Fastener Class / Type: Captive Screws
- Features: Knurled
- Fastener Standards: Other
- Material: Steel
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite’s R2 Series (patent pending) heatsink provides a large surface area along with our C Series clipping mechanism to attach to a TO-220, TO-247, or TO-264 package. The self-aligning features of the clip assure secure attachment and enhanced thermal performance. Because no screws
- Length: 35.2 mm
- Width: 22 mm
- Height: 38 mm
- Weight: 26 to 29 g
Find Suppliers by Category Top
Featured Products Top
-
. Yet achieving these ratings demands integrity at every connection point, since every fastener represents a potential leak path. How ZAGO Supports Higher IP Performance ZAGO’s self-sealing fasteners are engineered to help achieve higher IP ratings for enclosures by (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Custom Cap Screws and Small Screws Precision fasteners serve as critical components across a wide range of industrial and manufacturing settings. National Bolt & Nut Corp provides custom made screws that meet (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation
More Information Top
-
A robotically reconfigurable truss
[18] Bilimoria, H., D. Wynne, I. Ralph, and A. Topolcsanyi, Patent #WO 00/63566, Self Aligning Screw Fasteners And Engagement Thereof, W.I.P. Organization, Editor.
-
Simple components for a reconfigurable modular robotic system
The slot on the tool-piece self aligns with the fastener and tightens or loosens it in the manner of socket and nut.
-
Federal Register > Monday, February 22, 1999 > [64 FR 8530] Airworthiness Directives; McDonnell Douglas Model DC-9-80 Series Airplanes and Model MD-88 Airplanes
Investigation revealed that, certain Hi-Lok pins were installed through a tapered surface on the pressure bulkhead tee, and were attached to fasteners without self - aligning nuts.
-
Micro-assembly of three-dimensional rotary MEMS mirrors
The mechanical fastener has self - alignment ability and provides a temporary joint between the two microparts.
-
Federal Register > Friday, November 19, 1999 > [64 FR 63187] Airworthiness Directives; McDonnell Douglas Model DC-9-80 Series Airplanes and Model MD-88 Airplan...
Two commenters state that replacement of the self - aligning nuts and fasteners will require removal of the lavatory or engine.
-
A human factors engineering evaluation of the Multi-Function Waste Tank Facility. Final report
Valves and electrical components have been mounted on jumpers, self - aligning and captive fasteners have been used throughout the design, front and rear access to equipment has been provided where possible, put-down areas have been identified, and process areas have been…
-
Microassembly technologies for MEMS
Cohn has described a "shear-lock" transfer mechanism10, based on the snap fastener , allowing self - aligned wafer-wafer transfer of individual microstructures.
-
Source of the slippage in the universal joints of the Hoffmann external fixator
The outer two washers permitted the fastener to be self - aligning (normal) with respect to the bearing and its races.
-
Assembly of three-dimensional microsystems using a hybrid manipulation strategy
The adhesive mechanical fastener includes a self - aligned snap-lock mechanism and a curable adhesive bonding.
-
Realization of an Automated Microassembly Task Involving Micro Adhesive Bonding
Because, unlike the micro fastener approach which is self - aligned by their mechanical struc- tures after the bonding, the misalignment of the micro parts may aggravate the internal stress in the bonded structure after curing of the adhesive[11] , which may eventually…
Indicates content that may require registration and/or purchase.