-
Supplier: Lewmar Limited
Description: A complete rethink of block design, Lewmar Synchro blocks are engineered for speed, efficiency and superior handling. We use a combination of scientifically optimized block geometry, a Free-Spin bearing and self-aligning head to reduce friction and increase efficiency by up to 40% over
-
Supplier: Lewmar Limited
Description: A complete rethink of block design, Lewmar Synchro blocks are engineered for speed, efficiency and superior handling. We use a combination of scientifically optimized block geometry, a Free-Spin bearing and self-aligning head to reduce friction and increase efficiency by up to 40% over
-
Supplier: Lewmar Limited
Description: A complete rethink of block design, Lewmar Synchro blocks are engineered for speed, efficiency and superior handling. We use a combination of scientifically optimized block geometry, a Free-Spin bearing and self-aligning head to reduce friction and increase efficiency by up to 40% over
-
-
Supplier: Lewmar Limited
Description: A complete rethink of block design, Lewmar Synchro blocks are engineered for speed, efficiency and superior handling. We use a combination of scientifically optimized block geometry, a Free-Spin bearing and self-aligning head to reduce friction and increase efficiency by up to 40% over
-
Supplier: General Pump
Description: 2.4 to 1 Reduction for 3/4"; Shafted Engines, 3 to 5 HP, J609A (Series 49 & 50 at 1450 RPM) FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning.
- Gear Ratio: 2.4 (X : 1)
- Maximum Input Power: 5 HP
- Maximum Input Speed: 3,500 rpm
- Mounting Style: Flange(s)
-
Supplier: General Pump
Description: Gear reducer for 2.2 to 1, 1"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning.
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Supplier: General Pump
Description: Gear reducer for 2.2 to 1, 1? Shaft, Honda® Approved for GX240-GX390, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning.
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Supplier: QC Industries Conveyors
Description: non-slip timing pulleys. Self-aligning drive bearings with seals. Bearings can be lubricated rapidly, without drive removal. Stepper motors and Servo drives are PLC programmable. Optional self-tracking V-guide is thermally welded to the carcass of the belt. Nylon coated
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: approximately 4.25″ of belt per revolution 1.5″ bottom of frame to top of belt Self-aligning stainless steel sealed bearings with FDA approved solid lubricant Washdown rated gearmotors and controls Features & Benefits Quick five-minute belt change for increased uptime Rack and pinion
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Self-aligning stainless steel sealed bearings with FDA approved solid lubricant Washdown rated gearmotors and controls
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Self-aligning stainless steel sealed bearings with FDA approved solid lubricant Washdown rated gearmotors and controls
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Brookfield Industries, Inc.
Description: both doors). Bi-parting doors of different widths can be synchronized to open and close at the same time by using a specific ratio of pulley diameters between the (2) door widths. The NB-4120-2 Single Belt (Bi-Parting or Single) Sliding Door Operator is designed and tested for lead shielding
Find Suppliers by Category Top
More Information Top
-
A self-alignment crowned pulley design for high speed paper media transport systems
Fig. 5 Experimental set-up of self - alignment pulley .
-
THE GENERAL THEORY OF TAPE SUSPENSION IN BASE MEASUREMENT
straining trestles, or by the use of self - aligning pulleys ; although even the latter need to be fairly carefully set if the effect is not merely to be shared between the weight and tape sides of the pulley.
-
Co-evolution of products and manufacturing capabilities and application in auto-parts assembly
…and housing combi- nation (could be U- or N-shaped), fastening element (a pulley assembly can be attached by driving a bolt or pressing a pivot), alignment element (a taper insert liner for self alignment , or the pulley housing surface is accurately…
-
Sociology in pedagogical contexts
By this self -characterizations can align themselves equally with rollers , that one has in the leisure.
-
The absolute metaphor, lifelong learning '
How must the new orientation of the self -understanding and the roller the to look placing in kindergarten / school / formation devices in Your view pedagogical?
-
SOME EFFECTS OF PULLEY ECCENTRICITY IN BASE MEASURING APPARATUS
* The resulting discrepancy between the widths of the groove and of the wire spoilt the self - aligning properties of the pulleys , because the wire tried to climb the sloping sides of the groove instead of acting directly against them and so forcing…
-
THE EAST AFRICAN ARC: IV. BASE MEASUREMENT
At the same time the head of the straining trestle should be very roughly level to avoid over-running the self - aligning movements of the pulley when the tension of the cord is applied.
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Preliminary Treatment
Belt stretched; self - aligning idlers seized; tail pulley misaligned.
-
Figurations of biografischer learning processes
The meeting of the own life is substantially characterized by a continually adapted attitude, simultaneously, the aligned action pattern plays also on obstinacy and on self -realization a role .
-
High of Performance Leader - Permanently successfully at the top-level
The self -perception and align themselves the roller understanding correspondingly and is a more conscious responsibility takeover possible.
Indicates content that may require registration and/or purchase.