Products/Services for Self Piercing Riveting Machines

  • Riveters and Riveting Machines-Image
    Riveters and Riveting Machines - (148 companies)
    Riveters and riveting machines insert fasteners through aligned holes in parts to be joined, then press or hammer them from the insertion side to provide the second retaining head. Riveters and riveting machines are available in a wide variety...
  •  
    Clinching Machines - (9 companies)
    ...such as automotive and appliances. The following table compares clinching to riveting and welding. Factor. Clinching. Self-piercing riveting. Spot welding. Base material suitability. Most materials with reasonable ductility; harder materials use semi-piercing...
  • Presses (metalworking)-Image
    Presses (metalworking) - (518 companies)
    Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch...
  • Rivets-Image
    Rivets - (653 companies)
    ...the hammer actually deforms the other end of a hollow rivet, creating a field head which secures the material together. By hand, this is usually done by hammering the rivet into the material with a striking plate underneath. Machine riveting can be done...
  • Pliers-Image
    Pliers - (280 companies)
    Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components. Pliers (plyers...
  •  
    Self-sealing Fasteners - (34 companies)
    ...and metric size. Self-sealing fasteners with hexagonal heads have six flat, vertical sides. Fillister heads are similar to machine screw pan heads, but do not have rounded top corners. Flat heads lay flush with the surface of the fastened material...
  •  
    Self Priming Pumps - (356 companies)
    Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance Self priming pumps create and maintain a sufficient vacuum level to draw fluid without external assistance. They are used in a variety...
  •  
    Machine Guards - (129 companies)
    ...is an important safety consideration. Types of Machine Guards. There are four main types of machine guards: fixed. interlocked. adjustable. self-adjusting. Fixed machine guards are a permanent part of the machine. Interlocked machine guards are built...
  •  
    Machine Bases - (85 companies)
    ...or other industrial equipment. Applications. They are used with many different types of self-leveling machinery and equipment. Some machine bases, supports, and frames are designed to support chemical processing or petrochemical equipment in applications...
  •  
    Machine Vision Systems - (618 companies)
    Machine vision systems are used for automated inspection and measurement in production environments. They are an integrated camera, image capture, processing, storage, analysis, and control system for automated inspection and measurement...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire