-
Supplier: Cincinnati Sub-Zero Products
Description: provides the highest interior volume with the smallest footprint. Thanks to iE3 motors, improved insulation and the reliable door-sealing concept, the ovens operate with maximum energy efficiency. Our industrial ovens are equipped as standard with the digital SiMPAC® measurement and
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Weiss Technik North America, Inc.
Description: systems, in the microwave field High degree of product quality thanks to the maximum homogeneity of the microwave fields: Hexagonal chamber structure. By using microwave absorbing tool materials, additional positive effects can be achieved. Sizes from laboratory scale to large
- Application: Drying
- Features: Other
- Controller Type: Programmable
- Heat Source: RF / Microwave / Dielectric
-
Supplier: Weiss Technik North America, Inc.
Description: highest interior volume with the smallest footprint. Thanks to iE3 motors, improved insulation and the reliable door-sealing concept, the ovens operate with maximum energy efficiency. Our industrial ovens are equipped as standard with the digital SiMPAC® measurement and control system
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
-
Supplier: Cincinnati Sub-Zero Products
Description: Our Microwave Heating chambers utilize an internationally, patented microwave system with a high field uniformity. Fast and energy-efficient production processes are possible by using microwaves. The system is characterized by the hexagonal geometry with a very high field
- Application: Drying
- Features: Other
- Controller Type: Programmable
- Heat Source: RF / Microwave / Dielectric
Find Suppliers by Category Top
More Information Top
-
Expandable and self-venting novelty container for cooking microwavable popcorn.
A sealed, expandable, automatically self - venting container for cooking microweavable foods in a microwave oven is described.
-
Packaging bag with steam vent function.
To provide a packaging bag for microwave cooking which has a self -standing property wherein the bag rises automatically when heated by a microwave oven , opens a steam vent hole, and can remain standing when the heating is finished. Solution.
-
Packaging bag with steam vent function.
To provide a packaging bag for microwave cooking which rises when heated by a microwave oven and opens a steam vent hole, where the steam vent hole opens smoothly and the packaging bag has a self -standing property to be able …
-
States > Texas > State > Register > 2008 > [TexReg 2008-0516is] 05/16/2008
1) operate or determine the condition of other auxiliary components of inspected items; (2) test for microwave oven radiation leaks; (3) inspect self -cleaning functions; (4) test trash compactor ram pressure; or (5) determine the adequacy of venting systems.
-
States > Texas > State > Register > 2008 > [TexReg 2008-0905is] 09/05/2008
1) operate or determine the condition of other auxiliary components of inspected items; (2) test for microwave oven radiation leaks; (3) inspect self -cleaning functions; (4) test trash compactor ram pressure; or (5) determine the adequacy of venting systems.
-
Packaging bag for use in microwave oven.
A self -standing packaging bag for use in a microwave oven which is resistant to pressure and impact during transport, does not burst during heating and automatically vents steam from the bag during microwaving, is described.
-
Easy-open self-venting microwavable tray and overwrap.
The packages of the present invention are self - venting whereby a venting region comprising a release coating applied between the inner surface of the … … in response to heat and/or overpressure generated during heating of a food item in a microwave oven .
Indicates content that may require registration and/or purchase.