-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: SRY D 311 is a semi-rigid PVC data cable with small bending radius. Applications are in measuring, control, and voice signals, e.g. in medicine technologies, in scales and low-voltage switchboard plant engineering, in control and measuring technologies, for interference-prone
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -30 to 70 C
- Features: Industrial / Instrumentation and Control, Multiconductor Cable, Other, Polyvinyl Chloride (PVC)
-
Supplier: Carlisle Interconnect Technologies
Description: Semi-Flex coaxial cable assemblies are hand-formable cables that allow simple high quality connections for use within RF/Microwave systems, as well as, for making external connections to other equipment. Semi-Flex® coaxial cable assemblies are a tried and proven
- Features: Cable Assembly, Other
- Gender: Male-Male
- Application: RF
-
Supplier: Richardson RFPD
Description: Cable Benders for Semi-Rigid Cable
-
-
Supplier: Carlisle Interconnect Technologies
Description: MaxForm® cable is a hand-formable alternative to semi-rigid cable. With its 100% shield coverage, it provides equivalent performance to MIL-C-17 semi-rigid, but can be formed by hand without the use of bending equipment. Hand-formable alternative to MIL-C-17
- Operating Temperature: 150 C
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
- Features: Other
-
Supplier: Richardson RFPD
Description: SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to
- Cable Length: 0.3333333333333333 ft
- Gender: Male-Male
- Application: RF
-
Supplier: ValueTronics International, Inc.
Description: The 85131C is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm 81 cm (32 inch) long semi-rigid cable with a 3.5 mm female to precision slotless 3.5 mm female connector Cable frequency range: DC to 26.5 GHz with a return loss of 15.94
- Features: Cable Assembly
Find Suppliers by Category Top
Featured Products Top
-
Mission-critical systems are exposed to different harsh environments, high level of radiation and extreme vibration. Providing a high-quality RF/microwave transmit signal is crucial for all mission-critical RF electrical systems. Smiths Interconnect's Semi-rigid cable assemblies are well (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
(single or double shielded) Cables RG223, RG214, RG174, 1.37 Cable, RG11 Cables RG402 semi-rigid Cable. HLF (low-loss) Coaxial Cables (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
lead & cadmium Flexible types: super flexible, flexible, semi rigid & rigid Single wall: ultra thin, very thin, thin, medium & heavy Dual wall adhesive lined: thin, medium & heavy Packaging: large & small spools, cut-to-length, kits & bags Special compound formulations available upon request (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
This small-diameter, 50Ω RF cable from Winchester Interconnect delivers low loss and consistent VSWR to 100GHz. The space-rated DX047 cable is an alternative to semi-rigid cables and features a rugged ETFE jacket, >100dB shielding, and a high flex life. (read more)
Browse AC Power Connectors Datasheets for Mouser Electronics -
Conductors for Frigid Temperature Environments If the cable is designed for frigid temperatures, you'll want to keep flexibility in mind, because a solid conductor will be more rigid and prone to break easier when stressed. If flexibility is (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
Excellent resistance to flexural fatigue, tube vibration, and movement Lightweight with excellent bend radii and pressure ratings Resists crushing, abrasion, and cracking Heat and light stabilized Free of BPA, conflict minerals, phthalates and latex REACH and RoHS compliant Available in semi-rigid or flexible grade, inch and millimeter sizes, and a variety of colors (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
articles intended for food contact per FDA 21 CFR 177.1520. Prolite is frequently used in food processing and other industries for clean applications. It is a naturally white, semi-rigid product offering limited ability to bend. Since it is weldable, Prolite may be (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
in any blow-off application where the target area remains in a fixed location, or where the nozzle must reach into a tight space. The nozzles are mounted on ¼” diameter semi-rigid copper tubing that can be bent with a tube bending tool one time only. They can be attached to the (read more)
Browse Nozzles Datasheets for Vortec -
tracking, semi-physical simulation, and antenna testing. It is available in azimuth+elevation or (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
:1, 3:1, 4:1, & 6:1 Halogen & PBB free with low lead & cadmium Flexible types: super flexible, flexible, semi rigid & rigid Single wall: ultra thin, very thin, thin, medium & heavy Dual wall adhesive lined: thin, medium & heavy (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.
More Information Top
-
Start pdf
Winton Machine designs and manufactures auto feed and cut SAWS, CNC benders and angle mea- suring devices for semi - rigid coax cable .
-
2008 IEEE MTT-S IMS exhibition guide
Winton Machine designs and manufactures auto feed and cut SAWS, CNC benders and angle mea- suring devices for semi - rigid coax cable .
-
Acoustic Monitoring of Gas Propagation Through Unconsolidated Sediments
We present a semi -quantitative study of the effect of gas propagation on the acoustic properties of … … silt and clay sediments were determined using low frequency (< 1500 Hz) shear-wave bender elements, at several … … gas clathrate) is a naturally occurring solid consisting of water molecules forming a rigid body-centered or … … when the gas hydrate layer is destabilised and this can affect sea-floor cables and off-shore …
-
A pneumatic vibrotactile stimulation device for fMRI
Piezoelectric benders (13–16) might provide better localization. The tactor, manufactured by Steadfast Technologies (Lutz, FL), consists of a 1.0-cm diameter distensible latex rubber diaphragm, mounted in a semirigid , 2-cm ϫ 4-cm rectan- gular flat plastic holder (Fig. 1). … manual pushbutton switches located on the controller case, or by computer through a parallel port, cable , and .
-
wn_g.pl (finlayson-gwc2014.zip)
… weapon and to support infantry'). g(102749479,'any of the automatic rifles or semi automatic rifles with … … originally worn in India'). g(102788572,'bowl for baptismal water'). g(102788689,'a rigid piece of metal … … to house military personnel'). g(102794972,'an elongated tethered balloon or blimp with cables or net suspended … … lower left'). g(102830157,'a tool for bending; "he used pliers as a bender "'). g(102830294 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… bomb_N|26 bay_N|6 sick_J|22 sight_V|1 port_J|1 beam_N|9 gardener_N|2 plant_V|11 bed_of_roses_N|1 track_N|8 wash_V|27 pliers_N|2 plier_N|2 bender _N|1 bib-and … ride_V|33 bus_N|25 fender_N|3 busbar_N|1 transmit_V|7 component_N|8 cabaret_N|2 gossip_columnist_N|1 information_N|43 nightclub_N|2 drum_N|7 jazz_N|6 cable _car_N|2 mountain_N|76 wherever_W|1 grumble_V|5 best_R|5 parking_N|7 china_N|25 political_prisoner_N|5 kid_N|20 summer_camp_N|1 pick_V|28 canvas_N|5 … … etcetera_N|1 block_V|15 way_out_N|5 canyon_N|9 express_J|6 extra_N|2 thread_N|16 go_through_V|8 eyecup_N|1 eyebath_N|1 fabric_N|30 curtain_N|23 semi transparent_J|2 weave_V|5 cloth_N|27 originate_in_V|4 … … number_one_N|1 diplomacy_N|1 toehold_N|2 oil_business_N|1 immune_response_N|2 impurity_N|3 hazmat_N|1 brass_N|7 zinc_N|2 peroxide_N|1 acyl_group_N|1 acetyl_group_N|1 polystyrene_N|1 rigid _J|6 packing_N|1 amino_acid_N|1 …
-
Fabrication, Operation, and Health Monitoring of Bender Elements for Aggressive Environments
Herein, experimental results from a 1D rigid cell configured with modular bender elements that transmit and receive a horizontally propagating hori- zontally polarized shear wave through Ottawa 50–70 sand (D50 ¼ 0.22 mm, Dr ¼ 40 % unless otherwise indicated) across … Cable Potting material for end cap installation Semi -flexible waterproof material (i.e., silicon caulking) Potting material too …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/5622/1/Matteo_Trapani_Thesis_2010.pdf
Bender devices are usually needed to be added to them in order to amplify the typical small … He devised a design with semi - flexible composite tubes embedded in the core of a wing structure. … same idea described in this thesis to use, as with the LSS system, rigid elements to convert … A series of tautened cables connecting the biplane wings of the Flyer III were able to twist …
-
noun.artifact (finlayson-gwc2014.zip)
… assault_gun1, automatic_rifle,@ noun.group:military,;c (any of the automatic rifles or semi automatic rifles with … … basin,@ (bowl for baptismal water) } { [ bar, verb.contact:bar1,+ ] implement,@ (a rigid piece of metal … … house military personnel) } { barrage_balloon, airship,@ (an elongated tethered balloon or blimp with cables or net suspended … line traversing a shield from the upper right corner to the lower left) } { [ bender , verb.motion:bend …
-
On the impact of explicit or semi-implicit integration methods over the
stability of real-time numerical simulations
In this work we have discussed the implications of employing an explicit integration method for updating a soft or semi - rigid body simulation. [BMOT13] Jan Bender , Matthias M¨uller, Miguel A. Otaduy, and Matthias Teschner. (b) Highly elastic cable unknotting it- self under the action of strong constraint forces .
Indicates content that may require registration and/or purchase.