Products/Services for Semi Trailer Turntables

  • Turntables-Image
    Turntables - (173 companies)
    Turntables are horizontal, rotatable powered table mechanisms for transferring objects between conveyors that are in angular relation to one another. They often provide both loading and unloading of their contents to and from...
  • Industrial Greases-Image
    Industrial Greases - (603 companies)
    Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications. Description. Industrial greases...
  • Roller Dollies-Image
    Roller Dollies - (182 companies)
    A roller dolly can also be modified with turntables or rocker tops for traversing uneven surfaces. Other modifications include guidance systems for roller dollies that run on tracks such as flat bars, I-beams, or channel or rail tracks. Smaller slide...
  •  
    Differentials and Axles - (53 companies)
    ...not cause the wheel to dislodge and detach from the running vehicle. They are common in light, medium, and heavy trucks. Agricultural machinery and other similar fields engage them as well. Semi-floating models possess the ability to endure a unit's...
  • Industrial and Commercial Trailers-Image
    Industrial and Commercial Trailers - (401 companies)
    ...trailers, semi-tractor trailers, semis, or 18-wheelers. Product categories include industrial trailers, commercial trailers, auto carriers, flatbeds, loaders, and tankers. An industrial trailer can be used to move parts from a foundry to a factory...
  •  
    Slewing Rings and Turntable Bearings - (113 companies)
    Slewing rings and turntable bearings can accommodate axial, radial and moment loads. They are not mounted in a housing or on a shaft, but are instead mounted directly to a seating surface via mounting holes. Slewing rings and turntable bearings can...
  •  
    Wheels - (379 companies)
    ...wheels. Applications. Industrial wheels are used in a variety of applications and industries. Products that are designed for heavy equipment such as earth movers, forklifts, trailers, moveable machinery, and motorized vehicles can support a variety...
  •  
    Fabricated Plastic Parts and Semi-Finished Shapes - (387 companies)
    Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims. How to Select Fabricated Plastic Parts...
  •  
    Lifts - (1632 companies)
    Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
  •  
    Platforms and Walkways - (384 companies)
    Platforms and walkways are equipment access structures that enable regular maintenance and inspection activites at elevated workspaces. Systems incorporate structural supports, walking surface decking or planks, framing, hardware, and accessories such as handrails, access gates, stairs, ladders, and kick plates.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire