Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-612 Startall w/Air-All 700 Amp, 150 psi Air Compressor Compact 2 in 1 for jump starting up to semi-trucks Air Compressor for air tools and tire service 12 volt nominal, 700 amp cranking capacity Volt and amp meter to monitor boosting
-
Supplier: Kaeser Compressors, Inc.
Description: Performance that's in it for the long haul Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got a compressor to get your job done. Maximum pressures up to 145 psig (specific pressure range dependent on model and package
- Discharge / Operating Pressure: 100 to 205 psi
- Flow Capacity: 405 SCFM
- Power Source: Diesel
- Compressor Technology: Rotary Screw
-
Supplier: Kaeser Compressors, Inc.
Description: Oil-free portable compressors where and when you need them Our flagship M500-2 combines the advantages of a two-stage oil-free rotary screw compressor with those of a mobile unit: maximum compressed air capacity and quality with unrivaled flexibility. Compressed air
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 1,600 to 1,340 SCFM
- Horse Power: 600 HP
- Power Source: Diesel
-
-
Supplier: Kaeser Compressors, Inc.
Description: to 200 psig (specific pressure range dependent on model and package chosen) Optional compressed air treatment package Towable and skid mount options M480 delivers up to 1700 cfm, it is built for big jobs, and at 13,500 lbs. with a highway DOT approved chassis, it can be safely towed.
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 1,330 to 1,700 SCFM
- Power Source: Diesel
- Features: Integral Dryer, Integral Filter
-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld air compressor / generator / welder combo units combine power for electrical tools and lights, compressed air for air tools, and Stick welding capabilities into a versatile package ideal for jobsites and work trucks.
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.2 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Campbell Hausfeld
Description: With a straightforward design that can reliably serve many applications, Campbell Hausfeld single-stage air compressors are an excellent all-around choice. From small, portable air compressors that are perfect for jobs like inflating and nailing to large, stationary
- Discharge / Operating Pressure: 140 psi
- Flow Capacity: 17.3 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld air compressor / generator combo units are ideal for jobsites and work trucks, offering power and compressed air to help you get the job done. Operate air tools and power electrical tools with these versatile units.
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.2 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Gardner Denver, Inc.
Description: consumption and decrease cost of ownership for compressed air users across the globe. Gardner Denver has been in business since 1859, with over 100 years of experience in manufacturing air compressors. Today we provide compressors to meet a wide range of customer
-
Supplier: Campbell Hausfeld
Description: Fast, easy, and reliable, Campbell Hausfeld inflators are perfect for around the house or on the go. Ideal for inflating car, bike or ATV tires, air mattresses, rafts, sports equipment and more, there's an inflator to help you get the job done. Shop our selection of portable, 12-volt and
- Discharge / Operating Pressure: 250 psi
- Power Source: DC
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Accessorie Air Compressor Systems
Description: Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of
- Discharge / Operating Pressure: 95 to 125 psi
- Flow Capacity: 6 SCFM
- Horse Power: 1.5 HP
- Lubrication Style: Lubricated
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Discharge / Operating Pressure: 95 to 125 psi
- Flow Capacity: 3.8 SCFM
- Horse Power: 1 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Central Air Compressor Co.
Description: The Chicago Pneumatic CPS 90 and CPS 185 portable compressors provide you with compressed air between 88 cfm and 187 cfm at a working pressure of 102 psi (7 bar). Powered by a Kubota or Deutz engine, this range of portable compressors is typically used to drive various kind of
- Discharge / Operating Pressure: 102 psi
- Flow Capacity: 88 to 250 SCFM
- Power Source: Diesel
- Mounting: Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Princess Auto Limited
Description: 30 Gallon Gas Powered Truck Mount Air Compressor
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 20 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Central Air Compressor Co.
Description: From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables Air Tools available.
- Discharge / Operating Pressure: 100 to 350 psi
- Flow Capacity: 185 to 1,800 SCFM
- Power Source: Diesel
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Compressor Features Industrial 3-5 stage air
- Discharge / Operating Pressure: 7,000 psi
- Flow Capacity: 125 SCFM
- Horse Power: 3 to 125 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor
-
Supplier: Universal Air & Gas Products Corp.
Description: modified to your department's need and specifications. In most cases, a standard 1/2 ton pickup truck is capable of pulling the MAT800. UAPC's MAT 800 unit offers a unique approach to on site high pressure breathing air. All units are designed by UAPC's in house engineering staff.
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Power Source: Diesel, Gasoline, Hydraulic
- Features: Explosion Proof, Integral Cooler, Integral Dryer
- Mounting: Portable, Trailer / Truck
Find Suppliers by Category Top
Featured Products Top
-
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Industrial Coatings Datasheets for GGB -
, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Germany Bitzer semi-hermetic compressor High-precision touchscreen control system for easy and efficient (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
-60Vdc operating range. The 3-Phase inverters are suitable for testing 3-phase equipment in engineering labs, powering motor-driven equipment, pumps, air conditioners, air compressors and other industrial equipment. Key Specifications 6,000VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
) Product Applications Aircraft engines: Sealing on compressors, pumps & gearbox assemblies Sealing on flanges and connections of air, oil & fuel management systems High (read more)
Browse Dynamic Seals Datasheets for Technetics Group
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
compressor packages. and packaged equipment with variable speed drive. Models are available with capacity control from 100%. down to 10% of full load. We also make condensers,. evaporators, AcuAir (R) Hygienic Air Handlers, vessels, heat. exchangers and controls. Our Quantum TM HD control panels
More Information Top
-
Extended Community: An Oral History of the Community Environmental Monitoring Program (CEMP), 1989 - 2003
sampling system using the air compressor found in a diesel semi - truck ’s braking system.
-
Minnesota Statutes - Chapters 160 to 174A - Transportation - Chapter 169 - Traffic Regulations (Extracts).
Statewide, no semitrailer may exceed 48ft in overall length, including bumper and load, but excluding non-cargo-carrying equipment, such as refrigeration units or air compressors , necessary for safe and … … the end of the semi trailer adjacent to the truck -tractor.
-
States > Minnesota > State > Statutes > Transportation > [MRS 169] 169 - Traffic Regulations
… Statewide, no semitrailer may exceed 48 feet in overall length, including bumper and load, but excluding non-cargo-carrying equipment, such as refrigeration units or air compressors , necessary for safe and … … the end of the semi trailer adjacent to the truck -tractor.
-
Federal Register > Tuesday, November 2, 1999 > [64 FR 59592] Motor Vehicle Management
2) Excluded are fire trucks, motorcycles, military-design motor vehicles, semi -trailers, trailers and other trailing equipment such as pole trailers, dollies, cable reels, trailer coaches and bogies, and trucks with permanently mounted equipment such as generators and air compressors .
-
Flexible technology and industrial structure in the U.S.
… e.c.; Industrialpatterns; Special dies, tools, jigs, and fixtures; Machine tool accessories; Ball and roller bearings; Air and gas compressors ; Speed changers, drives, and … … valves; Motors and generators; Semi conductors and related devices … … connectors; Engine electrical equipment; Truck and bus bodies; Motor …
-
The Traffic Act Implementation Regulations 1967 (KDV) - BGBI No. 399 of November 30, 1967 (Extracts).
… vehicle Bus chassis Code Type of Body NQ Bus DA Semi trailer DB Drawbar trailer … … ND Refuse vehicle NE Air conditioned vehicle NF Aerial … … load transport trailer AG Truck station wagon BE Station … … and drain clearing 20 Compressor 21 Boat carrier 22 …
-
Federal Register > Thursday, December 13, 2012 > [77 FR 74170] Houston, TX
… panels, control centers, switchgear assemblies, distribution boards, printed circuits, torque converters, parts of forklift trucks , electric motors, hydraulic pumps … … pumps, parts of pumps/ compressors , turbochargers, fans and related parts, air -conditioners, filters, starters, bearings … … fuses, diodes, transistors, thyristors, semi conductor devices, controllers, .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… dried_J|2 plainness_N|2 epinephrine_N|7 sketchy_J|4 imperfect_J|28 faint_J|27 edge_tool_N|13 harp_N|6 tune_in_V|1 pass_over_V|18 mechanically_R|9 extendible_J|3 fire_ truck _N|1 torpedo_V|6 dispenser_N|6 fine_spray_N|1 … … airfoil_N|20 vehicular_J|1 brake_N|14 compressed_ air _N|10 atomizer_N|2 spray_paint_N|1 subsonic_J|1 airliner_N|6 compressor _N|3 cool_N|1 takeoff_N|1 take_off_V|12 … … barbiturate_N|10 hypnotic_J|8 insomnia_N|6 sodium_N|45 semi synthetic_J|6 amoxil_N|1 larotid_N|1 polymox_N|1 …
Indicates content that may require registration and/or purchase.