-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Serverworks™ GC-SL Chipset 3. Up to 4GB DDR 200 SDRAM 4. 1x Intel® 82550 10/100 Ethernet Controllers 5. 3 x 64-bit PCI-X expansion slots 6. ATI RageXL 8MB PCI Graphic Controller
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Single Intel® Xeon® Support up to 3.06 GHz 2. Serverworks™ GC-SL Chipset 3. Up to 4GB DDR 266/200 SDRAM 4. Broadcom 5702 Gigabit Ethernet Controller 5. Dual ATA/100 IDE Channels 6. ATI RageXL 8MB PCI Graphic Controller 7. 3x 64-bit, 2x 32-bit PCI slots
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® Xeon® Support up to 3.2 GHz 2. Serverworks™ GC-SL Chipset 3. Up to 4GB DDR 266/200 SDRAM 4. Dual Intel® 82540EM Gigabit Ethernet Controllers 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. ATI RageXL 8MB PCI Graphic Controller 7. Dual ATA/100
-
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Single Intel® Xeon® Support up to 3.06 GHz 2. Serverworks™ GC-SL Chipset 3. Up to 4GB DDR 266/200 SDRAM 4. Broadcom 5702 Gigabit, & Intel® 82551 10/100 Ethernet Controllers 5. Dual ATA/100 IDE Channels 6. ATI RageXL 8MB PCI Graphic Controller 7. 3x 64-bit,
Find Suppliers by Category Top
More Information Top
-
Recent Advances in Parallel Virtual Machine and Message Passing Interface
Intel Xeon 2.4 GHz × 2 Chipset Intel E7221. .... ServerWorks GC - SL Memory 1 GByte DDR2 533 SDRAM .
-
Current Trends in High Performance Computing and Its Applications
Intel Xeon 2.4 GHz (dual) Chipset . .... ServerWorks GC - SL .
-
Implementation of an MPI-I/0 mechanism using PVFS in remote I/0 to a PC cluster
Intel Xeon 2.4 GHz (dual) Chipset . .... ServerWorks GC - SL .
-
High Performance Computing for Computational Science - VECPAR 2008
Intel Xeon 2.4 GHz × 2 Chipset . .... ServerWorks GC - SL Memory .
-
Distributed and Parallel Systems
Intel Xeon 2.4 GHz × 2 Chipset . .... ServerWorks GC - SL Memory .
-
MPI-I/O operations to a remote computer using Java
Intel Xeon 2.4 GHz (server node) Intel Pentium-4 2.4 GHz (computation nodes) Chipset . .... ServerWorks GC - SL Memory .
-
High-Performance Computing
Furthermore, if we focus on 2D tori, the number of SLs required is reduced down to 3 .... Moreover, the latency of a host chipset occupies a large part of the total latency of communication. .... 0.97 μs [10] QsNET II RDMA (PCI-X, Xeon, Serverworks GC -LE) .
-
High Performance Computing - HiPC 2008
3.1 Spatial Locality-Based Grouping Spatial locality-based ( SL ) grouping considers the set of alarms from .... For our experiments, we used a 4-node cluster built around SuperMicro SUPER X5DL8-GG motherboards with ServerWorks GC LE chipsets , which include 133- MHz PCI-X interfaces.
-
Parallel Processing and Applied Mathematics
…eL(z, r, 0) = e0 L(z, r), eS(z, r, 0) = e0 SL (z, r), σS .... Micro SUPER 370 DLE Motherboards use the ServerWorks ServerSet LE rev 5 chipset . .... The proper genetic strategy called Genetic Clustering ( GC ) recently introduced by Telega (cf. [4], [5]) is briefly…
Indicates content that may require registration and/or purchase.