Products & Services

See also: Categories | Featured Products | More Information
  • Description: The FRA5022 is a new analyzer from NF Corporation. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may

  • Description: The DDA120 is a data analyzer from LeCroy. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output

  • Supplier: Micromeritics

    Description: analysis gas because sample uptake controls the rate at which the gas is delivered to the sample. This results in a surface area analyzer that is as fast as the physics of adsorption allows The use of a servo valve to control the rate of gas flow into the sample tube assures accurate

    • Test Media: Adhesives / Coatings, Ceramics / Glass, Chemicals, Food / Drugs, Fuel, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
    • Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Specific, Surface Area - Total, Surface Energy / Tension
    • Display & Special Features: Computer Interface / Networkable, Digital Readout, SPC Software / Capability
    • Mounting / Loading Options: Laboratory / Batch

  • Description: Analyzer)).This circuit can operate from 100Vac to a maximum of 264Vac (nominal 120Vac to 240Vac). With suitable modifications to the input protection devices, DC can also be supplied to the drive. In this case the PFC circuit is acting only as a boost converter. The DC input should be in the

    • Number of Axes / Motors: 1
    • Maximum Output Voltage: 375 volts
    • Supply Voltage (AC): 120 to 264 volts
    • Motor / System: AC Servo / Brushless Motor, AC Synchronous Motor

  • Description: transport of data.Features Maxell NeoSMART (Super Maximum-capacity Advanced Reliability Tape) technology Ultra-fine, ceramic-armored metal particles with high energy and superior recordingperformance for superior durability Extremely accurate servo writing technologies ensure stable

  • Description: The MicroSense model 8810 is a non-contact precision position sensor. The 8810 is designed for best linearity and stability, with measurement bandwidth up to 20 kHz – ideal for servo system position feedback and fast tool servo applications New model features ultra low noise design,

    • Measurement Range: 0.0004 to 0.16 inch
    • Linearity: 0.025 ±% Full Scale
    • Sensor Technology: Capacitive Linear Position Sensor
    • Output: Voltage

  • Description: We repair many types of industrial electronic equipment, including Drives, Counters, Timers, PLC's, power supplies, UPS's, Ionizers, Static Charge power supplies, soft starts, loop controls, temperature controls, industrial LAN devices, hubs, bridges, high pressure lighting, highway safety

    • Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
    • Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
    • Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
    • Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire