-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 6.5KV 1.2KA
- Features: Other, Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse "P“ series of fast switching thyristors have a regenerative gate structure to ensure low switching losses and high di/dt performance. "P“ series devices are suitable for existing inverter, DC chopper drives, UPS and Pulse Power applications. In addition to pressure contact technology
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1021982-BA683-GS18 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 1.2pF @ 3V, 100MHz Voltage - Peak Reverse (Max): 35V Resistance @ If, F: 900 mOhm @ 10mA, 200MHz Categories: Discrete Semiconductor Products
- Tj: 150 C
- CT: 1.2 pF
- Package: MELF, MiniMELF, SOD-80
- Features: Other, RF Diodes
-
-
Supplier: Win Source Electronics
Description: Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2 A Output Voltage: 12 V Width: 4 mm Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Operating Supply Current: 750 µA Max Input Voltage: 18 V Popularity: Low
- Regulated Output Voltage (Volt): 12 volts
- Output Current (IOUT): 2 amps
- Operating Temperature: -40 C
- Input Voltage (VIN): 4.5 volts
-
Supplier: Win Source Electronics
Description: Recovery Family Name: VS-12TTS08 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 12.5A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 30mA Voltage - On
- VDRM: 800 volts
- TJ: -40 to 125 C
- ITSM: 12.5 amps
- IGT: 15 mA
-
Description: Replaced by IEEE Std C57.12.90-1999 (SH/SS94778) Abstract: Methods for performing tests specified in IEEE Std C57.12.00-1993, IEEE Standard General Requirements for Liquid-Immersed Distribution, Power, and Regulating Transformers, and other standards applicable to liquid-immersed
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 770559-BTB06-700BWRG Series: * Family Name: BTB06-700BW Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): FT0816SH00TU; CQ220-12N; BCR8LM-14LB; SM8J48; Introduction Date: August 05, 2015 ECCN: EAR99 Country of
- Features: Silicon Controlled Rectifier (SCR), Triac
Rectifiers
(420 Companies)
Power Rectifiers
(257 Companies)
Silicon Controlled Rectifiers (SCR)
(194 Companies)
SCR Power Supplies
(31 Companies)
Diodes
(1,075 Companies)