-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the
- Hole Size (Diameter): 0.5 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the
- Hole Size (Diameter): 0.5 inch
- Length: 3 inch
- Types: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the
- Hole Size (Diameter): 0.375 inch
- Length: 1 inch
- Types: Expansion Anchors
-
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the
- Hole Size (Diameter): 0.3125 inch
- Length: 2 inch
- Types: Expansion Anchors
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
High Temperature Gasket Substrate Dexmet expanded metals meet the demands of high temperature gaskets for exhaust manifolds. The variability of the expansion process allows designers to dial in a specific strength to the material (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
's EMI shielding effectiveness or lightning strike conductivity, the process of metal foil expansion is infinitely variable and can be fine-tuned to meet your performance specifications. Dexmet MicroGrid® expanded metal foils are available in most ductile metals, or we can work with your (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
W/m·K grades, the substrates can be supplied as standard sheets or custom parts with specified dimensions, thicknesses, surface finishes, and machining features. Ground and polished surfaces are available for downstream metallization, bonding, and precision assembly requirements. (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
variety of adhesive systems. Their excellent bonding ability allows you to create monolithic tools and polyurethane foam molds necessary for building large-scale projects. Substituting LAST-A-FOAM® for metals offers significant cost savings on prototype development prior to building the final (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
production requirements. Non-contact measurements: 3D scanning eliminated the issue of deformation in thin sheet metal components during the 3D measurement process. Freedom of movement: Unlike systems that are (read more)
Browse Dimensional and Profile Scanners Datasheets for FARO CREAFORM -
-ever external seals that have been designed to protect against multiple points of attack. All other sealing methods are typically destroyed by abrasion, heat, chemical attack, blind installation failures, expansion and contraction issues, and leaking cells. The design of the seals ensures good (read more)
Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc. -
alumina at melting point, the liquid aluminum can be separated from the oxygen. Another name for this metal is primary aluminum. From there, the molten aluminum can be extracted. It can then be made ready for different uses, including being rolled into thin sheets (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
expansion (CTE), density, and strength), but also fit the budget and scheduling requirements of the project. TOOLING OPTIONS FOR PROTOTYPING AND CUSTOM BUILDS To keep the prototyping process fast and economical, many people turn to wood structures, composites, clays, plasters (read more)
Browse Prototyping Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Generic Guide Specification for Geothermal Heat Pump Systems
Use toggle bolts or hollow wall fasteners in hollow masonry, plaster, or gypsum board partitions and walls; expansion anchors or preset inserts in solid masonry walls; self-drilling anchors or expansion anchors on concrete surfaces; sheet metal screws in sheet metal studs …
Indicates content that may require registration and/or purchase.