-
Supplier: PAC Machinery Group
Description: These compact L-Sealers are suitable for sealing small production quantities in centerfold shrink film at a maximum of 10 per minute. The sealers are often used in combination with a heatgun to shrinkwrap products. They provide a low budget solution for small production
- Industry: Automotive, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Goods: Consumer Packaging
- Machine Type: Shrink Machines
-
Supplier: nVenia LLC
Description: The ARPAC HANAGATA L-Series automatic L-bar Sealers offer you the latest in shrink wrapping technology, featuring a rugged design that provides fast user friendly operation at speeds up to 40 packages per minute. The L-Series shrink wrapper provides high
- Rate: 40 Pieces / Min
- Type: Automatic
- Goods: Bulk / OEM Packaging
- Features: Feeder Included, Other, Portable, Processor Interface, Stainless Steel Construction
-
Supplier: Practical Packaging Solutions
Description: SEAL-A-TRON™ OCONO™ Series L-Bar Sealers have been carefully designed for Maximum Flexibility, accommodating a greater Product Mix. This machine is ideal for cost-conscious users who still demand an Industrial Strength Machine. Standard equipment for this Series includes SEAL-A-TRON's™
- Machine Type: Shrink Machines
-
-
Supplier: PAC Machinery Group
Description: The Clamco 5000 Series L Sealers are heavy-duty production console sealers which have a powered automatic package take-away conveyor. With the automatic take-away conveyor, the operator can produce up to fifty percent more packages in any production period. There are two types
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Practical Packaging Solutions
Description: SEAL-A-TRON's™ S-1722 L-Bar is built for Heavy-Duty Production. The versatile design allows the Sealer to be equipped with many user friendly options. Power Film Unwind (PFU) for heavy oversized rolls of film. "Adjusta" Inverting Head for speed and ease of product set-up. Hot Knife
- Machine Type: Shrink Machines
-
Supplier: Practical Packaging Solutions
Description: The ARPAC HANAGATA L-Series automatic L-bar Sealers offer you the latest in shrink wrapping technology, featuring a rugged design that provides fast user friendly operation at speeds up to 40 packages per minute. The L-Series shrink wrapper provides high
- Rate: 40 Pieces / Min
- Machine Type: Shrink Machines
-
Supplier: Practical Packaging Solutions
Description: The ILS Series of machines features a welded tubular steel frame and sealing head that insures even pressure along the entire sealing base. This unique construction produces consistently strong seals and years of trouble free operation and dependable performance. The film roll cradle may not accept
- Machine Type: Shrink Machines
-
Supplier: CiMa-Pak Corporation
Description: The FP6000CS fully automated L-Sealer is a simple and precise machine. PVC, Polyolefins and Polyethylene films can be used. This machine can be combined with the T450 or T650 Shrink Tunnels. Automatic L-sealer with shrink tunnel Output of 600-3000 packs/hour
- Machine Type: Shrink Machines
-
Supplier: PAC Machinery Group
Description: The DEM F-Auto fully automatic combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The F-Auto series can be used for a wide range of products thanks to its precise temperature and speed
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Food / Beverage, Household Product / Merchandise, Industrial / General Use
-
Supplier: PAC Machinery Group
Description: Clamco's L-sealer/tunnel combination system includes such standard features as unitized package tray and film cradle with pinwheel perforator, the largest shrink tunnel in its class, and 11-gauge steel construction throughout. The resulting high throughput and superior strength
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
Find Suppliers by Category Top
More Information Top
-
Hydroponic Food Production: A Definitive Guidebook for the Advanced Home Gardener and the Commercial Hydroponic Grower
FIGURE 10.19 Cucumbers may be shrink wrapped with an L -bar sealer .................................
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Hot-wire cutoff is also used in film-dispensing equipment and with L bar sealers used on shrink - wrapping machines.
-
Factory Express, Inc. Announces Addition Of Shrink Wrap Equipment & Supplies
Factory Express has formed partnerships with Traco and Minipack, industry leading Shrink Wrap manufacturers, to offer an extensive line of heat gun systems, bag sealers, shrink tunnels, L bar sealers , shrink bags and shrink wrap film.
-
Blackspot injury of film-wrapped potatoes in relation to bruising and respiratory gases
The potatoes were wrapped using a Weldotron magna-lock L -bar sealer (model 6300) and the wraps were shrunk in a Weldotron heat tunnel (modeI 7001, Weldotron Corpora- tion).
-
Disease and sprout control in individually film wrapped potatoes
Selected groups ofpotatoes were wrapped in Cryovac D-955, a biax- iaUy oriented plastic shrink film, using a Weldotron L -bar sealer (model .
-
Individual shrink wrapping extends the storage life and maintains the antioxidants of mango (cvs. ‘Alphonso’ and ‘Banganapalli’) stored at 8 °C
Fruit were individually sealed in the above films using an L-bar sealer (Weldotron model 6300- L ) and then heat- shrunk by passing them through a heat-shrink tunnel (Weldotron model 7121A, Weldotron Corporation, New Jersey) for 10– 15 s at 300–350 … The shrink wrapped and non-wrapped mangoes were master packed in CFB boxes (5 replications per treatment …
-
Handbook for Small-Scale Densified Biomass Fuel (Pellets) Manufacturing for Local Markets.
A l l pellet fuel produced a t Browning Cut Stock Co. is packaged in clear polyethylene bags, check-weighed on a beam balance (additional product may be added) and sealed with a 24" impulse sealer . pallets where each pallet contains 20 … Shrink - wrap packaging is used t o seal the contents o f each pallet. pound capacity pallet jack moves loaded pallets t o an overhead door in the building where a propane powered fork l i f t transports and stacks the …
-
Encyclopedic Dictionary of Polymers
Shrink Packaging n A method of wrapping articles uti- lizing prestretched (oriented) films that are warmed to cause them to shrink tightly around the enclosed arti- cles. This envelope is heated sealed around the edges and detached from the strip, both of which operations can be done with an L -shaped, thermal-impulse sealer and cutter.
-
Smart Conveyors Maximize Efficiency On Food Packaging Lines
When shrink coverage does not completely cover the product, it can go unnoticed until later when the … To achieve a much more consistent level of registration and wrapping integrity, a system called Servo-SmartFeed is now being used by many food processors with automatic L - sealers , horizontal form-fill and seal-flow wrappers, and over-wrappers.
-
EFFECTS OF SHRINK FILM WRAP ON INTERNAL GAS CONCENTRATIONS, CHILLING INJURY, AND RIPENING OF HONEYDEW MELONS
In each of 8 replicated tests conducted during the harvest season, 12 sample melons were weighed and wrapped with 20.3 pm thick PVC heat- shrinkable film (TPM-87 Borden Chemical Co., Andover, Mass., USA). … rates of this film were 280, 590 and 930 mL-m-Z*h- l (1 atm.) and … The melons were sealed in PVC film by use of an L-bar sealer , then held 30 …
Indicates content that may require registration and/or purchase.