Products/Services for Sifam Fiber Optics
-
Laser Optics, Heads, and Beam Delivery Components - (103 companies)...or galvo mirrors. circular polarizers or phase retarders. fiber optics and cable beam guides. galvanometer scanners. gas assists or laser nozzles. guidance modules or flying optics. laser heads or focusing units. pointing diodes or beam injectors...Beam Delivery ComponentLens Focusing OpticsLaser Type -
Fiber Optic Connectors - (517 companies)Connector Primer. The Fiber Optic Association --Tech Topics. Image credit: Fiber-optics.info | Extron | The Light Brigade | L-com... -
Fiber Optic Cables - (1036 companies)Power distributed in 100% of the fiber core and into the cladding. Power in the center of the fiber core only. Chart Credit: Optical Components and Optics. Singlemode describes a fiber with a small core that only allows one mode of light... -
Fiber Optic Test Equipment - (326 companies)Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable. Fiber optic test equipment is used to detect the signal loss or change through a fiber optic cable. The demand for fiber optic products has grown... -
Optical Fiber Identifiers - (32 companies)Optical fiber identifiers are designed to non-invasively identify continuous-wave signals in fiber optic cables. They are low cost, hand-held tools that identify signals in single-mode fiber without interrupting service or damaging the fiber... -
Fiber Optic Test Sources - (112 companies)Fiber optic test sources review the performance of a system by injecting light through the fibers. A fiber optic test source is laser diode or LED used to inject an optical signal into fiber to test the performance of a fiber optic system. Laser...
-
Fiber Optic Transmitters - (142 companies)ECL, CMOS, RF, and video. Resources. What is Fiber Optics? Understanding Optic Transmitters. University of Pennsylvania - Lab 1: Digital Fiber Optical Transmitter and Receiver. Reference Guide to Fiber Optics - Fiber Optic Transmission Systems...
-
Fiber Optic Light Guides - (51 companies)...with polarization maintaining fibers (PMF) are also available. These fiber bundles are used with integrated optics, gyros, sensors, and pigtails because there is little or no cross-coupling of optical power between the polarization modes. Light...
-
Fiber Optic Power Meters - (134 companies)Fiber optic power meters are instruments that measure the average power of a continuous light beam. They are used to test signal power in fiber optic networks. Fiber optic power meters consist of a solid state detector, signal conditioning circuitry...
-
Fiber Optic Fault Locators - (70 companies)Fiber optic fault locators shine red laser light through jacketed fibers to identify breaks, bends, faulty connectors, splices and other causes of signal loss. Fiber optic fault locators function by shinning a red laser through jacketed fibers...
Product News
-
S.I. Tech, Inc.
Transmit information farther with Fiber Optics S.I. Tech fiber optic repeaters regenerate data signals in order to transmit information farther. These units can also be configured to convert from multimode to single mode fiber allowing the use of multiple cable types. S.I. Tech Fiber Optic Repeaters or Converters are available with several options. To better assist users with ordering, feel free to download the following worksheet which is available in MS Word or Adobe PDF format. Users may also download the following Fiber Optic Repeater... (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
PI (Physik Instrumente) L.P.
Alignment System for Photonics and Fiber Optics Compact Fast Alignment System for Photonics and Fiber Optics, F-141 PINovAlign. Cost-Optimized 4-DOF/6-DOF System with Fast Alignment Algorithms -- Ideal for PIC Array Test & Assembly. Ideal for array alignment of photonic components. Single and dual-sided configurations. Compact 4-DOF/6-DOF photonics scan & alignment system for high dynamics & duty cycle. 2- & 3-axis configurations also available. Optimized moving platform provides convenient mounting with minimal lever arm for direct optical... (read more)Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Luna Innovations
Ultra-Sensitive Tilt Sensors Use Fiber Optics New Product: Ultra-Sensitive Tilt Measurements for Fiber Optic Sensing Systems. Luna has launched the os8100 optical tilt sensors, delivering rugged and multipoint tilt measurements to expand the capabilities of structural health monitoring systems based on fiber optic sensors. (read more)Browse Fiber Optic Test Equipment Datasheets for Luna Innovations -
Nicomatic North America
Fiber Optics Training:Defense & Space Applications As defense, aerospace and space programs increasingly integrate optical fiber to meet growing demands for bandwidth, electromagnetic immunity and weight reduction, data architectures are evolving beyond the limitations of copper and fiber is becoming a standard component on platforms where it was barely present just a few years ago. Yet while the technology is being deployed rapidly, understanding its mechanisms, constraints and specificities isn't always straightforward for the teams... (read more)Browse Fiber Channel Connectors Datasheets for Nicomatic North America -
Avantier Inc.
Laser Optics High-Precision Laser Optics for Advanced Laser Applications. Laser optics are the foundation of every laser system, ensuring efficient manipulation and transmission of laser light while maintaining precision near the diffraction limit. These components must meet stricter quality and coating standards than conventional imaging optics, especially for high power laser applications. From CW lasers to Q-switched YAG lasers, CO2 lasers, and fiber lasers, our optics enable consistent performance... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Avantier Inc.
Polymer Optics Features: - Specializes in producing high-quality plastic optics in various shapes. - Utilizes state-of-the-art equipment for efficient production of polymer optical components. - Expertise in optics molding and development of molds for standard and custom optics. - Offers a range of optical polymers including Acrylic, Polycarbonate, and Cyclic Olefin Polymer. - Consideration of optical and mechanical properties when selecting the preferred optical polymer. - Plastic optics are organic glasses... (read more) -
Avantier Inc.
Freeform Optics Avantier specializes in freeform optics and free?form optics solutions that push the limits of optical performance while reducing system size and complexity. Our custom freeform optics design and manufacturing services support imaging, sensing, and laser systems in industry, defense, research, and medicine, from one?off prototypes to high?volume production. Freeform Optical Manufacturing Processes. Because freeform optics lack rotational symmetry and are not referenced to a simple base sphere... (read more)Browse Aspheric Lenses Datasheets for Avantier Inc. -
Avantier Inc.
IR Optics Avantier delivers high-performance infrared optics for advanced applications like thermal imaging, spectroscopy, and high-power lasers. We ensure optimal performance across the infrared spectrum with our custom-crafted components. Avantier utilizes diamond turning machines to achieve sub-nanometer surface finishes and sub-micrometer form accuracies. This allows us to produce precise IR lenses, IR windows, and complex assemblies. Our diamond fly cutting machine also enables intricate diffraction... (read more) -
S.I. Tech, Inc.
Fiber Optic Communication Products Along with the rapidly increasing use of computers and computer-driven equipment, there has been a rising demand for faster, higher quality (error-free) data communications. Fiber optics technology is the answer. S.I. Tech has been on the leading edge of this technology since its early years. The founder of S.I. Tech managed Belden Corporation 's new venture development activity in fiber optics. S.I. Tech acquired Belden 's fiber optic systems business in 1984 and Honeywell 's fiber optics (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Fiber Optic Multiplexer S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications (See why fiber optics). (read more)Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc.
-
High repetition rate mode-locked erbium-doped fiber lasers with complete electric field control
3 SIFAM Fibre Optics (via Optimark Fiber Optics), Model: FFP-5M3280G10 4 .
-
News & Infos: Laser Technik Journal 3/2008
This integration involves Gooch & Housego UK, Cleveland Crystals, Neos Tech- nologies, Landwehr Electronic and Sifam Fibre Optics .
-
System architecture enhancements for high-performance retinal scanning display systems
In this paper, we report that our subcontractor, SIFAM Fiber Optics Ltd., and Microvision have succeeded in completing the design, fabrication and environmental testing of the compact dual-channel Red-Green-Blue color combining module.
-
Fused fiber components for high-power fiber lasers
Andrew Robertson* SIFAM Fibre Optics Ltd, Broomhill Way, Torquay, Devon, TQ2 7QL, United Kingdom .
-
Laser damage mechanisms in fused fibre components
Andrew Robertson, SIFAM Fibre Optics Ltd., Business Development, Broomhill Way, Torquay Devon, TQ2 7QL, United Kingdom .
-
Devon plant adds 1,000 new jobs | News | The Engineer
The Ottawa-based supplier of advanced fibre-optics parts last week announced big expansion plans for its new subsidiary SIFAM Fibre Optics , based in Devon, which it acquired in December.
-
Gooch & Housego Goes Global: New Force In Optics Launches At Photonics West 2008
The launch will see Gooch & Housego UK, Cleveland Crystals, NEOS Technologies, Landwehr Electronic and SIFAM Fibre Optics joined as one company with headquarters in the UK and offices throughout North America, Europe and Asia.
-
Away from the limelight - FIBRE OPTICS - Electro Optics
Gooch and Housego is a well-known name in the photonics field, and one that has also been moving into the non-telecoms fibre optics market: the company acquired the fibre optic designer, manufacturer and supplier Sifam Fibre Optics in May 2007.
-
Femtosecond fiber lasers at 1550 nm for high repetition rates and low timing jitter
37 SIFAM Fibre Optics (via Optimark Fiber Optics), Model: FFP-5M3280G10 38 OFR, Model: IO-F-980 .
-
P‐251L: Late‐News Poster : Miniature Wide‐Throw‐Angle Scanning Fiber Projection Display
Each laser can be coupled to a singlemode optical fiber and a fiberoptic combiner (e.g., SIFAM Fibre Optics Ltd., 635/532/460 RGB combiner) can be used to form an RGB beam with singlemode properties.
Indicates content that may require registration and/or purchase.