-
Supplier: ASTM International
Description: and below. Direct reading sight glass indicators may consist of glass or plastic tubes with fittings including shutoff valves. Glass tubes may be used for low shock direct reading sight glass indicators in which the fluid is not
-
Supplier: Oil-Rite Corp.
Description: F. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to orifice pressure. The valves feature an aluminum alloy valve body, glass sights, Buna-N seals, and a 1/16" diameter port. A pipe plug is provided on each end of
- Valve Size: 0.0625 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: F. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to orifice pressure. The valves feature an aluminum alloy valve body, glass sights, Buna-N seals, and a 1/16" diameter port. A pipe plug is provided on each end of
- Valve Size: 0.0625 inch
- Valve Type: Needle Valves
- Features: Threaded
-
-
Supplier: Oil-Rite Corp.
Description: F. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to orifice pressure. The valves feature an aluminum alloy valve body, glass sights, Buna-N seals, and a 1/16" diameter port. A pipe plug is provided on each end of
- Valve Size: 0.0625 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: F. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to orifice pressure. The valves feature an aluminum alloy valve body, glass sights, Buna-N seals, and a 1/16" diameter port. A pipe plug is provided on each end of
- Valve Size: 0.0625 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: JOGLER, Inc.
Description: Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow Standard Construction Borosilicate inner sight tube Polycarbonate, acrylic, or borosilicate outer sight tube PTFE Teflon® SuperSeal inserts
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: JOGLER, Inc.
Description: Teflon® and borosilicate glass Available with sanitary fittings Reducing flanges and threaded end connections are available Designed for cryogenic and hot process applications Design is double sealed and insulated Rated for full vacuum service Sight tubing can be calibrated
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Connection Type: Flanged, Threaded
-
Supplier: JOGLER, Inc.
Description: Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal Inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Threaded
- Flange Size: 1 to 8 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 40 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: JOGLER, Inc.
Description: Teflon® and borosilicate glass Available with sanitary fittings Threaded end connections available Rated for full vacuum service Sight tubing can be directly calibrated Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges
- Flange Size: 1 to 8 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Connection Type: Flanged, Threaded
-
Supplier: J. W. Winco, Inc.
Description: to match mounting holes for tube fittings according to DIN 3865. Seal is housed in a groove and therefore cannot be lost. Meanwhile, this groove prevents the seal from being extruded when the sight glass is tightened. The location of this seal also allows the use of a
-
Supplier: J. W. Winco, Inc.
Description: mounting holes for tube fittings according to DIN 3865. Seal is housed in a groove and therefore cannot be lost. Meanwhile, this groove prevents the seal from being extruded when the sight glass is tightened. The location of this seal also allows the use of a softer
-
Supplier: J. W. Winco, Inc.
Description: match mounting holes for tube fittings according to DIN 3865. Seal is housed in a groove and therefore cannot be lost. Meanwhile, this groove prevents the seal from being extruded when the sight glass is tightened. The location of this seal also allows the use of a softer
-
Supplier: ASTM International
Description: This guide establishes the requirements and test methods for liquid and paste fluxes for joining by soldering of copper and copper alloy tube and fittings in plumbing, heating, air conditioning, mechanical, fire sprinkler, and other similar systems. There shall be a clear indication
-
Supplier: ASTM International
Description: This guide establishes the requirements and test methods for liquid and paste fluxes for joining by soldering of copper and copper alloy tube and fittings in plumbing, heating, air conditioning, mechanical, fire sprinkler, and other similar systems. There shall be a clear indication
-
Supplier: Pressure Washers Direct
Description: grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change engine
- Water Jet Pressure: 2,500 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: economically •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame
- Water Jet Pressure: 3,600 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily
- Water Jet Pressure: 2,700 psi
- Power: 6 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
Find Suppliers by Category Top
Featured Products Top
-
What, how, where & why of the chemical pipeline Sight Glass Sight glasses offer a safe and economical means of indicating flow, clarity, turbulence, etc. of corrosive and (read more)
Browse Sight Flow Indicators Datasheets for Plast-O-Matic Valves, Inc. -
used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Industrial Laboratory Uses Lighting Covers Paint Spray Systems Pure Water & Fluid Systems Sight Glass (FEP) Solvent Transfer Water Sampling Wire Insulation (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
What, how, where & why of the chemical pipeline Sight Glass Sight glasses offer a safe and economical means of indicating flow, clarity, turbulence, etc. of corrosive and (read more)
Browse Sight Flow Indicators Datasheets for Plast-O-Matic Valves, Inc. -
here is critical to determine the ultimate fibre strength and quality. It uses a specific wavelength in the 5 µm region where glass is opaque and interferences from atmospheric gases and products of combustion are minimal. A wide range of highly effective mounting accessories (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
portability and manoeuvrability. 5. Advanced Retroreflector Technology: Leveraging a patented multi-element retroreflector crafted from high-quality BK7 optical glass, the 4500 MkIII ensures stability and reliability. Virtually immune to temperature drift (read more)
Browse Opacity Sensors and Instruments Datasheets for LAND -
Fluon PFA and Fluon ETFE. Fluon resins can also be custom-compounded with fillers such as glass, graphite, and pigments to meet specific performance requirements. Many of (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
1. White Oil Manufacture (Great Britain)
Conventional plate-type filter presses are used; the oil outlets are enclosed, each plate being connected to the press outflow line by means of a flexible tube fitted with a sight glass .
-
Oxygen Incorporation and Dissolution During Industrial-Scale Red Wine Fermentations
…line Venturi injector (Mazzei® Injector Company, LLC, Bakersfield, USA) (Fig. 1a), were determined in-line using optical mini planar oxygen sensors (PSt3, PreSens®, Regensburg, Germa- ny), glued to the inside of a sight glass fitting (stainless steel tubing with a glass section…
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/16237/JasonSchlup2013.pdf?sequence=5
Leak checking is performed after securing the tubes , Swagelok fittings , and sight glasses .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1779 - Safety Evaluation ...
The component types are Pumps, valves, air start motors (pressure boundary only), tanks, heat exchangers, silencers, flame arresters, filters, strainers, flexible hoses, expansion joints, orifices, thermowells, sight glasses , piping, tubing , and fittings .
-
Carbowax and Other Materials in the Treatment of Water-logged Paleolithic Wood
A glass sight tube , F, was additionally fitted to the Blain vaCUUlllline near .
-
ADVANCED VITRIFICATION SYSTEM (RIC AVS) RESEARCH AND DEVELOPMENT PROJECT
The primary feed tube pipe is also fitted with a sight glass port to visually monitor feeding behavior.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1796 - Safety Evaluation ...
Table 2.3.2-5 of the LRA lists individual components of the system including closure bolting, flow elements, NSR vents or drains, piping and fittings , pumps, sight glasses , thermowells, tubing , valves, isolation condensers, and tanks.
-
Encyclopedia of Tribology
For this reason, it is useful to fit a sight glass to the reservoir and a transparent plastic tube in the feed pipe, so that both the oil level and the oil flow can be observed.
Indicates content that may require registration and/or purchase.