-
Supplier: Miles Scientific (Analtech)
Description: - RP-2 dimethyl-modified Silica Gel 60 - fluorescent indicator (UV 254) - Glass-backed - 250 µm thickness - 20x20 cm - 25 plates per box This TLC plate can be developed using purely organic, organic/aqueous, and purely aqueous mobile phases. Due to this these plates have been used in
-
Supplier: Miles Scientific (Analtech)
Description: - RP-2 dimethyl-modified Silica Gel 60 - fluorescent indicator (UV 254) - Glass-backed - 250 µm thickness - 10x20 cm - 50 plates per box This TLC plate can be developed using purely organic, organic/aqueous, and purely aqueous mobile phases. Due to this these plates have been used in
-
Supplier: Miles Scientific (Analtech)
Description: SKU: 108071 Weight: 3.10 LBS
-
-
Supplier: Miles Scientific (Analtech)
Description: Reversed Phase Octadecyl Silanized Silica Gel These reversed phase TLC plates have been manufacturer to be greater than 50% and less than 100% silanized. Because of this they are hydrophobic, but wettable (unlike CAT# 164077 & 165077 which are 100% silanized).
Silica, Quartz, and Silicate Materials
(180 Companies)
Gel Elastomers
(69 Companies)
Cores and Tubes
(41 Companies)