Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CeramSource Inc.
Description: Silica bricks are available in two types: for coke ovens and for general use. Those for coke ovens are manufactured by controlling the gain size, carefully monitoring the transformation of tridymite and the amount of residual silica, and by thorough firing. Using a wide range of
- Shape / Form: Block
- Applications: Ceramics / Glass Manufacturing, Foundry / Metal Processing
- Features: Silica / Fused Silica
- Material Type: Silica / Silicate Materials
-
Supplier: Mettler-Toledo Technologies GmbH
Description: delivers early, trace-level silica detection in a compact, panel design for maximum installation flexibility. Multi-stream silica capabilities allow you to do more with a single analyzer. Fast and Efficient Silica Analysis The 2850Si silica analyzer delivers accurate and
- Operating Temperature: 41 to 140 F
- Electrical Output: Analog Frequency Output
- Form Factor: Lab / Benchtop
-
Supplier: Mettler-Toledo Technologies GmbH
Description: delivers early, trace-level silica detection in a compact, panel design for maximum installation flexibility. Multi-stream silica capabilities allow you to do more with a single analyzer. Fast and Efficient Silica Analysis The 2850Si silica analyzer delivers accurate and
- Operating Temperature: 41 to 140 F
- Electrical Output: Analog Frequency Output
- Form Factor: Lab / Benchtop
-
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Functionality The 2850Si 4/ENC silica analyzer delivers early, trace-level silica detection in a compact, enclosed design for maximum installation flexibility. Multi-stream silica capabilities allow you to do more with a single analyzer. Fast and Efficient Silica Analysis
- Operating Temperature: 41 to 140 F
- Electrical Output: Analog Frequency Output
- Form Factor: Lab / Benchtop
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Innovative Sub-ppb Silica Monitoring.The 2850Si 1/PNL Silica Analyzer offers fast, reliable and effective silica monitoring for power plant water chemistry. Maximize uptime and achieve superior performance in this compact analyzer with intelligent diagnostics. Save Space,
- Operating Temperature: 41 to 140 F
- Electrical Output: Analog Frequency Output
- Form Factor: Lab / Benchtop
-
Supplier: Eaton
Description: Special silica sol of exceptional purity and activity for the fining of beverages. It is used in combination with gelatin or other positively charged fining agents as a flocculation intensifier. Silica sol fining agent (BEVASIL® 30 or Levasil® 200/30% FG) is a transparent, slightly
-
Supplier: Durovac Industrial Vacuums
Description: concrete dust. Features 16 hp Kohler engine with key-start, hour meter and built-in CO2 monitor. 8-inch bearing wheels and heavy duty 5-inch rear casters for industrial environments. Triple filtration assures trouble-free operation with fine powders. External filter shaker reduces
- Ultimate Operating Vacuum: 467.9 torr
- Pumping Speed: 380 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: SWAN Analytical USA, INC.
Description: reaction chamber, reagent dosing system and reagent containers. No interferences with silica Control of sample flow and reagent fill level. Automatic cleaning module available as option. Factory tested and calibrated. Provides immediate results.
- Number of Control Relays: 2
- Operating Temperature: 14 to 122 F
- ISE Range: 0.01 to 10 ppm
- Accuracy: 0.01 ppm
-
Supplier: ASTM International
Description: 1.1 This practice is designed to protect the health and safety of workers exposed to the specific synthetic amorphous silica dusts, or mixtures thereof. 1.2 Actions recommended in subsequent sections of this practice apply where the time-weighted average (TWA) occupational exposure to the
-
Supplier: Cole-Parmer
Description: • Manufactured to exacting standards for uniform performance • Fast flow rate, retains coarse particulates and gelatinous precipitates (>10
m); filter hydroxides and metallic aerosols, environmental monitoring, silica in steel Ideal for gravimetric analysis and environmental - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: • Manufactured to exacting standards for uniform performance • Fast flow rate, retains coarse particulates and gelatinous precipitates (>10
m); filter hydroxides and metallic aerosols, environmental monitoring, silica in steel Ideal for gravimetric analysis and environmental - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: • Manufactured to exacting standards for uniform performance • Fast flow rate, retains coarse particulates and gelatinous precipitates (>10
m); filter hydroxides and metallic aerosols, environmental monitoring, silica in steel Ideal for gravimetric analysis and environmental - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: • Manufactured to exacting standards for uniform performance • Fast flow rate, retains coarse particulates and gelatinous precipitates (>10
m); filter hydroxides and metallic aerosols, environmental monitoring, silica in steel Ideal for gravimetric analysis and environmental - Filter Type: Filter Paper
-
Supplier: Eaton
Description: BECOSORB is a silica gel—a highly pure, amorphous silicon dioxide that is used for selective adsorption of protein matter that can cause turbidity in beer. Eaton offers three different silica gels formulated especially for beer stabilization. BECOSORB silica gel is a saturated
-
Supplier: Eaton
Description: BECOSORB is a silica gel—a highly pure, amorphous silicon dioxide that is used for selective adsorption of protein matter that can cause turbidity in beer. Eaton offers three different silica gels formulated especially for beer stabilization. BECOSORB silica gel is a saturated
-
Supplier: Eaton
Description: BECOSORB is a silica gel—a highly pure, amorphous silicon dioxide that is used for selective adsorption of protein matter that can cause turbidity in beer. Eaton offers three different silica gels formulated especially for beer stabilization. BECOSORB silica gel is a saturated
-
Supplier: SWAN Analytical USA, INC.
Description: Complete monitoring system for the automatic, continuous measurement of silica in water steam cycles and high purity water. Measuring range: 0.5 to 1'000 ppbBased on colorimetric measurement principleComplete system including: measurement and control electronics, photometer with integrated
- Electrical Output: Analog Current Output
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: Panel
-
Supplier: Newport MKS
Description: The 10Q40NC.1 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, UV fused silica beam sampler with a λ/20 surface flatness. It is 440-700 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 6.1000000000000005 mm
- Wavelength Range: 440 to 700 nm
- Surface Flatness: λ/20
-
Supplier: Newport MKS
Description: The 10Q20NC.3 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 1010 to 1550nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 6.1000000000000005 mm
- Wavelength Range: 1,010 to 1,550 nm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: The 10Q20NC.UV Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 255-440 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 6.1000000000000005 mm
- Wavelength Range: 255 to 440 nm
- Surface Flatness: λ/10
-
Plate Beamsplitters - Optical Beam Sampler, Broadband, UVFS, 25.4 mm, λ/20, 660-1000 nm -- 10Q40NC.2Supplier: Newport MKS
Description: The 10Q40NC.2 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, UV fused silica beam sampler with a λ/20 surface flatness. It is 660 to 1000 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 6.1000000000000005 mm
- Wavelength Range: 660 to 1,000 nm
- Surface Flatness: λ/20
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: market. BRD dome is found in areas such as defense technology, weather monitoring and optical imaging. Specification 1, Substrate: IR material (Fused Silica JGS3, Sapphire) 2, Dimension: 10mm-350mm 3, Thickness: 1mm-10mm 4, Surface Quality: 60/40, 40/20, 20/10 5, Surface fringe: 10(5)-3(0.5)
- Diameter / Length: 10.000000000000002 to 350 mm
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Lens Features: Antireflection Coating
- Lens Application: Infrared
-
Supplier: Qualitrol Company, LLC
Description: of monitoring solutions for any application. Features Reduce maintenance costs with learned transformer breathing patterns and self-regenerating desiccant Color changing silica gel desiccant allows for a visual confirmation of breather regeneration Multiple communication options including
-
Description: designed to pass higher wavelengths in one band and reflect shorter wavelengths, while the short wave pass filter is designed to pass a shorter wavelength and reflect higher wavelengths. ICC in the 5.0μm and 5.5μm IR long pass filters for PIR sensors and radiation monitors, and the short pass
- Features: Specialty / Other
-
Supplier: Deposition Sciences, Inc.
Description: PRODUCT DESCRIPTION DSI has many years of experience producing narrow bandpass filters for use in the MWIR through LWIR. The coatings are produced by either sputtering or evaporation. They are durable and can be used in a broad range of operating environments. APPLICATIONS • Gas Detection •
- Filter Type: Bandpass / Interference Filters, Color Filters
- Filter Shape: Circular, Square
- Substrate Material: Fused Silica, Germanium, Sapphire, Zinc Selenide
- Features: Infrared (IR), Other, Ultra-Violet (UV), Visible (VIS)
-
Supplier: Shanghai Optics
Description: projectors, laser harmonics separators, and in fluorescence microscopy or multispectral imaging. They can also be used as cold or hot mirrors, or to monitor UV water purification. Cold mirrors and hot mirrors are dichroic filters that remove unwanted heat from a system. When placed behind a
- Filter Type: Cold Mirrors, Dichroic Filters, Hot Mirrors, Long Pass Filters, Short Pass Filters
- Substrate Material: UV grade Fused Silica
- Features: Ultra-Violet (UV), Visible (VIS)
-
Supplier: Qualitrol Company, LLC
Description: trapped in silica gel desiccant located within the dehydrating breather. The Qualitrol STB000 is automated to regenerate the silica gel desiccant at a user-selectable time interval using either of the industry’s leading technology – Parts Per Million (PPM) or Relative Humidity (RH)
-
Supplier: Qualitrol Company, LLC
Description: maintenance costs with learned transformer breathing patterns and self-regenerating desiccant Color changing silica gel desiccant allows for a visual confirmation of breather regeneration Multiple communication options including 4-20 mA, RS-485 MODBUS and local USB port provide for a variety
-
Supplier: Broadcom Inc.
Description: single compact surface-mount package. The signal input includes an integrated signal tap with monitor photodiode (MPD) and a variable optical attenuator (VOA) to enable operation at higher input optical powers found in “colorless” applications. The receiver makes use of Avago’s extensive
- Operating Temperature: 23 to 176 F
-
Supplier: Qualitrol Company, LLC
Description: maintenance costs with learned transformer breathing patterns and self-regenerating desiccant Color changing silica gel desiccant allows for a visual confirmation of breather regeneration Multiple communication options including 4-20 mA, RS-485 MODBUS and local USB port provide for a variety
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: BK7 and UVFS corner cube retroreflectors are designed to deviate incident light by 180 degrees independently of an angle of incidence. These corner cube prisms have three mirror surfaces with angles at 90° to each other, juxtaposed to form the corner of a cube with the entrance face perpendicular
- Surface Flatness: λ/2, λ/4
- Surface Quality: 20-10 Scratch / Dig, 60-40 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Corner Cube Retroreflector
-
Supplier: TSI Incorporated
Description: Aftertreatment inspection and maintenance Diesel Particulate Filter (DPF) compliance certification Fleet emissions profiling Particle volatility research Features & Benefits Sampling probe with integrated dilution Water removal via water trap and silica desiccant dryer Built-in catalytic
Find Suppliers by Category Top
Featured Products Top
-
(DC regulators). Remote monitoring systems: Provide predictive and proactive data to ensure you are always ahead of potential condensation-induced problems. Desiccants are substances used to absorb moisture and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
common and popular cement manufacturing method. Here, raw materials like chalk, limestone, silica sand, clay, and slate undergo several crushing stages until they are three inches or less in diameter. Next, other ingredients like iron ore are mixed with the crushed rock, and the mixture is put in a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Continuous Silica Monitoring in a Power Plant
the efficiency 1% can lead to a. reduction in CO2 emissions of 3%.1. In the effort to improve efficiency, power plants must guard carefully against any issues that can impede. their progress or lead to plant downtime. Continuous monitoring of ultra-low levels of silica in locations. throughout
-
3D Scanners Take Volume Measurement to a New Level
from a single measurement point just isn't enough. Today's 3D scanner technology is a game changer when it comes to inventory accuracy. These sensors measure and map the material surface continually, enabling inventory monitoring in real time. The technology is non-contact, so there is no risk
More Information Top
-
Determination of silica deposition rates and thresholds applied towards protection of injection reservoirs
The inexpensivemonitoring that could be provided via the CT dual electrodein thepipeline, without the silica monitoring chamber,would show ranges and patterns of reservoir behavior, as propagated through the pipeline and separator systemupstream of the instrument pint.
-
http://www05.abb.com/global/scot/scot203.nsf/veritydisplay/b733600629ed72b280256f5d0038d006/$File/IM_8240-MOD_4.pdf
10.1 Single-stream Silica Monitor , Model 8241/185..............................................
-
On-Line Silica Measurement for Steam Generating Systems
Silica monitoring is important because it is difficult to remove from water, volatilizes with steam, can rapidly foul turbines and the resulting deposits are difficult to remove.
-
Zero: The Unreachable Goal
Silica monitors are probably the most common instrumentation presently supporting electrical conductivity monitors in power plants.
-
Fluorescence studies of beer protein uptake by silica
In order to overcome this problem, haze protein was isolated and its interaction with silica monitored .
-
CONTINUOUS SAMPLING AND AUTOMATIC ANALYSIS FOR SILICA IN MODERN HIGH‐PRESSURE BOILERS
I n addition, such factors as the time required for analysis and the greater reliability of an auto- mated analysis were included among the reasons for continuous silica monitor- ing .
-
https://www.soci.org/News/Separation-Science/~/media/Files/Conference%20Downloads/2012/IEX%20Intro%20Water%20Sept%202012/Mel_Hall_plant.ashx
• On-line silica monitoring .
-
Industrial Hygiene in Hydraulic Fracturing: What You Need to Know to Play in the Sand
This is especially true in the case of silica monitoring during hydraulic fracturing.
-
Non-occupational exposure to silica dust in vicinity of slate pencil industry, India
Ambient silica monitoring was carried out at two locations in the vicinity of slate pencil industry and one control site 5 kilometers away from slate pencil industry using PM-10 high volume samplers.
-
Silica exposure on construction sites: results of an exposure monitoring data compilation project.
To expand on the limited size and scope of construction silica exposure studies, a silica monitoring data compilation project was initiated through the American Conference of Governmental Industrial Hygienists Construction Committee.
Indicates content that may require registration and/or purchase.