Products/Services for Silicon Electrical Steel Bar Stock
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...Shape / FormCoil Stock / Wire RodHollow / Tube Stock -
Carbon Steels and Alloy Steels - (981 companies)Molybdenum is added in amounts of 0.25-0.40% to increase the toughness of the steel. Nickel is added in smaller amounts (2-5%) to increase toughness and in larger amounts (12-20%) to increase corrosion resistance. Silicon is added to steel... -
Tool Steels - (187 companies)Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium. How to Select Tool Steels. Tool steels are wear-resistant, ferrous alloys based on iron... -
Metal Shapes and Stock - (2533 companies)How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may... -
Specialty Steels and Other Iron Alloys - (223 companies)...nuclear, and electrical power industries. Electrical steel or silicon steel is specialty steel made from the alloying of silicon with iron. It is designed to exhibit certain magnetic properties that provide high permeability and low core loss for more... -
Metal Castings and Cast Stock - (263 companies)How to Select Metal Castings and Cast Stock. Castings and cast stock are metals, alloys, polymers and other materials that are cast into bar, rod, angle, channel, tee, or other shapes. What is Casting?. Casting is a metallurgical process in which...
-
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications...
-
Electrical Contacts - (269 companies)Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows. How to Select Electrical Contacts. Electrical contacts are soft...
-
Ingots and Casting Stock - (164 companies)...and then pulled, cooled, rolled and straightened to form plates, rods, bars, billets, blooms, or slabs. Castings and cast stock in specialty shapes are also available. Types of Casting. Metal casting techniques include sand casting, plaster casting...
-
Ferrous Metals and Iron Alloys - (1551 companies)...of the most important include carbon steels, alloy steels, stainless steels, tool steels, cast iron, and maraging steel. Carbon steels are steels in which the main alloying additive is carbon. Mild steel is the most common due to its low cost...
Product News
-
Yaskawa America, Inc. - Drives Division
Raising the (Steel) Bar Feeding steel bar stock into centerless grinders usually comes with limits on weight, length, and cut frequency. But one company, serving as both an industrial distributor and system integrator, broke those boundaries for a machine builder looking to boost productivity. At the core of the solution? The Yaskawa U1000 Industrial Matrix Drive. Designed for regenerative operation, it was a perfect fit for the demands of high-performance steel bar grinding. Read the Yaskawa Success Story (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Eagle Stainless Tube & Fabrication, Inc.
Burr-free cutting of steel tubing and bar please see this pdf download. Eagle Stainless Tube & Fabrication Inc. Delivering Stainless steel, high nickel components to customers in the medical, aerospace and industrial industries. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables cutting and deburring up to 2" diameter and any quantity of hypodermic, fractional, metric and pipe sizes. Customer Fabricated... (read more) -
Smalley
Stainless Steel Wave Springs - In Stock Smalley Wave Springs offer the unique advantage of space savings when used to replace coil springs. By reducing spring operating height, wave springs also produce a decrease in the spring cavity. With a smaller assembly size and less material used in the manufacturing process, a cost savings is realized. Over 4,000 wave springs are available from stock in both carbon and 17-7 stainless steel. Stock sizes are available from .188" to 16" diameters. Customs can be manufactured from .157" to 120... (read more)Browse Compression Springs Datasheets for Smalley -
DynaQuip Controls
Electrically Actuated Stainless Steel Valves Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series. The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are presized for clean water, air, or light oil applications. Features Include: NPT Female Threaded Ends... (read more)Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Electri-Flex Company
Flexible Stainless Steel Electrical Conduit Liquatite (R) ATLA-SS delivers high/low-temperature performance for industrial environments where conditions can quickly change. This UL-listed liquidtight flexible electrical conduit combines stainless steel durability with a high/low temperature flexibility, engineered for structural integrity. Explore the full ATLA-SS performance lineup: flame retardant, oil resistance, UV resistance, and more. (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
MP Metal Products
Roll formed copper electrification bar S-122. 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. Typically, they are covered with a protective plastic cover. Applications are found in construction uses. As a coil-based process, economical production quantities... (read more) -
DynaQuip Controls
Electrically Actuated 2-PC Stainless Steel Valves The E2S Series of electrically actuated stainless steel valves is an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or oil applications. Contact us for severe service or special actuator options. Features Include: NPT Female Threaded Ends. Stainless Steel (CF8M... (read more)Browse Industrial Valves Datasheets for DynaQuip Controls -
DynaQuip Controls
Electrically Actuated 2-PC Carbon Steel Valves The E2C DynaMatic Series of electrically actuated 2-piece carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of your equipment. These automated valves are available with 115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC. All models are pre-sized for clean water, air, or light oil... (read more)Browse Industrial Valves Datasheets for DynaQuip Controls -
High Performance Alloys, Inc.
Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
MP Metal Products
Custom conductor bar with end hole for connections S-126. 0.4" x 1.0", S-126 20-gauge roll formed copper and galvanized conductor bar with end hole for connection. This channel is roll formed in corrosion resistant materials such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized. This example shows the combination of two distinct metals. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. Typically, they are covered with a protective plastic cover. Applications... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products
-
ASTM DS67C - Handbook of Comparative World Steel Standards
Ferromanganese- Silicon Standard Specification for Steel Fence Posts and Assemblies, Hot Wrought Standard Specification … … Containing Parts Standard Specification for Welded Steel Plain Bar or Rod Mats for … … Specification for Steel Forging Stock Standard Test Method for Electrical Resistivity of Soft Magnetic …
-
wn_g.pl (finlayson-gwc2014.zip)
… built across northern China in the 3rd century BC; it averages 6 meters in width'). g(103019198,'a horizontal bar on which you can … … small crystal of a silicon semiconductor fabricated to carry … … tool with a flat steel blade with a cutting … engine'). g(103024518,'a coil of low resistance and high inductance used in electrical circuits to pass … … consecrated ointment consisting of a mixture of oil and balsam'). g(103026506,'a stocking that is filled …
Indicates content that may require registration and/or purchase.