-
Supplier: Infinity Tapes, LLC
Description: Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured
- Thickness: 0.002 inches
- Width: 0.5 to 48 inches
- Type: Coated
- Features: Specialty / Other
-
Supplier: Infinity Tapes, LLC
Description: Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured
- Thickness: 0.002 inches
- Width: 0.5 to 48 inches
- Type: Coated
- Features: Specialty / Other
-
Description: overlaminate, where solvent and chemical exposure is likely. 0ncontaminating in nuclear and other sensitive enviroments. Features & Benefits ---Excellent moisture barrier. Will 0t crack or craze at low temperatures.---Chemical resistant. High adhesion and cohesion.---Easy release silicone
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 3.1875 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
-
Supplier: Infinity Tapes, LLC
Description: Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0508 mm
- Features: Low Transfer / Extractable, Other
-
Supplier: Adhesive Applications
Description: PolySil™ S1001-1 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to 500°F). The 1 mil pressure-sensitive silicone adhesive is protected by two clear
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Adhesive: Pressure Sensitive (PSA), Silicone, Transfer
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2275 is manufactured from extruded, oriented, high-modulus PTFE film coated with high-temperature silicone adhesive. The oriented PTFE film used to make the CHR 2275 adhesive tape is processed to provide high tensile strength and exceptional abrasion resistance while
- Thickness: 0.0042125984251968505 inches
- Temperature Resistance: -73 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film single coated with a pressure sensitive silicone adhesive. Supplied on an embossed polyethylene liner.
- Width: 1 inches
- Thickness: 0.0026000000000000003 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
-
Description: thickness. Heavy weight, silicone coated, polyethylene film release liner.
- Thickness: 0.013 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: CiMa-Pak Corporation
Description: LCD control panel with a microprocessor and solid state relays, this system allows a simple and precise control of all the machine operations Tunnel conveyor with turning or fixed silicone-coated rollers Automatic turn-off system of the tunnel Tunnel air flow adjustable by flaps
- Machine Type: Shrink Machines
Find Suppliers by Category Top
Featured Products Top
-
General-purpose resin
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
Kobe city booth 6M25 Shinko Seiki has series of hard film forming equipment and they are a leading company in the development and manufacturing of DLC coating equipment by CVD processing. Using an internally developed PIG plasma source, this system can form smooth (read more)
Browse Wafer and Thin Film Instrumentation Datasheets for Daitron Co., Ltd. -
mixed with high efficiency adhesive, evenly coated on the surface of polyester film, it can deliver an excellent finish (read more)
Browse Thin Film Materials Datasheets for Beijing Grish Hitech Co., Ltd. -
As an improved formulation of the original SU?8 and SU?8 2000, SU?8 3000 offers enhanced adhesion, reduced coating stress, and reliable performance trusted by MEMS manufacturers. With viscosities that support 2-50 μm film thickness in a single coat, this delivers excellent imaging (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
Formulated for ultra?thick film processes, SU?8 XFT delivers improved adhesion and reduced coating stress for reliable high?performance patterning. With a single?coat capability of 50 to over 200 μm, SU?8 XFT supports extremely thick layers while maintaining excellent imaging quality (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
than 100 μm film thickness in a single coat Aqueous developer compatible (TMAH & KOH) Wet stripping in conventional strippers Excellent dry etch resistance Material Uses: (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
UniLOR N is a negative tone, chemically amplified co polymer resist designed for single and bi-layer lift off processes. Available in three viscosities, it offers adjustable wall profiles and high thermal stability across 1–5 μm film thicknesses in a single coat. UniLOR is (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
. Key Features: High aspect ratio imaging with near vertical sidewalls Near UV (350-400 nm) processing Superb chemical and temperature resistance Film thicknesses from 2 to 200 μm with single spin coat processes (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
: Product not commercially available within the United States; however, small scale quantities may be purchased in the United States for R&D purposes. Key Features: Negative tone, chemically amplified resist 7 to 20 µm film thickness (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
, delivering reliable and clean lift-off performance across a wide range of fabrication workflows. Key Features: Won’t intermix when over-coated with imaging resists Single step development of bi-layer stack in TMAH, or KOH developers (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc.
More Information Top
-
Sell Re-sealable Bag Sealing Tape, Self-adhesive tape
• Plastic Extended Liner Tape (PE Re-sealable SERIES) 'Peel and Seal' adhesive strip as a type of double coated tape is made up of 4 parts including Extended release liner ( Silicone coated Polyethylene film ); Adhesive carrier (Polyester film); O...
-
Evaluation of Drug Release Profile from Patches Based on Styrene–Isoprene–Styrene Block Copolymer: The Effect of Block Structure and Plasticizer
The PSA solution was then quickly moved from the reactor onto an anti-stickiness film ( silicone - coated polyethyl- ene terephthalate film, thickness 50 μm, YiDong Co., Shang- hai, China) before it solidified at room temperature.
-
Design and evaluation of a monolithic drug‐in‐adhesive patch for testosterone based on styrene–isoprene–styrene block copolymer
Release liner antistickiness film ( silicone - coated polyethylene terephthalate film, thickness: 50 :m, YiDong Company, Shanghai, China) and backing layer nonwoven fabrics (thickness: 200 :m, medical grade, YiDong Company) were gifted from National Engineering Research Center for Traditional Chinese Medicine of China.
-
A Drug-in-Adhesive Matrix Based on Thermoplastic Elastomer: Evaluation of Percutaneous Absorption, Adhesion, and Skin Irritation
Backing sheet of non-woven fabrics (200 μm, medical grade) and anti-stickiness liner ( silicone - coated polyethylene terephthalate film , 50 μm) were supported by YiDong Co. Ltd (Shanghai, China).
-
Sintering and Deformation of Solid Oxide Fuel Cells Produced by Sequential Tape Casting
The slips were cast on a silicone - coated polyethy- lene terephthalate film in a laboratory scale tape caster, with a double blade apparatus (Mistler, Yardley, PA).
-
The Origin of Anisotropic Shrinkage in Tape‐Cast Green Tapes
Casting was performed on a tape casting machine with a single blade casting head and a moving sili- cone - coated polyethylene terephthalate (PETP) carrier film .
-
Rapid production of micropatterned surfaces using a fluid dynamical instability
The application of pure silicone resin resulted in a smooth surface coating of sili- cone polymer on the polyethylene carrier film (Fig. 5a).
-
Composite membrane estradiol implant
The diffusion of estradio13 through silicone4rubber membranes, polyethylene films , and composite polyethylene membranes coated with silicone was measured by using a thermostated diffusion cell of Perspex in which the membrane separated two compartments.
-
Dielectric Properties of an Ultra‐Low‐Temperature Cofiring Bi 2 Mo 2 O 9 Multilayer
Tape casting was performed on a laboratory-type tape-casting machine with a doctor blade casting head, using 75-mm-thick silicone - coated mylar ( polyethylene terephthalate) as a carrier film .
-
2013 International Conference on Machinery, Materials Science and Energy Engineering
QM Zhang, JJ Wang[12] use the vacuum evaporation, arc plating and silicone oil bombardment evaporation realized polyethylene plastic packaging film coating of titanium dioxide.
Indicates content that may require registration and/or purchase.