-
Supplier: Infinity Tapes, LLC
Description: Bleached Super-calendered Kraft (SCK) paper coated on one side with an easy release silicone coating ATTRIBUTES 42# & 53# Stock Available Printed or Unprinted Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0635 mm
- Features: Low Transfer / Extractable
- Liner Type: Paper / Kraft Paper
-
Description: Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners
- Thickness: 2.3368 to 35.56 mm
- Liner Type: Film, Silicone-Coated
- Features: Low Transfer / Extractable
-
Supplier: Infinity Tapes, LLC
Description: Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides silicone
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0254 mm
- Features: Low Transfer / Extractable, Other, Transparent
-
-
Supplier: Infinity Tapes, LLC
Description: Properties (UV Cured Silicones) Standard Printing (Remove Liner To Expose Adhesive) Bilingual And Trilingual Standard Print Available Custom Printing Colored Printing - Red, Blue, Black, or Custom Coated one side silicone (c/1/s) or coated two sides silicone
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.04064 mm
- Features: Low Transfer / Extractable, Other, Transparent
-
Description: The Saint-Gobain Performance Plastics Release series, 4000, 7000, and 8000 are all based on Ultraviolet (UV) cured Silicone. These coatings are designed for easy and controlled release on multiple substrates. They exhibit good adhesion to base films, excellent solvent
- Thickness: 2.3368 to 58.42 mm
- Liner Type: Film, Silicone-Coated
- Features: Low Transfer / Extractable
-
Supplier: Infinity Tapes, LLC
Description: Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0508 mm
- Features: Low Transfer / Extractable, Other
-
Supplier: Mactac
Description: A 2.0 mil white gloss topcoated polyester with a silicone adhesive and a 75# white PE coated Kraft liner.
- Thickness: 0.0508 mm
- Liner Type: Film, Silicone-Coated
-
Supplier: Mactac
Description: A 2.0 mil clear gloss topcoated polyester with a silicone adhesive and a 75# white PE coated Kraft liner.
- Thickness: 0.0508 mm
- Liner Type: Film, Silicone-Coated
-
Supplier: Can-Do National Tape
Description: Double Coated Carpet Tape, CDNT 440 Double-Coated Duct Tape CDNT 440 Double Coated Carpet Tape. Multi-Purpose Double-Coated Duct Tape. Cream color with Blue Film Liner. Woven cloth coated on both sides with a polymer based pressure sensitive adhesive and
- Carrier / Backing: Cloth - Woven Fabric
- Type: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Description: 76# release liner, silicone coated on two sides with a targeted 3:1 release differential. Liner is polycoated for environmental stability.
- Thickness: 0.14224 mm
- Liner Type: Polycoated, Silicone-Coated
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, double coated with a custom formulated pressure sensitive silicone adhesive. Silicone coated paper release on the exposed side, and specially treated polyester film on the liner side.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Mactac
Description: A 2.4 mil white topcoated polyimide with a high heat resistant silicone adhesive and a 2.0 mil polyester liner.
- Thickness: 0.06096 mm
- Liner Type: Film, Silicone-Coated
- Features: Low Transfer / Extractable
-
Description: 96# release liner, silicone coated on one side. Can be used for medical converting. Liner is polycoated for environmental stability.
- Thickness: 0.1778 mm
- Liner Type: Polycoated, Silicone-Coated
-
Supplier: Adhesive Applications
Description: coating, anodizing, wave soldering, and plating applications. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Good
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 0.9375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Description: 80# Kraft release liner, silicone coated on two sides with a targeted 2:1 differential.
- Thickness: 0.10668000000000001 mm
- Liner Type: Differentially Coated, Paper / Kraft Paper, Silicone-Coated
-
Supplier: Adhesive Applications
Description: PolySil™ S5835DL is a linered polyester film tape coated with a translucent white high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 0.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Adhesive Applications
Description: PolySil™ S5837DL is a linered polyester film tape coated with a translucent white high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 0.125 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Adhesive Applications
Description: PolySil™ S5835GDL is a linered polyester film tape coated with a green high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide secure
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 0.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Description: 12 pt Brown Kraft release liner silicone coated on both sides, with a 3:1 release differential. Polycoated for environmental stability.
- Thickness: 0.2921 mm
- Liner Type: Differentially Coated, Paper / Kraft Paper, Silicone-Coated
-
Supplier: Custom Fabricating & Supplies
Description: PTFE provides quick-release surface. Silicone adhesive has good chemical resistance, removes cleanly, and is perfect for extreme temperatures. The tape is non-toxic, odorless, tasteless for use in food processing, packaging, and handling. These properties make this tape superb for
- Width: 0.5 to 3 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: Our Premium PTFE tapes on a liner are impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. Silicone adhesive has good chemical resistance, removes
- Width: 0.5 to 6 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: Plating Clear release liner for use in plotters and vinyl cutting machines Custom sizes available for same day shipment Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Clear release liner Roll Length - 72 yards Specifications
- Width: 2 to 36 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Backing: PET / Polyester
-
Description: Polyken 784 SINGLE-COATED SPLICING TAPE Silicone splicing tape on pol1ter backing with release liner. 0n-adhesive side of pol1ter is treated to accept anchorage of silicone coatings used in processing. Applications Silicone-coated materials. Paper
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 204.44444444444443 C
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: 784 is a 3mil, silicone splicing tape on polyester backing with release liner, primarily used for splicing silicone coated materials.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Lanmar, Inc.
Description: Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500°F) or Acrylic adhesive (to 350°F). These tapes are also offered with release liner or without liner (self-wound).
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 260 C
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: A 4.5 mil dark blue kraft paper backing coated with blue, repulpable adhesive on an easy release silicone liner.
- Thickness: 0.0045 inches
- Materials of Construction: Paper
- Features: Specialty / Other
-
Supplier: tesa tape, inc.
Description: 7475 and 7476 are especially designed for the characterisation of silicone coated liners. A typical test method represents FINAT 10 and FINAT 11.For a comprehensive characterisation of release properties it is recommended to use both tapes. 7475 featur
- Adhesive: Acrylic, Rubber, Silicone
- Backing: Plastic / Polymer
-
Description: construction. Multipurpose use for general mounting and holding. Features & Benefits Double sided cloth tape with release liner. High grade silicone coated polyethylene release liner facilitates easy unwind. Extremely aggressive adhesive. Designed for
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Double-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: IB1122-60 consists of a .5mil PET carrier coated on both sides with 2.0 mils of rubber pressure sensitive adhesive. The adhesive is protected by a two-side silicone coated 60# white super-calendared Kraft liner, available with either medium-easy release (ER) or
- Thickness: 0.0029 inches
- Peel Strength / Adhesion: 7.375 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: Double Coated Cloth Tape, CDNT C365 Carpet Tape CDNT 365 Double Coated Cloth Tape. Multi-Purpose. Also known as carpet tape. Has a release liner. High-grade silicone coated polyethylene release liner facilitates an easy unwind. It has an
- Width: 2 inches
- Carrier / Backing: Cloth - Woven Fabric
- Type: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old P.46 is a 23 micron polyester film coated on one side with high quality silicone adhesive system and protected by clear polyester liner. Designed for splicing of siliconized papers and films, foil, LSE materials, etc. Release coating on the back side of the tape to
- Thickness: 0.002362204724409449 inches
- Temperature Resistance: -70 C
- Backing: PET / Polyester
- Adhesive: Silicone
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR® CS106-2 Silver S is a silver coloured PTFE-coated fabric with a high performance, silicone pressure-sensitive adhesive on one side. The product has a yellow corrugated liner to protect the adhesive surface and to ease identification and use Applications: PVCu welding
- Thickness: 0.005708661417322835 inches
- Temperature Resistance: -73 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: DeWAL
Description: DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION INFORMATION These tapes are used in masking metal parts during
- Width: 0.25 to 17 inches
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: 154.44444444444443 C
-
Description: overlaminate, where solvent and chemical exposure is likely. 0ncontaminating in nuclear and other sensitive enviroments. Features & Benefits ---Excellent moisture barrier. Will 0t crack or craze at low temperatures.---Chemical resistant. High adhesion and cohesion.---Easy release
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 3.1875 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
Find Suppliers by Category Top
Featured Products Top
-
TPX® Film Opulent™ is a high performance heat resistant release film used for a wide range of applications including flex circuits. Opulent™ Release film's unique combination of properties and characteristics delivers high temperature performance, mechanical strength, and (read more)
Browse Release Liners Datasheets for Mitsui Chemicals America, Inc. -
. This includes conveyor belts of drying machines, equipment covers, gaskets, lining and liners in equipment and welding curtains. Aluminum Industry Due to the high resistance properties of fiberglass, ARMATEX® silicone-coated fabrics and ropes are frequently utilized in (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Can Coated Fabrics Prevent Thermal Runaway in EVs? Electric vehicles (EVs) rely on high-performance lithium-ion batteries to deliver the power, range, and efficiency (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
liner, 4970 is also known as tesa goldline tape. 4965 is an 8mil, double coated adhesive tape consisting of a transparent polyester film with a red polypropylene release liner. The adhesive system is especially resistant to plasticisers and offers a secure bond even at elevated temperatures (read more)
Browse Datasheets for Budnick Converting, Inc. -
aeronautic design. Key Materials Silicone Coated Fabrics Silicone coated fabrics are highly valued in aerospace due to their robust properties: Temperature Resistance: These (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
polyurethane (PU) are used in many different applications, but silicone-coated textiles have grown substantially in popularity over the years. Silicone coated fabric is used in a range of industries including aerospace, aluminum, automotive, oil and gas, and even food industry applications. The composition of (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
. Electronic Device Repair Die Cuts Case Study Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic Liner | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber & More (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
fabric’s key features are that it has low heat and smoke release and is used as a barrier to smoke and fire. ARMATEX® NF 14 CARGO TEX was designed for aircraft flexible cargo liners and smoke curtains (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting. Applications Aerospace, avionics and military electronics Hybrid and electric vehicles Electronic systems for energy applications (read more)
Browse Datasheets for Polyonics -
and smoke release and is used as a barrier to smoke and fire. ARMATEX® NWF CargoTex ARMATEX® NF 14 CARGO TEX was designed for aircraft flexible cargo liners and smoke (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Development of Recycling Compatible Pressure-Sensitive Adhesives and Coatings
Adhesive films of 1 mil (25.4 μm) thicknesses were generated by coating latex onto 60 lb. (60 lbs. of mass per 3000 ft2 or 97.7 g/m2 ) silicone coated release liner using a wire wound rod and drying it in an …
-
Pressure Sensitive Adhesives
The adhesive is protected with a silicone coated release liner .
-
Development of Screenable Pressure Sensitive Adhesives
To make the 2-layer cross-linked film a 2 mil PSA/Epoxy Resin coated silicone release liner and a 0.2 mil Anquamine coated silicone release liner are pressed against opposite sides of the frame and laminated at 90 psi.
-
Sell Re-sealable Bag Sealing Tape, Self-adhesive tape
Silicone coated release liner : PE film (Polyethylene film .
-
http://pages.nxtbook.com/nxtbooks/sampe/journal_20110506/offline/sampe_journal_20110506.pdf
Wausau Paper offers a wide variety of silicone coated release liner solutions; including our proprietary hybrid liner which offers excellent lay-flat and dimensional stability.
-
Structure–property relationships in acrylate/epoxy interpenetrating polymer networks: Effects of the reaction sequence and composition
Between the plate and the mold, a foam spacer and a silicone release coated liner was added.
-
Polyester Film
The laminate has a scratch-resistant coating on one side and an adhesive on the other side; a silicone - coating release liner (another PET film) covers the adhesive before installation.
-
Specialty Films
The laminate has a scratch-resistant coating on one side and an adhesive on the other side; a silicone - coating release liner (another PET film) covers the adhesive before installation.
-
Industrial Waste Reduction Program annual report, FY 1993
Currently, solvents are used in manufacturing its silicone - coating release liners .
-
Fabrication and statistical optimization of a polysaccharide-based sublingual film of buprenorphine hydrochloride for breakthrough pain management: in vitro an...
A silicone - coated release liner , i.e., Scotchpak 1022, was procured from 3M, USA.
Indicates content that may require registration and/or purchase.