-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1200 is our premium grade, non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. It also excels in applications requiring superior thermal resistance where space is limited. Features/Advantages • Made from premium grade, non-respirable, electrical
- Overall Thickness: 0.015 to 0.125 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 73 to 441 gsm
- Use Temperature: 1,200 F
-
Description: Liner Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications Electrodes Medical Device Assembly Medical Device Mounting Medical-0n Woven Fabric Patient Monitoring Wound Care
- Peel Strength / Adhesion: 8.125 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Felt / Non-woven, PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1902 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. Glass fibers are engineered to have a black appearance to blend in with dark background applications while still providing superior thermal resistance in a limited space.
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 393 to 786 gsm
- Use Temperature: 1,200 F
-
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1900 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. It also excels in applications requiring superior thermal resistance where space is limited. Features/Advantages: Made from non-respirable, electrical grade glass fibers. Withstand
- Overall Thickness: 0.03 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 137 to 760 gsm
- Use Temperature: 1,200 F
-
Supplier: Manufacturers Supplies Co.
Description: The IMESA model 591/592 range of electronic automatic programmable guillotine cutting systems are commonly used for transversally cutting materials in both sheet and roll form including coated rubbers & resonated-fabrics, gum rubber, foam & laminated foams, non-asbestos materials, PTFE,
-
Supplier: Argent International, Inc.
Description: pressure sensitive adhesive, transfer tape, single-coated tape, double-coated tape, removable / repositionable adhesives, release liners, paper, film, fabrics, non-woven, copper foil, aluminum foil, open cell foam, closed cell foam, urethane foams, Bisco silicone foam, plastics &
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, PVC, Plastics, Rubber
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: ASTM International
Description: organic or silicone binders. For added physical strength these materials are often reinforced with a woven or nonwoven fabric or a dielectric film. 1.3 These test methods apply to thermally conductive sheet material ranging from about 0.02 to 6-mm thickness. 1.4 The values
-
Supplier: ASTM International
Description: organic or silicone binders. For added physical strength these materials are often reinforced with a woven or nonwoven fabric or a dielectric film. 1.3 These test methods apply to thermally conductive sheet material ranging from about 0.02 to 6-mm thickness. 1.4 This standard
Find Suppliers by Category Top
Featured Products Top
-
explore the strengths and limitations of each type to help readers identify the most suitable option for their specific needs. Silicone-Based Coatings Silicone-based coatings are often used on nonwoven fabrics. These coatings have low surface energy, which prevents fluids like (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
custom shapes and sizes that can be provided in both sheet and rolls forms. Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
. Electronic Device Repair Die Cuts Case Study Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic Liner | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber & More (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc.
More Information Top
-
Silicone Surface Science
1983) The role of silicones in nonwoven fabric applications.
-
Vaulters Kompendium dermatology
selbsthaftender film dressing for cicatricial treatment Eig: ▂ combination of nonwoven fabric and polyurethane, coating with silicone ▂ wasserdampfdurchlässig,wasserabweisend Ind: .
-
Book reviews
… mat), for impregnation and consolidation, facings Solvents and thinners in all current qualities Acrylic artists' colours, primers, modeling pastes, gouache colours Material for restoration: lining fabrics (flax, cotton, wovon glass fibre), non woven gossamer, bonded polyamide fabric , silicone paper, poly- ester films …
-
The potential long-term effects of gamma irradiation on paper
… mat), for impregnation and consolidation, facings Solvents and thinners in all current qualities Acrylic artists' colours, primers, modeling pastes, gouache colours Material for restoration: lining fabrics (flax, cotton, wovon glass fibre), non woven gossamer, bonded polyamide fabric , silicone paper, poly- ester films …
-
The trace analysis of microorganisms in real samples by combination of a filtration microcartridge and capillary isoelectric focusing
A sterile fiberglass filter made of nontreated glass wool (Sigma-Aldrich) or hydrophilized polypropylene nonwo- ven fabric (PEGAS Nonwovens) was inserted into the silicone tube (3-mm outer diameter and 1-mm inner diameter; Agilent Technologies); see Fig. 1b.
-
A polylactic acid non-woven nerve conduit for facial nerve regeneration in rats.
A nerve conduit made of either PLA non - woven fabric (mean fibre diameter 460 nm), or silicone tube filled with type I collagen gel, or an autologous nerve, was implanted into the nerve defect, and their nerve regenerative abilities were evaluated 13 …
-
Vacuum-assisted closure with Safetac technology for mediastinitis in patients with a ventricular assist device
Mepilex Border is composed of an adhesive surface developed by the patented Safetac technology in which a polyurethane film is coated with the soft- silicone adhesive, layers consisting of polyure- thane foam, nonwoven fabric and a water-bearing for- mation, and …
-
Destructive Adsorption for Enhanced Chemical Protection
Whereas scientists have incorporated TiO2 into non - woven polyester filtra- tion fabrics and as a component in a silicone finish on cotton woven fabrics to aid in degradation of volatile organic compounds (VOC), this metal oxide acts as a photocatalyst requiring UV …
-
Silicones
Silicone fluids are used as needle-punching lubricants for nonwoven fabrics .
-
Grainger.com
6 In., Grade Extra Coarse, Abrasive Type Non - Woven , Abrasive Material Silicone Carbide, Backing Material Open Mesh Fabric , Mounting Hole Size 1/4 In., Series Clean and Strip, Color Black, Max.
Indicates content that may require registration and/or purchase.