Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mid-Mountain Materials, Inc.
Description: ARMATEX® Silicone Coated Rope Seals are excellent for use in applications that require a dense product with that does not easily compress. The silicone coating adds extra protection for use in extreme environments.
- Gasket Type: Custom Gasket, Gasket Strip, Trim Seal
- Material: Silicone Rubber
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX® High Performance Textiles have a continuous operating temperature from 400°F •
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tadpole Gasket, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: Ellsworth Adhesives
Description: DYMAX Ultra Light-Weld GA-201 Gasketing Resin is a UV/Visibile light-curable, tack-free, moisture and chemical-resistant FIP/CIP gasket for sealing heat sensitive substrates such as plastic, glass, and metal enclosures. This product is used as an alternative to tapes, PSA die-cut
- Viscosity: 55,000 cP
- Tensile Strength (Break): 135 psi
- Elongation: 330 %
- Substrate Compatibility: Metal, Plastic
-
-
Supplier: Ellsworth Adhesives
Description: DYMAX Ultra Light-Weld GA-201 Gasketing Resin is a UV/Visibile light-curable, tack-free, moisture and chemical-resistant FIP/CIP gasket for sealing heat sensitive substrates such as plastic, glass, and metal enclosures. This product is used as an alternative to tapes, PSA die-cut
- Viscosity: 55,000 cP
- Tensile Strength (Break): 135 psi
- Elongation: 165 %
- Substrate Compatibility: Metal, Plastic
-
Supplier: TE Connectivity
Description: Body Features Cap Material : Metal Sealing Cap Material : Aluminum Sealing Cap Plating Material : Black Zinc-Nickel Alloy Sealing Gasket Material : Silicone Dimensions Length : 127 MM [5 INCH ] Mechanical Attachment Cap to Flange Attachment : Wire Rope with PTFE Coating
- Connector Type: Circular / Cylindrical Connector
-
Supplier: RS Components, Ltd.
Description: O-Ring SNA 38999 Shell 9 & 10 10pk
- Thickness: 0.07086618 inch
- Operating Temperature: -58 to 320 F
- Features: Other
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 3"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Features: Color Options
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Features: Color Options
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: RS Components, Ltd.
Description: sealing plug size 12/16
- Material: Copper, Silicone Rubber
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 4"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: RS Components, Ltd.
Description: Saint-Gobain Industrial & Consumer
- Operating Temperature: 572 F
- Features: Other
- Material: Silicone Rubber
-
Supplier: Pexco
Description: Custom Extruded Elastomers for Tailored Performance Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Neoprene, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Silicone Rubber
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility.
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient
- Operating Temperature: -60 to 300 F
- Gasket Type: Formed-in-Place (FIP)
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 1 - 1/2"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NorSeal® r10480M silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression set
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Tape
-
Supplier: Pexco
Description: High-performance silicone seals designed to block moisture and dust, protecting lighting assemblies from harsh environment while preserving optical clarity and system integrity.
- Gasket Type: Custom Gasket
- Material: Silicone Rubber
-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NORSEAL® R10470 silicone sponge rubber is a specification grade closed-cell silicone sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability,
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Tape
-
Supplier: Southco
Description: The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security
- Features: Color Options
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Precision Polymer Engineering Ltd.
Description: conformity on request. HyClamp™ elastomer gaskets: Available in EPDM, Silicone (VMQ), FKM, FFKM and metal detectable elastomer materials Compliant with FDA, USP Class VI, 3A 18-03 Sanitary Standards and EC1935/EC2023 Free from animal-derived ingredients (ADI-free) Optimal chemical and
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Silicone Rubber
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Fujipoly® America Corp.
Description: Applications: Enclosure seals O-rings, bonded O-rings Tubing Complex shapes used in: - automotive - architectural - electrical - aerospace - marine - hydraulics - appliances - medical - manufacturing High performance, high quality silicone rubber. Available in standard and custom material
- Gasket Type: Custom Gasket, Gasket Strip, Trim Seal
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 1"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: RS Components, Ltd.
Description: PROFILE VERSILIC MODELE GC16 C=25 m
- Features: Other
- Material: Silicone Rubber
- Gasket Type: Weatherstripping
-
Supplier: National Guard Products
Description: NGP Catalog Number: 700ES Description: Perimeter Seal - Silicone - Mill Alum Width: 1 13/16 Height: 1/4 Weight: List Price: $6.9 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B
- Width: 1.8125 inch
- Material: Silicone Rubber
-
Supplier: Qosina Corp.
Description: Gasket - 51706
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.1875 inch
- Operating Temperature: -65 to 400 F
- Features: Color Options
-
Supplier: Phelps Industrial Products
Description: This material is an open cell soft density rubber sponge that provides an excellent general purpose cushioning material. This material compresses within itself and has excellent recovery; therefore it makes an excellent die-ejection material. Full rolls, part rolls and sheets are available with the
- Thickness: 0.125 to 1 inch
- Operating Temperature: -40 to 160 F
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Seal Science, Inc.
Description: SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with alloys
- Width: 0.031 to 1.438 inch
- Thickness: 0.031 to 0.625 inch
- Operating Temperature: -55 to 160 F
- Features: EMI / RFI Shielding, Other
-
Gaskets and Gasketing - Gasketing Foams, Silicone, Thermally Conductive Silicone -- ThermaCool TC100Supplier: Saint-Gobain Tape Solutions
Description: ThermaCool TC100 is an unsupported thermally conductive solid silicone rubber. This material offers thermal conductivity along with electrical isolation for heat transfer applications. Applications: Telecommunication Computers CD-ROM cooling Automotive electronics Electrical insulation
- Thickness: 0.0250000135 to 0.0620079075 inch
- Operating Temperature: -112 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Dana Holding Corporation
Description: are available in an array of shapes to specifically cater to the application. MatriCS Plus gaskets feature the same long-term durability as MatriCS gaskets, but with a stainless steel core to further resist corrosion and wear. Thickness ranges from .45 to .50 mm (0.018 to 0.020
- Thickness: 0.018 to 0.02 inch
- Features: Other
- Material: Silicone Rubber, Steel
-
Supplier: Trelleborg Sealing Solutions Americas
Description: 60 Durometer Fluorosilicone Supplied in 12LF Lengths Call for Prices (Special Setups May Apply)
- Width: 1.125 inch
- Gasket Type: Gasket Strip
- Material: Silicone Rubber
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
-
Supplier: ROW, Incorporated
Description: with elastomeric gaskets. White Gaskets - Introducing our latest line of TFE-O-SIL silicone core gaskets encapsulated with FEP. With their clean, sanitary appearance, our white gaskets are ideal for pharmaceutical applications. They are available in coupling sizes
- Thickness: 0.25 inch
- Operating Temperature: -75 to 400 F
- Features: Other
- Gasket Type: Sanitary Gasket
Find Suppliers by Category Top
Featured Products Top
-
. Mid-Mountain’s high heat ropes are manufactured with aramid, carbon, ceramic, or fiberglass fibers. Possible configurations include braided or knitted rope, matrix-braided rope, over-braided rope, or silicone-coated rope, depending on their needed applications. To briefly explain the differences between the (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
High-Temperature Seals: Silicone Coated Rope Vs Gaskets
Mid-Mountain Materials, Inc. compares the performance of silicone coated rope and die-cut gaskets in more detail.
More Information Top
-
Rubber All to know on Caoutchouc | Techniques of the Ingénieur
the silicone is used 15 in the manufacture or maintenance: vulcanizable rubbers at cold: cast seal at the rubber, assigned voltage at most equal at 450/750 V-part: multiconductive cables at insulator...
-
Power Transmissions
The preparation for repair-welding included the following: disassembling of the gaskets , lifting of the shafts with repair hydraulic crane, removal of … … radial bearing R3, complete sealing of the oil bath with silicone putty, assembling of the rope for rotation of the …
-
Frick / Knöll building construction lesson 2
… 275-built 275, 610 floating pins 37 swell, 532, Self Supporting to 536, 779, 780, 394 threshold-/ stop sealings 654 pivoting throat 125 … … cracks 693 s_d 717 cable elevator 348 self-cleaning … … 82 silane impregnations 752 silicone resin color 708, 752 …
-
Federal Register > Tuesday, October 14, 2008 > [73 FR 60677] Foreign-Trade Zone 20-Suffolk, VA; Application for Subzone Status; STIHL Incorporated (Outdoor Pow...
… organic solvents and thinners (3814.00); polyethylene (3901.20); propylene copolymers (3902.30); polyamides (3908.10); polyurethanes (3909.50); silicones (3910.00); petroleum resins … … 4016.92); vulcanized rubber gaskets , washers, seals and other … … 29); synthetic twine, cordage, ropes and cables (5607.50 …
Indicates content that may require registration and/or purchase.