-
Supplier: Cole-Parmer
Description: • Chemically resistant with exceptionally high flow rates • Ultrathin membranes measure only 50
m (0.002â€) in thickness • Excellent chemical and thermal properties • Intrinsically bacteriostatic due to the nature of silver Silver metal membranes have the chemical - Filter Type: Filter Paper
- Housing Material: Other
-
Supplier: Cole-Parmer
Description: • Chemically resistant with exceptionally high flow rates • Ultrathin membranes measure only 50
m (0.002â€) in thickness • Excellent chemical and thermal properties • Intrinsically bacteriostatic due to the nature of silver Silver metal membranes have the chemical - Filter Type: Filter Paper
- Housing Material: Other
-
Supplier: Cole-Parmer
Description: • Chemically resistant with exceptionally high flow rates • Ultrathin membranes measure only 50
m (0.002â€) in thickness • Excellent chemical and thermal properties • Intrinsically bacteriostatic due to the nature of silver Silver metal membranes have the chemical - Filter Type: Filter Paper
- Housing Material: Other
-
-
Laboratory Filters - 45347 - Silver Membrane Filters, 0.45<mu>m, 47mm diameter, 25/pk -- GO-06741-20Supplier: Cole-Parmer
Description: • Chemically resistant with exceptionally high flow rates • Ultrathin membranes measure only 50
m (0.002â€) in thickness • Excellent chemical and thermal properties • Intrinsically bacteriostatic due to the nature of silver Silver metal membranes have the chemical - Filter Type: Filter Paper
- Housing Material: Other
-
Supplier: Dontech Incorporated
Description: Dontech antimicrobial coatings are designed for touch screens, membrane switches, and optical overlays used in electronic display applications. To minimize microbial growth, Dontech’s AMF Series films contain slow release silver ions that inhibit the growth of many common bacteria,
-
Supplier: FX PCB Co., Ltd.
Description: Membrane The aluminum base membrane aids in preventing agent etching and scraping of the metal surface. Membranes can be divided into two categories: ordinary (less than 120°C) and anti-high temperature (more than 250°C). The latter type satisfies the HASL (hot air solder
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Find Suppliers by Category Top
More Information Top
-
Elemental carbon, organic carbon, and dust concentrations in snow measured with thermal optical and gravimetric methods: Variations during the 2007–2013 winter...
Nuclepore filters (TMTP02500 and GTTP02500; Millipore Corp., MA, USA), a quartz fiber filter (2500QAT-UP; Pall Corp., MI, USA), and a silver membrane filter (SC45335; Sterlitech Corp., WA, USA) were used for filtration of the melted snow samples.
-
Aerosol collection and analysis using diffuse reflectance infrared spectroscopy
Pure silver membrane filters are employed to demonstrate the utility of the DR technique for aerosol analysis.
-
Preparation of substrates for surface‐enhanced Raman microprobe spectroscopy
Results obtained using a solid silver membrane filter are also presented.
-
Distribution of radionuclides in the Peach Bottom HTGR primary circuit during Core 2 operation
Additionally, a sintered silver membrane filter , manufactured by Selas Flotronics with an average pore size of 0.2 urn, was situated directly upstream from the absolute filter.
-
Bookshelf and Unified Agenda > Department of Health & Human Services > National Institute for Occupational Safety and Health > NIOSH Manual of Analytical Metho...
Sampler: Silver membrane filter ,* 25-mm, 0.45-µm, (Costar/Nuclepore, Poretics, or equivalent) with porous plastic support pad (Costar/Nuclepore); prefilter, PTFE with PTFE support, 0.5-µm (Gelman Zefluor, SKC, or equivalent), .
-
Gas-cooled reactor programs annual progress report for period ending December 31, 1972
The samplers are: (1) an electrostatic sampler (Thermosystems model 3100); (2) a thermal sampler (Aminco model 5-3900); (3) silver membrane filters (Selas Corp.); and (4) two multistage impactors (Enviro-Chem. Div. of Monsanto).
-
Bookshelf and Unified Agenda > Department of Health & Human Services > National Institute for Occupational Safety and Health > NIOSH Manual of Analytical Metho...
Select six silver membrane filters to be analyzed as media blanks. make the selection randomly from the same box of filters used for depositing samples.
-
Evaluation of Employee Exposure to Trinitrofluorenone from Electrophotographic Printers and Copiers in a User Environment
Air particulate samples are collected on 0.8-/tm silver mem- brane filters .
-
Code of Federal Regulations > Title 40 - Protection of Environment > Toxic Substances Control Act (TSCA) > [40 CFR Part 763] Asbestos
A “thin-layer” method of analysis 5,6 is recommended in which, subsequent to comminution of the bulk material to ∼10 µm by suitable cryogenic milling techniques, an accurately known amount of the sample is deposited on a silver membrane filter .
-
X-Ray Absorption Effect in Aerosol Samples Collected on Filter Media
Altree-Williams [2] derived a relationship relating the weight of a mineral to a corrected X-ray dif- fraction intensity when a silver membrane filter is used.
Indicates content that may require registration and/or purchase.