-
Supplier: Environment One Corporation
Description: The E/One model DH071 simplex grinder pump station is an ideal choice for single-family homes. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder
- Maximum Discharge Flow: 0.48611111111111166 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: The E/One model DH151 simplex grinder pump station is an ideal choice for single-family homes. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder
- Maximum Discharge Flow: 1.0416666666666683 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: one grinder pump (simplex) and up to four pumps (quadplex). E/One's grinder pump station consists of a pump inside an open wetwell tank. Stations can be configured with one, two, three, or four grinder pumps. Several tank sizes are
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
-
Supplier: Liberty Pumps
Description: job site. Features Factory assembled simplex grinder package with 24" X 60" fiberglass basin and Omnivore® Grinder Pump. Pump features 2 hp heavy-duty oil filled and thermally protected motor, 208-230 Volt, 1 Phase. 1-1/4" discharge. GR20 Guide Rail Assembly.
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps, Stainless Steel
-
Supplier: Liberty Pumps
Description: job site. Features Factory assembled simplex grinder package with 24" X 72" fiberglass basin and Omnivore® Grinder Pump. Pump features 2 hp heavy-duty oil filled and thermally protected motor, 208-230 Volt, 1 Phase. 1-1/4" discharge. GR20 Guide Rail Assembly.
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps, Stainless Steel
-
Supplier: Liberty Pumps
Description: job site. Features Factory assembled simplex grinder package with 24" X 84" fiberglass basin and Omnivore® Grinder Pump. Pump features 2 hp heavy-duty oil filled and thermally protected motor, 208-230 Volt, 1 Phase. 1-1/4" discharge. GR20 Guide Rail Assembly.
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps, Stainless Steel
-
Supplier: Liberty Pumps
Description: job site. Features Factory assembled simplex grinder package with 24" X 48" fiberglass basin and Omnivore® Grinder Pump. Pump features 2 hp heavy-duty oil filled and thermally protected motor, 208-230 Volt, 1 Phase. 1-1/4" discharge. GR20 Guide Rail Assembly.
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps, Stainless Steel
Find Suppliers by Category Top
More Information Top
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - General > [WI AC nr 110] 110 - Sewerage Systems
All simplex grinder pump lift stations shall be designed specifically for raw sewage use.
-
Alternative Sewer Systems FD-12, Second Edition > Pressure Sewer Systems
Typical simplex grinder - pump package using slide-away coupling and guide rails (courtesy of Pentair Water).
-
Grainger.com
• Grinder Pump System, Simplex , 2 HP, Switch Type Integral, Voltage 230, Amps 13.7, Height (In.) 60 In., Dia.
-
Grainger.com
• Grinder Pump System, Simplex , 2 HP, Switch Type Tether, Voltage 230, Amps 13.9, Height (In.) 48 In., Dia.
-
LITTLE GIANT products - Grainger Industrial Supply
• Grinder Pump System, Simplex , 2 HP, Switch Type Tether, Voltage 230, Amps 13.9, Height (In.) 48 In., Dia.
-
Shopping In Electrical - Big Bruin
Phoenix Technologies 2448LSG202 - LIBERTY 2448LSG202 Grinder Package, Simplex G2291615 Grinder Package, Simplex , Tank Capacity 94 G, Inlet 4 In, Discharge Port 1 1/4 In … … Dia 24 In, Rail Type Galvanized, NEMA Start Code G, Includes G3329593 Grinder Pump , Guide Rail System With …
-
Pump Control Panels - Grainger Industrial Supply
(F) 120, For Use With Panel Fits Grinder Pump 12T645 Simplex Control Panel, Phase 1, 240 Voltage, 23 to 32 Amps, Max. Temp.
-
States > South Carolina > State > Regulations > Chapter 61 - Department of Health and Environmental Control > 067 - Standards for Wastewater Facility Construct...
If pumps are utilized for an alternative sewer collection system (e.g., solids interceptor tanks and effluent pumps, grinder pumps ) then duplex pumps shall be provided if serving more than one (1) house. A simplex pump shall only be allowed if one (1) house is being served unless an operation …
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > LIQUID R...
They are available in simplex , duplex, triplex, and quadplex configurations. Plunger pumps have an output of 150 to 225 L/min (40 to 60 gpm) per plunger and … Chopper– grinder pump (courtesy of Vaughan Company, Inc.).
-
States > West Virginia > State > Regulations > Title 47 - Office of Water Resources > [47 WVCSR 31] 031 - State Water Pollution Control Revolving Fund Program ...
Simplex units shall serve no more than three (3) residences. Grinder pump pressure systems and septic tank effluent pumping pressure systems are approvable pressure collection systems.
Indicates content that may require registration and/or purchase.