-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 2579 Single Revolution Spring Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a plain drum, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore & mounts with a crosshole.
- Torque Rating: 4.16666666666667 Ft-lbs
- Bore Diameter: 0.375 inch
- Diameter: 0.26 inch
- Length: 1.32 inch
-
Supplier: Newark, An Avnet Company
Description: SINGLE REVOLUTION CLUTCH
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 1930 Indexing Spring Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 19 tooth, 25 pitch Sprocket, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces R.
- Torque Rating: 4.16666666666667 Ft-lbs
- Bore Diameter: 0.375 inch
- Diameter: 0.26 inch
- Length: 1.32 inch
-
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 1478 Indexing Sprocket Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 48 tooth, 25 pitch Sprocket, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces
- Torque Rating: 4.16666666666667 Ft-lbs
- Bore Diameter: 0.375 inch
- Diameter: 0.26 inch
- Length: 1.32 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: A-Series Tiny-Clutches are miniature roller and cam type single revolution clutches. They also function as a general purpose, rapid action clutch for selectively coupling a continuously rotating input and a driven shaft. The clutch features fast response, high torque
- Torque Rating: 6.66666666666667 Ft-lbs
- Rotational Speed: 2,500 rpm
- Bore Diameter: 0.5 inch
- Diameter: 1.63 inch
-
Supplier: Radwell International
Description: CLUTCH, SA500SHICW115AC.50B1STRH, WRAP SPRING, SA SERIES, WRAP SPRING CLUTCH, SA-500, SINGLE REVOLUTION, CW ROTATION, HUB INPUT, 0.5005 / 0.5015 IN BORE, 1 STOP, 115 VAC, 250 IN-LBS STATIC TORQUE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Autotrol Corporation
Description: gearmotor for timing and drive source applications. Speeds available down to 1 revolution per day. Motor head also available with round gearbox as Model 125. AC Gear Motor - Model 150 Features Gear housing available in die cast metal or molded plastic Output shaft may extend from front, rear,
- Continuous Current: 0.02 to 0.13 amps
- Continuous Torque: 7.8125 In-lbs
- Shaft Size: 0.1245 to 0.25 inch
- Diameter / Width: 1.938 inch
Find Suppliers by Category Top
More Information Top
-
Selecting and Applying Clutches and Brakes for Optimal Performance and Long Service Life
A single revolution clutch can be made by securing a second tang to the output hub.
-
Selecting a Wrap Spring Clutch/Brake for Optimal Performance and Long Service Life
The 2 tangs on the drive spring are called a “Model S” which is a single revolution clutch .
-
Handbook of Fractional-Horsepower Drives
Rotation angle dependent clutch; single revolution clutch with magnetic release as slide clutch with fence, 1 input, 2 output, 3 friction surface, 4 stopper, 5 stopper piece .
-
Wrap Spring Clutches: Basic Design
Start/Stop – Single Revolution Clutch .
-
Keynote Address Opto-Mechanical Instrument Design
A single revolution clutch has a similar construction but has in addition a ball retainer which can cam the balls out of the power transition position.
-
CR4 - Thread: Mechanical Clutch Design
Hi,I want to design a single revolution clutch for control of intermittent motion from a constantly rotating power source.
-
Getting Up to Speed With Wrap-Spring Clutch/Brakes
Single - revolution clutches use a two-tang spring to provide limited braking capacity.
-
Automatic machine for cutting and counting porcelain-earthenware articles
The starting mechanism 3 of the cutter consists of an open worm gear and two electromechanical, single - revolution clutches , periodically brought into operation with the aid of electromagnets, depending on the move- ment of tile body and the rotation of the disc…
-
Automatic setting of the flexible walls of a large wind tunnel
In the apparatus as developed, shown in outline in Fig. 5, an input shaft, con- tinuously rotated by a 4-pole 50c/s induction motor, is geared to two single - revolution clutches of the type employed in start-stop telegraph apparatus.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Guidance Documents > [FDBKF2010071312083448201 ] Safeguard...
Shears equipped with full- revolution clutches used in single -stroke operations must be equip- ped with an anti-repeat feature.
Indicates content that may require registration and/or purchase.