-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating sintered bronze impregnated with higher temperature lubricant with finely divided PTFE for reduced friction.
- Bore: 0.25 to 2.75 inch
- Outside Diameter: 0.4375 to 4 inch
- Thickness: 0.4375 to 4 inch
- Features: Thrust Washer
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating oil impregnated sintered bronze.
- Bore: 0.25 to 2.75 inch
- Outside Diameter: 0.4375 to 1 inch
- Overall Width: 0.03125 to 0.25 inch
- Thickness: 0.4375 to 1 inch
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating oil impregnated sintered bronze.
- Bore: 0.5 to 1 inch
- Outside Diameter: 1 to 2 inch
- Overall Width: 0.0625 to 0.1875 inch
- Thickness: 1 to 2 inch
-
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the
- Bore: 0.25 to 2.75 inch
- Outside Diameter: 0.4375 to 3.875 inch
- Overall Width: 0.0625 to 0.25 inch
- Thickness: 0.4375 to 3.875 inch
-
Supplier: Accuris
Description: BEARING, WASHER, THRUST, SINTERED BRONZE, OIL IMPREGNATED
-
Supplier: Bowman International Ltd.
Description: Self lubricated washers. Carbon steel shell with sintered bronze layer filled with PTFE. Available in metric and imperial sizes from stock. Also bronze shell versions can be supplied to order.
- Bore: 0.393701 to 2.4409462 inch
- Outside Diameter: 0.787402 to 3.543309 inch
- Thickness: 0.787402 to 3.543309 inch
- Features: Plastic, Thrust Washer
-
Supplier: Daemar Inc.
Description: Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
- Bore: 1.003 inch
- Outside Diameter: 1.504 inch
- Thickness: 1.504 inch
- Features: Thrust Washer
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating THRUST WASHERS – INCH • Carbon Steel Backing • Self-Lubricating Liner • Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain
- Bore: 0.5 inch
- Outside Diameter: 0.875 inch
- Thickness: 0.875 inch
- Design Units: Inch
-
Supplier: Accuris
Description: Aerospace series \x96 Bushes (plain and flanged), press-fit and thrust washers, oil-retaining sintered bronze \x96 Specification
-
Supplier: Radwell International
Description: THRUST WASHER, SINTERED BRONZE, OIL IMPREGNATED, 1 INCH OUTER DIAMETER, 5/8 INCH INNER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SAE 841 SINTERED BRONZE THRUST WASHER, OIL IMPREGNATED.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Inside Diameter: 0.126 to 8 inch
- Outside Diameter: 0.252 to 8 inch
- Length: 0.125 to 8 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Bunting Bearings, LLC
Description: Bunting “BU” Dry Lubricant Bearings Bunting’s “BU” product is a composite material, consisting of bonded layers of a steel backing and a porous bronze matrix, impregnated and overlaid with PTFE bearing material. The steel backing provides mechanical strength and the bronze inter-layer,
- Inside Diameter: 0.1181103 to 1.968505 inch
- Outside Diameter: 0.17716545 to 2.1653555 inch
- Operating Temperature: -328 to 536 F
- Bearing Surface: Bronze - Sintered
-
Supplier: Bunting Bearings, LLC
Description: Bunting “BU” Dry Lubricant Bearings Bunting’s “BU” product is a composite material, consisting of bonded layers of a steel backing and a porous bronze matrix, impregnated and overlaid with PTFE bearing material. The steel backing provides mechanical strength and the bronze inter-layer,
- Inside Diameter: 0.125 to 2 inch
- Outside Diameter: 0.1875 to 2.1875 inch
- Operating Temperature: -328 to 536 F
- Bearing Surface: Bronze - Sintered
-
Supplier: OILES America Corporation
Description: thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is
- Nominal Shaft / Bore Size: 0.787402 inch
- Base to Bore Center Distance: 0.7480319 inch
- Center to Center Mounting Hole Distance: 2.4803163 inch
- Shaft Securing Method: None
-
Supplier: OILES America Corporation
Description: thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is
- Shaft Size: 0.787402 inch
- Overall Height from Mounting Surface: 0.7086618 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is
- Inside Diameter: 0.553543606 to 0.555905812 inch
- Outside Diameter: 0.6322050658 to 0.6375200293 inch
- Length: 0.57086645 to 0.5905515 inch
- Operating Temperature: -40 to 176 F
-
Supplier: OILES America Corporation
Description: thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is
- Nominal Shaft / Bore Size: 0.3149608 inch
- Base to Bore Center Distance: 0.3543309 inch
- Center to Center Mounting Hole Distance: 1.181103 inch
- Shaft Securing Method: None
-
Supplier: Daemar Inc.
Description: TH Flanged Bearings Length = 0.25 to 2.00 in Shaft Diameter = 0.3731 to 1.7487 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based
- Inside Diameter: 0.875 inch
- Outside Diameter: 1 inch
- Length: 1.25 inch
- Operating Temperature: -319 to 536 F
Find Suppliers by Category Top
Featured Products Top
-
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
bronze stationary faces, neoprene packing rings, steel springs and washers, a steel spacer sleeve, and stainless steel impeller shims. These components are ultimately installed into a brass or stainless steel seal liner pressed into the pump's seal plate. Function The (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps
More Information Top
-
Set Screws Washers Cap Screws Dials Retaining Rings HandCranks Spring Reel Handles Wrenches
Sintered Bronze Thrust Washers .
-
Hardware - Retaining Rings Shoulder Screws Washers Handles Washers Pins and much more from SDP/SI
Sintered Bronze Thrust Washers .
-
Sliding Bearing & Self Lubricating Bearing from CLI Industrial Co.,Ltd., China
DU bush, DU strip, thrust washers , bronze wrapped bushes, bimetal bearings, sintered bronze bush, sintered iron bush...
-
ESDU 67033 A - General guide to the choice of thrust bearing type.
Oil impregnated porous metal bearings – in this case a porous metal thrust washer is impregnated with lubricant, thus giving a self-lubricating effect, e.g. sintered iron and sintered bronze bearings.
-
ESDU 67033 - GENERAL GUIDE TO THE CHOICE OF THRUST BEARING TYPE
Oil impregnated porous metal bearings – in this case a porous metal thrust washer is impregnated with lubricant, thus giving a self-lubricating effect, e.g. sintered iron and sintered bronze bearings.
Indicates content that may require registration and/or purchase.