-
Supplier: Schneeberger Inc.
Description: An unlimited displacement path through use of Type SKC recirculating unit in combination with SCHNEEBERGER Type R or RD linear guideways. The SKC recirculating unit for low and medium loads is installed in the same way as SCHNEEBERGER Type SK and SR roller units. The material
- Stroke or X-Axis Travel: 2.9527575 to 3.93701 inch
- Rated Speed: 78.740157480315 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: RS Components, Ltd.
Description: NTN 2311SKC3 Ball Bearing
- Bore Size: 2.1653555 inch
- Outside Diameter: 4.724412 inch
-
Supplier: Schneeberger Inc.
Description: SCHNEEBERGER recirculating units, it can be used to build guideways with any desired stroke. Sizes:1, 2, 3, 6, 9, 12 Special sizes 15 to 24 are produced on request. Lengths: 20 to 1500 mm Accessories: AC, AK, EE, AA-RF cages SR, SK, SKC, SKD recirculating units GA, GB, GC, GC-A end pieces GD
- Stroke or X-Axis Travel: 0.787402 to 59.05515 inch
- Rated Speed: 39.3700787401575 in/sec
- Device Type: Ball Slide, Crossed Roller Slide
- Bearing Type: Ball/Roller Bearing, Linear Guide Bearing
-
-
Supplier: Schneeberger Inc.
Description: suitable for many applications in the medium to high requirement range. In combination with SCHNEEBERGER recirculating units, it can be used to build guideways with any desired stroke. Sizes:1, 2, 3, 6, 9, 12 Lengths: 20 to 1500 mm Accessories: AC, AK, EE, AA-RF cages SR, SK, SKC, SKD
- Stroke or X-Axis Travel: 0.787402 to 59.05515 inch
- Rated Speed: 39.3700787401575 in/sec
- Bearing Type: Ball/Roller Bearing
- Device Type: Crossed Roller Slide
Find Suppliers by Category Top
More Information Top
-
Application of neural network and genetic algorithm based approaches to bioprocess
Plasmid bearing skc and ampicillin resistance genes have been introduced into E. coli in attempts to select over-producer clones.
-
Federal Register > Friday, July 10, 1998 > [63 FR 37334] Polyethylene Terephthalate Film, Sheet, and Strip From the Republic of Korea; Final Results of Antidum...
Anacomp's financial status and condition has no bearing on SKC 's imputed credit expenses computations because imputed credit expense reflects the opportunity cost experienced by the seller (See AIMCOR, at *7-8).
-
Activity assessment of microbial fibrinolytic enzymes
Plasmids bearing the skc and erythromycin resistance genes have been introduced into S. equisimilis H46A in attempts to select overproducer clones (Muller and Malke 1990).
-
Fibrinolytic Bacterial Enzymes with Thrombolytic Activity
Plasmids bearing the skc and erythromycin resistance genes have been intro- duced into S. equisimilis H46A in attempts to select overproducer clones (Muller and Malke 1990).
-
Incidence and Breed Predilection for Dystocia and Risk Factors for Cesarean Section in a Swedish Population of Insured Dogs
By combining information from the insurance data- base with SKC registrations of born litters, it can be es- timated that $ 5% of all whelpings generated an insurance claim for dystocia with Agria.
-
Cervical Cancer: Development of Targeted Therapies Beyond Molecular Pathogenesis
Fuji et al. also tested HPV18 E6 and E7- targeting siRNA in SKC -II tumor- bearing nude mice in combination with atelocollagen, which served as a carrier [119].
-
Federal Register > Friday, July 5, 1996 > [61 FR 35177] Polyethylene Terephthalate Film, Sheet, and Strip from the Republic of Korea; Final Results of Antidump...
Therefore, SKC argues that the finished film bears the cost of all raw materials consumed in the film production process, including the cost of raw materials that are later reclaimed to produce RCs.
-
Federal Register > Monday, June 6, 2005 > [70 FR 32868] Diesel Particulate Matter Exposure of Underground Metal and Nonmetal Miners
For reasons explained elsewhere in this preamble, an improvement was made in the SKC filter capsule, but this change has no bearing on the comparison of paired punches taken from within the area of deposit on the filter.
-
Tuberculosis prevention among foreign-born persons in Seattle--King County, Washington.
The purpose of this study was to evaluate the outcomes of classified immigrant and refugee (I&R) screening and of contact investigation (CI) of foreign- born TB cases in Seattle--King County ( SKC ), Washington.
-
Perception of breath components by the tropical bont tick, Amblyomma variegatum Fabricius (Ixodidae)
Commercially available charcoal air-sampling tubes (coconut-base 50/100 mg in a 6 mm OD • 70 mm long trap, SKC , USA) were also used to collect breath- borne volatiles.
Indicates content that may require registration and/or purchase.