Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alfa Laval Inc.
Description: of sludge and water from mineral oil.The separator is designed for oils with a maximum density of 920 kg/m3 at 15°C. The maximum separation temperature for gas oil and marine diesel oil is +40°C, and for lubricating oil +70°C, since this is the max. separation temperature for
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: intermittently, while at the same time separating two intermixed and mutually insoluble liquid phases of different densities. The centrifuges comes in a series of optimized executions that are suitable for a considerable number of duties, including separating fish press water, stick
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: engine equipment can be mission critical and downtime particularly costly. The FALCON separator units feature a compact, modular design centred around a disc stack centrifuge, one of Alfa Laval's main separator technologies. The basic equipment comprises the centrifuge module, an
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel, Waste / Sludge
-
-
Supplier: ISC Sales, Inc.
Description: The powerful technology of centrifugal force has been harnessed utilized in the field of solid-liquid separation for over a century. Designed to take full advantage of this technology, ISC Separators are a highly efficient solid-liquid separation tool. SC’s Centrifugal Separators have
- Features: All Centrifugal Separators, Other
- Application / Industry: Ore / Mineral, Waste / Sludge
-
Supplier: ISC Sales, Inc.
Description: The powerful technology of centrifugal force has been harnessed utilized in the field of solid-liquid separation for over a century. Designed to take full advantage of this technology, ISC Separators are a highly efficient solid-liquid separation tool. SC’s Centrifugal Separators have
- Features: All Centrifugal Separators, Other
- Application / Industry: Ore / Mineral, Waste / Sludge
-
Supplier: ISC Sales, Inc.
Description: The powerful technology of centrifugal force has been harnessed utilized in the field of solid-liquid separation for over a century. Designed to take full advantage of this technology, ISC Separators are a highly efficient solid-liquid separation tool. SC’s Centrifugal Separators have
- Features: All Centrifugal Separators, Other
- Application / Industry: Ore / Mineral, Waste / Sludge
-
Supplier: ISC Sales, Inc.
Description: The powerful technology of centrifugal force has been harnessed utilized in the field of solid-liquid separation for over a century. Designed to take full advantage of this technology, ISC Separators are a highly efficient solid-liquid separation tool. SC’s Centrifugal Separators have
- Features: All Centrifugal Separators, Other
- Application / Industry: Ore / Mineral, Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: MMB separation system comprises: An MMB separator Ancillary equipment consisting of connections and valve assembly Optional equipment Independent oil feed pump Oil heating system, steam or electric Water seal alarm MAWA-40 Features and benefits Compact, robust design Internal paring
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Sanborn Technologies
Description: Turbo T60 Automatic Centrifuge Maximum Sludge Volume Separator The Turbo T60 separator has a maximum solids capacity of over 2 gallons per cycle. The Turbo T60 has the largest sludge capacity in our automatic discharge design. The T60 includes proprietary nozzles that
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T40 Automatic Centrifuge High Sludge Volume Separator The Turbo T40 picks up where the T18 leaves off by doubling the solids capacity- to almost 2 gallons per cycle. The T40 includes proprietary nozzles that allow solids dewatering at high speeds. A geared scraper drive for
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T6 Separator The "Easy Clean" High Performance Centrifuge The Turbo T6 separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. Turbo T6 Separators are in service on a wide range of applications from classical
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: Sanborn Technologies
Description: Turbo T14 Separator The "Easy Clean" High Performance Centrifuge The Turbo T14 separator combines high speed performance with easy clean features like our quick opening cover, self-draining bowl and easy to change bowl liner. This high performance centrifuge is available with a
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: Jet Edge
Description: Abrasive Removal Systems are specifically designed to continuously remove spent garnet from the waterjet catch tank. Sweeper nozzles installed in the water jet catch tank push the suspended garnet toward pump suction. Garnet is removed by a centrifugal separator which is fed by a heavy
- Features: All Sedimentation Equipment, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Waste / Sludge
-
Supplier: Flottweg SE
Description: configuration comprises a stationary disc that is immersed in a liquid (e.g. degassed water) thus creating an exclusion from the surroundings. The Following Applies To Both Configurations (2 Phase Separator And 3 Phase Separator): Solids are emptied from a Flottweg
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Flottweg SE
Description: The Flottweg C7E Decanter: A Centrifuge for Wastewater and Sewage Sludge Worldwide, Flottweg C series decanters around the world process 25 million liters of sewage sludge per hour. That's just about the volume of 165,000 bathtubs - every hour! The dewatering and thickening of sewage
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Separ of the Americas, Inc.
Description: Description: 158 GPH fuel water separator. Usually ships within 1 business day. Click to download Literature Features Specifications Options Spare Parts Related Products Eliminates sludge and water build-up in the tank Backflush capability extends period of time between
-
Supplier: Smith & Loveless, Inc.
Description: Beyond this, the PISTA® 360™ with V-FORCE BAFFLE™ also permits design flexibility so that water elevations can be controlled. Water level control is important because it maintains the proper velocities approaching the grit chamber. Previously, the most common way to accomplish
- Features: All Centrifugal Separators, All Sedimentation Equipment
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
-
Supplier: CDE Global Ltd.
Description: The S:Max is a high efficiency portable wet screening unit designed to effectively remove oversize and screenings from imported material. Its primary application is as a sludge screen in the municipal waste water treatment sector although the S:Max can be applied to any process or
- Equipment Type: Screener - Rectangular Deck
-
Supplier: Camfil
Description: fibrous textile dust, sticky powders, greasy vapors, and carbon dust. Wet scrubber technologyParticles in the contaminated air stream come into contact with water so they bind together and gain weight and size. The centrifugal action of the wet scrubber separates these particle-laden
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Collector Type: Stationary
-
Supplier: ProVent LLC
Description: Standard Features 4-Vortex Efficiency 650-30,000 CFM Standard No Filters Required Efficiencies to 99% Constant Airflow ( no filters to plug) No Water or Sludge Clean Up or Disposal No Internal Surfaces in low-flow or static air flow condition which can accumulate hazardous dust 40%-60%
- Airflow: 650 to 30,000 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: Metalworking Chips / Fluids
-
Supplier: Hydro Quip, Incorporated
Description: (BAT) Best Available Technology to date for pretreatment of produced water and flowback water has been the use of a CPI (Corrugated Plate Interceptor). The CPI Separator can separate free oil 60 micron in size or greater and settleable solids. However, a significant amount of
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Nex Flow Air Products Corp.
Description: The 316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac is a maintenance free system to recover spilled liquids, coolant, sludge, tramp oil, waste water and other liquids using only compressed air. The compressed air system attaches easily to any closed head of
- Maximum Discharge Flow: 30 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Filtertech, Inc.
Description: accommodate all media sizes and can be readily adapted to the majority of existing or new filtration equipment. For sludges with reclamation value, the media rewinder can be equipped with a sludge separator which incorporates a doctor blade that removes the majority of the
-
Supplier: Industrial Magnetics, Inc.
Description: Magnetic coolant filters capture and remove ferrous metal chips and particles from water based coolants. Incorporate this magnetic filter in the coolant circulation system for continuous separation of metal contamination on processing machines such as; Precision grinding machines Honing
-
Supplier: Industrial Magnetics, Inc.
Description: Magnetic coolant filters capture and remove ferrous metal chips and particles from water based coolants. Incorporate this magnetic filter in the coolant circulation system for continuous separation of metal contamination on processing machines such as; Precision grinding machines Honing
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Introduction: The solid-liquid separator uses an inclined screen and gravity to separate solids from liquids, with secondary screw pressing for further dewatering. Ideal for wastewater with high solids content and large particle sizes. Can be used directly as a (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
Conduct Research Top
-
Comparing Oil/Water Separator Coalescers: The Multi-Pack TM Vs. The Rest of the Pack
, but the true test of efficiency is how long a coalescer can consistently perform without falling victim to the fouling issues that stem from the build up of sludge.
More Information Top
-
Waste Management in the Chemical and Petroleum Industries
Slurry type sludges, such as oil– water separator sludge and tank .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Superfund > Records of Decision > Maryland > [F...
Other materials Reportedly stored here included oil/ water separator sludge and paint Thinner.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Superfund > Records of Decision > New Jersey > ...
The resulting oil/ water separator sludge reportedly has been Disposed of onsite near the oily filter clay pile.
-
Effect of petrochemical sludge concentrations on changes in mutagenic activity during soil bioremediation process
The study was performed with an American Petroleum In- stitute (Washington, DC) oil– water separator sludge from pet- rochemical industry that showed direct and indirect mutagenic activity when analyzed with the Ames assay (TA98) [9].
-
Recent developments in control of air and water pollution in US, refineries
Examples of these solids are tank bottoms, oil- water separator sludge , spent clays, water softener sludges, biological waste treatment solids, spent catalysts, trash, and silt.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Compliance > Sector Notebooks > [FDBKF2003110613073047171] Profile of the Petroleum ...
These could include: API separator sludge (K051); slop oil emulsion solids (K049); other primary oil- water separator sludge , barscreen debris (F037); characteristic wastes containing chromium (D007) or lead (D008); dissolved air flotation floats (K048); and all other sludge, floats and used filter…
-
Constructing a Gate-to-gate Life Cycle Inventory (LCI) of End-of-Life Vehicle (ELV) Dismantling and Shredding Processes
…on type, quality and quantity, will be reused (e.g. antifreeze; gasoline; windshield washer fluid; refrigerant), recycled, directed for energy recovery (e.g. comfort heating via used oil-fired space heaters), or for disposal (e.g. contaminated fluids; oil/ water separator sludge ).
-
Handbook of Petroleum Processing
API separator sludge Water effluent treatment .
Indicates content that may require registration and/or purchase.