-
Supplier: Certex UK
Description: applications. The X-series covers a wide range of usable workload of up to 2.000 kg. The Tirak® L-models have an even more compact and lightweight design, meeting highest requirements on usable workload and space restrictions. Small and light, but still powerful, they can be used for
- Load Capacity: 661.5 to 4,409.24 lbs
- Line Type: Wire Rope / Cable
-
Supplier: Certex UK
Description: applications. The X-series covers a wide range of usable workload of up to 2.000 kg. The Tirak® L-models have an even more compact and lightweight design, meeting highest requirements on usable workload and space restrictions. Small and light, but still powerful, they can be used for
- Load Capacity: 661.5 to 4,409.24 lbs
- Line Type: Wire Rope / Cable
-
Supplier: Certex UK
Description: applications. The X-series covers a wide range of usable workload of up to 2.000 kg. The Tirak® L-models have an even more compact and lightweight design, meeting highest requirements on usable workload and space restrictions. Small and light, but still powerful, they can be used for
- Load Capacity: 661.5 to 4,409.24 lbs
- Line Type: Wire Rope / Cable
-
-
Supplier: Certex UK
Description: applications. The X-series covers a wide range of usable workload of up to 2.000 kg. The Tirak® L-models have an even more compact and lightweight design, meeting highest requirements on usable workload and space restrictions. Small and light, but still powerful, they can be used for
- Load Capacity: 661.5 to 4,409.24 lbs
- Line Type: Wire Rope / Cable
Find Suppliers by Category Top
Featured Products Top
-
Electric Vehicles For cutting edge technology, either for speed, for future transportation, or both, then you need to specify products that deliver quality performance now. Demand a lightweight and (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Its small footprint, high efficiency, and sleek design make this electric in-line actuator an ideal solution for minor lifting applications where installation space is limited. The light-weight easyE®-25 is perfectly suited for designs constrained by size or (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
advantages of sheet metal parts in new energy charging piles are mainly reflected in the following aspects: Lower cost: Compared with other materials, sheet metal materials and processing costs are lower. Can adapt to small batch orders. Lightweight: The metal sheet is lightweight, which is (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Highly efficient motors with no iron loss reduce current consumption and extend battery life. Small The small size and light weight make it suitable as a motor mounted in a portable size. Examples for use: High-pressure nailing machine Surveying equipment Electric drill (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
relays, solenoids, and contactors. Although all these components are used for switching, contactors are especially designed for situations where heavier electrical current is in use. Traditional applications include control of electric motors that drive (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
installation efficiency are critical. Wave springs provide an efficient alternative by delivering equivalent spring force within a significantly smaller axial space. Their compact profile helps engineers reduce assembly size, simplify mechanical designs, minimize (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Ideal for use in electric vehicles, hybrid or pure EV heavy equipment, as well as fuel cell electrical vehicles, these compact, light-weight plastic shell connectors have a small footprint and provide both weight and space savings in vehicles. Amphenol’s ePower-Lite 5.7 mm (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
Always one step ahead, and able to meet modern technology’s ever-increasing demands for smaller weights and sizes, LEMO’s Demanding Environment connector series features an innovative ultra-compact and lightweight format that is both easy to use and ergonomic. Available (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for LEMO USA, Inc. -
Drone and unmanned vehicle systems require lightweight, durable, repeatable plastic parts that perform in real operating conditions. APSX’s small-footprint injection molding machines help UAV and UMV developers move from concept to functional thermoplastic parts quickly and (read more)
Browse Molding Machines Datasheets for APSX, LLC -
integrates optical and electrical transmission functions, providing a reliable solution for continuous rotational connection scenarios. With a compact 58mm outer diameter and all-aluminum alloy structure, it combines lightweight design with high precision, effectively solving the pain points of unstable (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Explanations to Henrici's comments over some meteorological objects
Of Shnlichen Gdn-den dafs is seen easily the quickly fliefsende stidliche current , that in its Constanz SW. is … W. becomes dafs therefore the Anznhl of this winch sebr grots seyn ivird … to be always become little all this Schwanktqeu mitzahlt…
-
The forest wind
…is the after sunset yon mountains the HSngen and TSlern along abfliel3ende that can be perceived the not groove in the Hochgebirge, but also in middle rocks and small FlugtSlern and GrSben on … the Hangauf- or valley winches however mostly developed st .... Special Verwicldungen arise through GelSndeunebenheiten StrSmungsdiisen Wiillen, canyons, gngpSsse, Wald6ffungen etc. in shape yon current dart, cold air storage on WaldrSndern, in troughs before settlements, that … themselves as StSrungen in the Thermogramm and are to ' observe easily in every uneven GelSnde.
-
DSEI 2013: L-3 launches midget-sub hunting sonar, track, and trail package
The difficulty of detecting and tracking quiet diesel electric submarines in the littoral is well documented, but .... The lightweight VDS, known as Orion, has a small footprint and was developed for deployment from small vessels, typically displacing less than 300 tons but actually down to rigid hull inflatable boat (RIB) platforms of opportunity. .... 227 kg), power amplifier (<113 kg), data processing station (<22 kg), and a winch -handling package (952…
-
Mechanical Ice Drilling Technology
…by hand, and an adapter is provided for turning the system using an electric drill operating at .... To drill to a depth of 15 m or deeper, a tripod was designed with a small hand winch fixed on one of the tripod feet (Fig. 4.36). .... Fig. 4.32 PICO lightweight auger with solar-generated power (Koci 1984) .
-
Electrophysiology
It sees handett therefore here about a homodromeLokomotion while that draws rowing movements sehlangelnde exciting i' current because of sehler of low Diehte of groove, the animals raseh mounted to homodrom to the cathode hingeftihrt, sehrag mounted dureh are previously involved the … drom become dutch the Sehliessungszuekung gebraeht from the position and obtain thereby the light homodrome components per … very strong excitation forced the animals dureh Aufsuehen of the antidromen to escape winches to the sequence…
-
The circulation on the surface of the südostasiatischen bodies of water
Forms of October until M ~ trz look siidwestlichen winches l ~ ings the Kiiste yon Australia … water masses from October through to April from the StrSmung that sets the Small Sunda-islands after .... The Celebes sea is the world against the Pacific Ocean bin geSffnet the power system can easily hineingreifen so dal ~ of that in them.
-
FLASH/FLASH Sonics (AN/AQS-950)/Compact FLASH/FLASH-S
Consequently, Thales has developed the lighter Compact FLASH, which weighs 267 kg for smaller aircraft. .... It features an optimised, lightweight architecture that uses the existing FLASH transducer and processing package so that .... Additional weight savings were made by replacing the hydraulic winch with a high-speed electric version.
-
Over a new device of the Quecksilber‐Luftpumpe
…d o r M e y c r uber has become the layered electric light bekanut gives … of the movable tube of iiur is raw, and the Beschad ig un gene is easily subjected. .... Initially, these operations became made spaterhin quite of free hand, as itself this proved the pound by einetn Glasrobr and a Qecksilbermasse of 30 to 40 as too hard and gefahrlich with Hijlfe of a winch . .... that has local G e i f s l e r Pumpeii of lesser type of construirt…
-
Dictionary of the geology / Dictionary of Geology
…f earth the [solid] crust verkippung f earth shaft f seismic to tremorschwachesErdbebenn small earthquake n earth … m ease off (wind), ease up to discharge to, catching fire loosens easily easily inflammably easily, fusible .... East African rift system Ostafrikanisches trench system n EastAfricanriftvalleyOstafrikanischerGrabenm easterlies of trade wind winch f easterly orientally; ~ belt to corrode breaking easy to trade … ebbing channel f ebbing flow f, Priel m ebb current ebbing current m, from ebbing current…
-
Conveying technique
…cables or chain winds as well as traction sheaves that are mostly driven by an electric motor. .... The only simple mechanical lifting gears with cable or chain winches must be discussed here briefly; the .... It is mostly welded of edged sheet metals and profile material, whereat is because of own low load on light method of construction to respect.
Indicates content that may require registration and/or purchase.