Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JORC Industrial LLC
Description: The ENVIRO is designed to separate oil from condensate, which has been extracted from compressed air systems up to 1.8 m3/min or 65 cfm. Small or low cost compressed air systems require low cost separation solutions. TheENVIRO has been designed specifically for such economy
- Function: Oil Filtering / Removal
-
Supplier: Filtertech, Inc.
Description: hydrocarbons which prevent the safe discharge to surface waters. To effectively remove these contaminants, Filtertech manufactures its Model OWS Oil Water Separator. The OWS uses uniquely-designed tube packs which separate and remove tramp oils and other
-
Supplier: Kaeser Compressors, Inc.
Description: Models: CF 3, CF 6 Capacities: up to 225 scfm The Kaeser Condensate Filter (CF) is a convenient and economical way to handle contaminated compressor condensate in most small to midsize systems. The easily-removable cartridge separates the oil from the water. The water can
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
-
Supplier: Mercer International, Inc.
Description: Yards Jet engine test facilities Small chemical processing (rubber and nylon) Fertilizer manufacturing Boiler treatment Bilge water water treatment for ships and submarines Hydraulic fluid leakage from industrial equipment Food and beverage processing applications for removal of
-
Supplier: Mi-T-M Corporation
Description: Mi-T-M has designed mechanical oil/water separator systems to remove free oils before discharging to your sanitary sewer. The oil/water/solids separators will reduce the amount of suspended solids while removing hydrocarbons to meet stringent local
-
Supplier: KINTEP NEW POWER
Description: Introduction: High-efficiency commercial 3-phase separator with an even smaller footprint and simplified operation. Extracted waste oil can be processed into biodiesel.Conventional grease separators are often inefficient, leading to poor separation of oil, water,
- Features: Other
-
Supplier: ASTM International
Description: influent in pure form or at high concentration. 1.2 This practice does not address the determination of the performance characteristics of an oil/water separator subjected to surface run-off resulting from rain water draining from improved or unimproved land. In this
-
Supplier: ASTM International
Description: characteristics of an oil/water separator subjected to the sudden release of a relatively large quantity of hydrocarbons that may appear, in pure form or at high concentration, in the influent to the separator. In this case, refer to Practice D6157. 1.3 This practice does
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Hydro Quip, Incorporated
Description: Hydro Quip, Inc. a designer and manufacturer of oil water separator systems introduces their deep water oil spill response solution for containing, separating and recovering large amounts of oil that has spilled or leaked into the ocean. Large volume
- Technology: Gravity
- Function: Oil Filtering / Removal, Oil Recovery
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break
- Technology: Coalescing
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break
- Technology: Coalescing
-
Supplier: Alfa Laval Inc.
Description: of sludge and water from mineral oil.The separator is designed for oils with a maximum density of 920 kg/m3 at 15°C. The maximum separation temperature for gas oil and marine diesel oil is +40°C, and for lubricating oil +70°C, since this is the max.
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: effective cleaning of virtually any kind of service oil, including hydraulic and lubricating oil, compressor and gear oil, cutting oil and diesel oil. This system is the ideal way to clean oils used in relatively small installations because it is easy
- Total Flow: 200 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Alfa Laval Inc.
Description: The AlfaPure range comprises purpose-built centrifugal separator systems for removing oil, grease and solid particles from water and oil based liquids, such as coolants, lubricants and wash liquids. Efficient cleaning of service fluids pays off Utilizing centrifugal
- Total Flow: 500 to 2,000 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Eaton
Description: Eaton Exhaust Heads are designed to separate entrained water and oil from exhaust air, gas or steam prior to being discharged directly into the atmosphere. They will remove more than 99% of liquids and solids over 10 microns in size from the discharged flow, reducing maintenance costs
- Filter Size Rating: 10 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Eaton
Description: through either a quick opening body closure or body flanges. Engineering Specification All gas/liquid separators shall be of fabricated carbon steel construction with two stage coalescer/separator design with flanged connections. Separators shall have ASME Code Steam.
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Chicago Pneumatic and Pneumatech
Description: concentrations below 15 ppm* by using a new, advanced filter medium. General country legislations for oil in water contamination are 20 ppm*. It is specifically designed to offer an affordable condensate cleaning solution for piston compressor and small screw compressor
- Total Flow: 448.8311688311684 GPM
- Function: Oil Filtering / Removal
-
Supplier: Stoelting Cleaning Equipment
Description: Small industrial rotating basket below submergence parts washer. Compact design, economical for small shops; modular construction for flexibility. Standard Features Below submergence spray with rotating fixture for clenaing small parts. Ultrasonics capability for cleaning tough
- Temperature: 140 to 250 F
- Wash Tank Capacity: 120 gallons
- Internal Length: 18 inch
- Internal Width: 12 inch
-
Supplier: Westerbeke Corporation
Description: control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Mechanical marine gear with 2.05:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual and
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
-
Description: machines. Flange motor, bearings on both sides of the rotor, air cooling. Fitted as standard with fine mesh filter, vacuum non-return valve and oil separator. Vacuum pumps V-VGA, V-VGC Oil lubricated Volume flow 4 to 7.2 m³/hr 2.4 to 4.2 cfm V-VGA Small oil flooded
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: Flottweg SE
Description: Environmental protection and recycling are ever greater concerns for companies. As a result, there is a need for new and innovative solutions. This prompted Flottweg to develop the Sorticanter® for processing plastics. Naturally occurring raw materials such as plants, coal, natural gas and crude
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: SpillTech
Description: Quickly contain spills and debris on calm, shallow waters. Our light-duty non-absorbent Boom floats to keep oil from spreading into or out of a contained area while the skirt hangs below the surface to help prevent spills from creeping underneath. Internal foam float forms a barrier
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices heat exchangers pits, sumps, basins prefiltration waste minimization
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices heat exchangers pits, sumps, basins prefiltration waste minimization
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: ALMiG USA Corporation
Description: start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler
- Discharge / Operating Pressure: 72.51885 to 203.05278 psi
- Flow Capacity: 40.965052 to 106.650394 SCFM
- Horse Power: 24.7940771207022 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening Oil
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 40.965052 to 144.79027 SCFM
- Horse Power: 37.526170777279 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening Oil
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 41 to 96 SCFM
- Horse Power: 20 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 14 to 60 SCFM
- Horse Power: 15 HP
- Lubrication Style: Lubricated
-
Supplier: Proceco Ltd.
Description: fine metallic abrasive combined with a water-based alkali hot cleaning solution to mechanically remove oxides, scale, carbon deposits, oils and grease from a metal surface. The slurry blast technology can process wet, oily and greasy parts, making it an ideal cleaning technology for
- Blast Pressure: 70 psi
- Power: 40 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Other, Pressure Generator
- Part Loading: Belt / Roller Conveyor Loaded, Tumbler / Tumble Belt Loaded
-
Supplier: Rogers Machinery Company, Inc.
Description: needing to purchase added accessories. Premium Oil Separator System: Ensures that the discharge air from the pump is virtually oil-free. This system removes 99.997% of oil from the air stream. Highly Efficient: Low power consumption for optimal performance makes the KVO
- Ultimate Operating Vacuum: 0.375 torr
- Pumping Speed: 35 CFM
- Mechanical: Rotary Vane
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Site is more adaptable to changing consumer demands Bulkheads The single-wall bulkhead is a solid fiberglass separator that forms a non-porous wall between two compartments. These are typically specified for non-potable water storage and other non-hazardous and non-flammable materials.
- Volume Capacity: 5,000 to 15,000 gallons
- Diameter / Width: 96 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Spill Containment, Underground Use, Vented
-
Supplier: Weichai Power Co., Ltd.
Description: separator, two-stage oil pump and high flow oil filters, and then finally launched the unique engines for wide-body dumps. From 2011 to 2012, aiming at some new problems and needs from the market, Weichai carried out further product improvement and development and launched
- RPM: 1,800 to 2,200 rpm
- Displacement: 9.725999999999999 to 16 liters
- Number of Cylinders: 6
- Application: Automotive
-
Supplier: Proceco Ltd.
Description: The Proceco TYPHOON® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the
- Temperature: 140 F
- Wash Tank Capacity: 400 gallons
- Internal Width: 36 inch
- Spray Pressure: 35 psi
Find Suppliers by Category Top
Featured Products Top
-
Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and (read more)
Browse Oil and Water Separators Datasheets for KINTEP NEW POWER -
4100-PRO Full Display Tank Profiler The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Display Oil Water Profiler Transform your oil-water separation process with our advanced continuous profiling technology! Our solution utilizes multiple capacitance probes strategically placed in the separator to deliver real-time data on oil-water interfaces and (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water separator. The 4100-PRO uses multiple sensing probes to measure the capacitance (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Oil-Water Separators — Polishing stage for improved water quality Marine & Environmental Spill (read more)
Browse Filter Media Datasheets for Harbory Filtration -
A high-performance, multi-functional inverter optimized for a wide variety of Oil & Gas, (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
presence or absence of hydrocarbons in groundwater, wastewater, cooling water and oil/water separator effluents. Solvent Extraction To optimize the accuracy of the readings or to correlate the FluoroCheck II to a specific analytical method, solvent extracted samples can be (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
troublesome factor because contaminants are everywhere. Typical contaminants are: Air Water Cleanup / process chemicals Particulates Monitoring pumps with oil analysis is an accepted method for (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
introduced to the lubricating oil. Here are the most common: Combustion by-products Exhaust gases (blowby gases) that leak past the piston rings, valve guides and turbocharger seals into the crankcase. These gases contain particles of carbon, water, acids (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Oil, as and water flow rate in real-time - measurement becomes multiphase
and monitoring flow rates of oil, gas and water close to the wellhead. VIS enables simultaneous measurement of the three different phases with extreme accuracy. ABB's VIS multiphase flowmeter is capable of providing the same information and the same measurement accuracy as conventional test separators
-
Using Organoclays for Efficient Dewatering (.pdf)
Organoclays have been used as a pre-polisher for activated carbon or as a post-polisher for oil/water separators and dissolved air flotation units for the removal of small amounts of oil, grease, PCB, PNA, BTX and other organic hydrocarbons of low solubility for cleanup of groundwater
-
CABINET COOLERS END COSTLY SHUTDOWNS
. The only requirement was clean, dry, oil free compressed air at 80 to 100 PSIG. EXAIR's system provided a filter/separator for removing the dirt and water from the compressed air to keep the inside of the enclosure contaminant-free. Since Lasercraft's compressor system was a few years old, they also
More Information Top
-
The upward vertical flow of oil‐water mixtures
The manometer lead lines were kept water filled with the aid of small oil - water separators mounted at the static pressure connection to the tube.
-
TORR - The Next Generation of Hydrocarbon Extraction from Water
The other compartments are empty (they are small oil / water separators ).
-
Improvement of a Gravity Oil Separator Using a Designed Experiment
This work presents an alternative approach based on statistical tools to optimize the size and configuration of small gravity oil – water separators .
-
States > Oregon > State > Regulations > Chapter 340 - Department of Environmental Quality > [OAR 340-52] 052 - Review of Plans and Specifications
7) Small oil / water gravity separators are exempt, if they are designed to meet an effluent limit of no more than 10 milligrams per liter oil and grease and are designed to treat no more than 50 gallons per minute.
-
Modification of Oil and Water Permeabilities in Berea Sandstone by a Gel Treatment
Bretz, R.E., Pelletier, M.J., Orr, F.M., Jr.: “A Small Volume Continuous Oil / Water Separator for Laboratory Displacement Experiments”, JPTC (March 1984) 487.
-
CONTAMINANT ARRESTING SYSTEMS - Transport Research International Documentation - TRID
Findings show that non-point pollution prevention devices, such as drain filters and oil water separators , will contain small to moderate sized spills.
-
Combustion 2000
• Thirteen pairs of sump pumps (nominally two 100% capacity duplex sump pumps) • Three single sump pumps for small sumps • One oil / water separator • Two pumps each in the coal pile runoff and storm water management basin #1 …
-
A Solvent Extraction Approach to Oil-Recovery Calculations From Laboratory Displacement Tests
I. Bretz, R.E., Pelletier, M.T., and Orr, F.M. Jr.: "A Small -Volume Continuous Oil / Water Separator for Laboratory Displacement Experi- ments," JPT (March 1984) 487-88.
-
The Role of Screening and Laboratory Flow Studies in EOR Process Evaluation
“A Small -Volume Continuous oil / Water Separator .
-
Characterization of Oxy-combustion Impacts in Existing Coal-fired Boilers
The motive air is supplied by compressed air which is filtered through progressively smaller particle filters and oil and water separators to protect the mass flow controller which regulates the amount of motive air to the eductor.
Indicates content that may require registration and/or purchase.