-
Supplier: GF Piping Systems
Description: The pipe end is inserted into the socket of the fitting; no additional material is used. The pipe end and fitting socket are heated to fusion temperature using a heating bush and a heating spigot, respectively, and are then pushed together. GF Piping Systems offers a wide range
-
Supplier: Ritmo America, LLC
Description: This workshop/construction site welding machine is suitable for the socket fusion of pipes and fittings up to an O. D. of 125 mm, in accordance with the standards in force. The PRISMA 125 is composed of a machine body featuring a selector for the welding depths of the
-
Pipe Fusion Machines - Jointing-Tools - Socket-fusion-machines - Socket-fusion-tool -- 4301900044082Supplier: Georg Fischer Piping Systems Ltd
Description: PP-R Welding Machine Set
-
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Socket fusion machine
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Type A heating spigots and bushes set
-
Supplier: McElroy Manufacturing, Inc.
Description: McElroy Socket Fusion Kits are perfect for installing fittings for pipe diameters from 16mm to 125mm. These tools are designed specifically to socket fuse all major brands of polypropylene pipe and fittings. These convenient kits for both heaters and socket adapters give
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Metal case
-
Supplier: Ritmo America, LLC
Description: Socket fusion is used for gas, plumbing, geothermal, water, waste water, industrial piping, mining and oil patch applications. Ritmo America’s socket fusion joining kits contain all the tools required to fuse one size pipe with couplings and fittings that include elbows,
-
Supplier: McElroy Manufacturing, Inc.
Description: The Polygon from McElroy is the first manual butt fusion machine that's DataLogger® compatible. It allows installers the flexibility to complete butt and miter fusions from zero- to 45-degree angles and has the additional capability to perform socket fusions. This
-
Supplier: McElroy Manufacturing, Inc.
Description: for prefabrication of large assemblies. Smart Design The SmartFab 125 was designed with a heater that rotates 180° so that it can easily function on either side of the machine. This convenience saves time and eliminates having to reposition the entire machine. The machine is
-
Supplier: Asahi/America, Inc.
Description: The Spider™ 125 with universal clamping system is the preferred equipment for quick and accurate socket fusion field installations of 63mm to 125mm polypropylene pipe. The lightweight, compact device features a worm gear drive with parallel link system to bring pipe and fittings
-
Supplier: ASTM International
Description: machines or equipment that all operate in the same manner with the same hydraulic design and controls and the same heater and facer design. For smaller pipe sizes (6 in. and smaller), the qualification can be on a specific fusion machine or a combination of butt, saddle and/or
Find Suppliers by Category Top
Featured Products Top
-
The Polygon is a three-in-one machine used to butt fuse joints and fabricate miter joints from 0-to-45-degree angles, adapting to socket fusion by swapping out the jaws. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
In the shop or the field, McElroy's SmartFab™ 125 makes socket fusion a breeze for polypropylene pipe and fittings. Its benchtop design makes it ideal for prefabricating large assemblies. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
The versatility of our Polygon™ will give you flexibility on your next project. This three-in-one machine fabricates miter and butt fusion joints from zero to 45-degree angles with additional socket fusion capability for polypropylene pipe. It’s McElroy’s first (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc.