-
Supplier: Eagle Eye Power Solutions, LLC
Description: user-friendly and economic solution for monitoring 48VDC systems using (4) 12V batteries. The BMS-icom 48VDC battery monitoring system comes complete with Eagle Eye's Centroid Battery Management Software package which allows all battery systems to be monitored 24 hours a day, 365 days
- Operating Temperature: 0 to 50 C
- Current Test Range: 0 to 999.9 amps
- Features: Alarm / Relay, Automated Operation, Power Management / Control, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
-
Supplier: Eagle Eye Power Solutions, LLC
Description: temperature. Custom alarm settings can be configured per string. The BDS-Pro Battery Monitoring System Includes: BDS-Pro MPU Body Clamps: O-Type for cable connection or C-Type for bus-bar connection Sensing cable (current line) Signal cable (voltage line) Temperature cable Total
- Operating Temperature: 0 to 50 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Automated Operation, Power Management / Control, Test Software / Computer Interface
-
Supplier: Infineon Technologies AG
Description: range Register your board now in order to get access to exclusive content (software, design files, example codes). Summary of Features Measurement of three-phase currents, up to 842A*, external current rail Based on TLE4972-AE35S5 current sensors Onboard LDO for precise & stable
- Category: Development Board
- Features: Other
-
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Includes: iPQMS MPU Body Relaying Units (up to seven per MPU) Clamps: O-Type for cable connection or C-Type for bus-bar connection Sensing cable (current line) Signal cable (voltage line) Temperature cable Total voltage current cable Control power cable Centroid Battery Management
- Operating Temperature: 0 to 50 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Automated Operation, Power Management / Control, Test Software / Computer Interface
-
Supplier: ValueTronics International, Inc.
Description: design make DLRO200 suitable for testing circuit breaker contacts, switch contacts, busbar joints or other applications where high current is needed. 300 sets of results may be stored in DLRO200’s on board memory for later download to a PC or may be output directly to a
Find Suppliers by Category Top
Featured Products Top
-
boost productivity with the improved controller execution and I/O response performance, which speed up the design process for faster project development. The new and improved capabilities in Connected Components Workbench software version 20.01 help advance design efficiency. The software (read more)
Browse Motor Controllers Datasheets for Allen-Bradley / Rockwell Automation -
As electric vehicles (EVs) continue to gain traction, the demand for cost-effective, lightweight, and high-performance materials is more critical than ever. Traditionally, copper has been the material of choice for EV busbars due to its excellent conductivity, but aluminum is emerging as a (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
Solartron is pleased to announce the recent acquisition of Gagesoft inc a leading provider of metrology software for quality control. The existing products Gagemate Pro and GageMate Lite are rebranded as Orbit Gauge Software Pro and Orbit Gauge Software Lite. The (read more)
Browse Data Acquisition Software Datasheets for Ametek Solartron Metrology -
Automotive Glass Inspection Software GLASS ADD-ON FOR QUICK SPC The Marposs Glass AddON has been designed to overcome the incorrect positioning of the glass on the measuring (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Marposs Corp -
TrueTest™ Software can be paired with a ProMetric® Imaging Photometer or Colorimeter to create a complete testing system for displays, backlight units, illuminated keyboards, light sources (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
communication method. Initial IPv6 addressing support via a Modbus TCP server extends a wider range of IP address choices for a Micro800 controller connection to a global network, simplifying device deployment and communication. Software version 23 offers enhanced (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
to your computer for safe keeping and creating graph templates and log files from one or more instruments. Users can design formats to display graphs, logs and text on screen. Those formats can be saved as templates to standardize the formatting of future data (read more)
Browse Flow Meters Datasheets for Panametrics -
even allows for the complete workflow to be done within this single software module. Scan-to-CAD Pro simplifies feature extraction and CAD modeling from 3D scan data, enabling manufacturers to save time and streamline product design processes for a perfect fit on the very first try. No more (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
Suite. Designed to address industry specific needs, it tackles the many challenges of sheet metal inspection in the metalworking, automotive and aerospace industries. Providing measurements of sheet metal parts with never-before-seen accuracy and repeatability for 3D laser scanners, this software (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
, and direct CAD integration for 3D printing, prototyping and product development. Part of the Creaform Metrology Suite™, Scan-to-CAD is a post-treatment software module designed to optimize meshes and prepare 3D scans for 3D printing. Scan-to-CAD also enables designers and (read more)
Browse Scanning Software Datasheets for FARO CREAFORM
More Information Top
-
CR4 - Thread: Specs for Bus Bars for Bus Ducts / Bus Ways
Contact your nearest ABB office ABB has published a hand book as well as a software DOCWIN covering the busbar design subject avilable free for large potential customers .
-
Numerical simulation of busbar configuration in large aluminum electrolysis cell
Busbar configuration plays one of the most significant roles in the new cell design , especially for the high amperage aluminum electrolysis cell and many advances have been made with the aid of computer software and hardware.
-
1982 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-101
… delivery and quality Mater, David W, + , T-PASJan 82 185-190 Computer software ; cf. Specificapplication Conductors; cf. Aluminum conductors, Busbars , Power cables Connectors loadbreak … … switching and fault- close design and performance Stepmak, F … … cables moisture/chemical barner sheath for power, instrument, and control …
-
Electrical, Information Engineering and Mechatronics 2011
This paper analyzes and designs a busbar structure in detail for prototype of the high-speed railway traction converter. The method of partial element equivalent circuit and the Q3D software were used to extract the stray …
-
Computer- Aided Design in Power Engineering
… a 3D model is executed in the example of the inertia moment of a U-profile busbar . The developed software tool for designing lightning protection for general and special purpose structures was realized using the programs AutoLISP, Visual LISP and VBA.
-
noun.dat (finlayson-gwc2014.zip)
… 0 ADP_system 0 ADPS 0 003 @ 02036726 n 0000 %p 02206747 n 0000 %p 02824615 n 0000 | a system of one or more computers and associated software with common storage 02337050 … … 0000 | an accessory for a computer 02337161 06 … … 0000 ~ 02341580 n 0000 ~ 02341991 n 0000 ~ 02342203 n 0000 ~ 02361146 n 0000 ~ 02617144 n 0000 ~ 03271772 n 0000 | a device designed to transmit electricity, heat … … 02340446 06 n 03 busbar 0 bus-bar 0 …
-
Federal Register > Friday, August 4, 2006 > [71 FR 44356] Energy Conservation Program for Commercial Equipment: Distribution Transformers Energy Conservation S...
ODOE, No. 66 at p. 3) Following NEMA's and ODOE's recommendations, the Department spoke to individual manufacturers (both NEMA members and non-NEMA members) about material pricing, manufacturers' selling prices, OPS software inputs, and other equipment costs (e.g., tanks, bushings, busbar ). The adjustments DOE made following these conversations resulted in a reduction in manufacturer selling prices for some design lines.
-
1982 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-101
Maier, David W., + , T-PASJan 82185-190 Computer software ; cf. Specific application Conductors; cf. Aluminum conductors; Busbars ; Power cables Connectors loadbreak separable connectors at 21.1 kV/36.6 kV; switching and fault- close design and performance. … 82 1825-1832 Connectors; cf. Power cable connecting Control cables moisture/chemical barrier sheath for power, instrument, and …
-
http://www05.abb.com/global/scot/scot209.nsf/veritydisplay/2bffb83bd590839ec1256cca00349301/$File/ITSCE-604030012.pdf
The three main software products developed by ABB SACE L.V. and ABB Elettrocondutture, called D.O … D.O.C. ( Design Optimization & Computation) is an optimized sizing system for low voltage industrial installations and is able to recommend the best design selections for cables, busbars and protection devices.
-
Software Interlocking Topology Schemes for Substation Control Refurbishments
During the project design and integration with the triple busbar solution for type registration, it became a heavy drain on the logical functionality within the TOPOLOGY REC67O. Many different hardware and software solutions were explored before finalising on a design that purposefully met all …
Indicates content that may require registration and/or purchase.