Products/Services for Soil Steam Sterilization Equipment
-
Autoclaves and Sterilizers - (307 companies)...the autoclave must maintain a temperature of at least 246 degrees for 30 minutes in order to fully sterilize equipment. Both dry heat and steam heat autoclaves are available. Steam autoclaves are far more common, using heated, vaporized water to kill...External ConfigurationInternal ConfigurationHeat Source / Transfer -
Steamers and Steam Generators - (118 companies)...in a closed vessel, high-pressure steam is generated. Applications. Typically, steamers and steam generators are used to treat surfaces and parts in applications such as: cleaning. stripping. degreasing. sanitizing. sterilizing. Product categories include...
-
Industrial Parts Washers and Cleaning Systems - (661 companies)Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line. Industrial parts washers remove grease, soil, oil, abrasive dust... -
Steam Valves - (242 companies)Steam is used to clean a broad range of surfaces. High temperature steam will sterilize food preparation equipment. Steam cleaning has long been used to remove grease and dirt from industrial equipment as maintenance or in preparation for painting... -
Remediation Services - (699 companies)...rehabilitation, soil recovery and river dredging. Facility remediation services clean up contaminated sites, buildings, and other operating facilities along with soil and groundwater. Groundwater contamination comes from both point sources... -
Ultrasonic Cleaners and Cleaning Systems - (211 companies)...and rapidly collapse. This cavitation creates a scrubbing action on the immersed parts for loosening and removal of dirt, scale, and other impurities. Ultrasonic cleaners are used to remove grease, soil, oil, abrasive dust, blast debris, swarf, paint...
-
Steam Traps - (229 companies)Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Steam traps are automatic valves that release condensate from a steam...
-
Cleaning Agents and Surface Treatments - (1898 companies)...of surfaces such as industrial equipment or mechanical components. They are also used to disinfect or sterilize equipment used in cleanrooms, laboratories, and similar applications. How Do Cleaning Agents Work?. Cleaning agents and surface treatments...
-
Labware Washers - (71 companies)Most labware washers use water and detergents to remove debris from labware but some may be ultrasonic. An ultrasonic cleaner uses ultrasonic frequencies to break up debris and remove soiling from the labware. Labware washers typically have any...
-
Immersion Parts Washers - (178 companies)Immersion parts washers clean components by submersing them in an agitated cleaning solution contained in a wash tank. They are used to remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion, or other contamination from...
Product News
-
Portescap
Motor Sterilization and Autoclaving it sterile. An autoclave is a machine used to sterilize equipment, components and supplies by applying alternating positive and negative pressure and high temperature steam. Used for most medical and dental devices, the steam autoclave process provides a means to sterilize all surfaces exposed to the steam. Portescap performs in-house autoclave durability testing on motors using hospital grade equipment. On most motors, the pressure, steam and temperature can lead to premature damage or destruction... (read more)Browse Brushless Motors Datasheets for Portescap -
Myron L Company
pH and Salinity Soil Testing Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. AGRI-METERS TM for Soil Analysis and Fertilizer and Irrigation Optimization. Optimum soil pH is essential for obtaining maximum efficiency from fertilizers and herbicides. Regular testing of conductivity ensures that fertilizer solutions will contain the optimum level of salinity for maximum plant health and growth. Irrigation water, if high... (read more)Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Hamilton Company
Syringe Sterilization and Disinfecting Guide Are you curious whether your Hamilton syringe can be sterilized and disinfected via ethylene oxide, autoclavation, or chemical disinfectants? Consult this table of syringe terminations, syringe needles, and tubing types to learn the possible ways to sterilize and disinfect your Hamilton syringe: (read more)Browse Chemical Additives and Agents Datasheets for Hamilton Company -
Portescap
Sterilizable Motors for Surgical Hand Tools Surgical Motor Solutions. Custom Engineered for Critical Performance. Powered surgical hand tools rely on high performance mini motors for optimal surgical outcomes. Portescap has over 20 years of experience designing and developing high-quality sterilizable motor solutions for your most performance-critical surgical power tools. From a standard offering to a fully customized solution, you have a wide variety of choices. Our design engineers will work with you hand in hand to help you find... (read more)Browse Brushless Motors Datasheets for Portescap -
Electro Optical Components, Inc.
SMD UV Sensors - Great for Sterilization UV Sensor SMD packages available are: Ceramic SMD Package with UV Quartz Window and UV sensor for high energy, robust applications that require lower cost. SiC Ceramic SMD Package with UV Quartz Window with the BEST high energy performance. The smaller size make these 2 package options ideal for applications where size is a concern. Use the GaN GUVA-S12GD-C for cost sensitive applications like wearable UV detectors, UV detectors in portable devices like phones and watches and other high volume... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Myron L Company
Portable Analog Soil and Fertilizer Tester and Kit AG6/PH FEATURES. Checks soil pH and salinity. Checks water pH and salinity. Checks correct fertilizer concentration. Checks boiler water conductivity. Automatic temperature compensation means no thermometers or adjustments. Only small amount of soil needed for tests. AG-5 FEATURES. For testing conductivity/salinity only. Budget priced. Please visit our website for more information. Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Electro Optical Components, Inc.
Smartphone UV Meter for UV Curing & Sterilization The Smart UV Checker is an ideal portable system for UV intensity measurement. You choose the style of sensor, corded or Bluetooth. The Smart UV Checker app (for your cellphone) gives you flexibility in how you measure the UV intensity. EOC also offers a variety of Multi-Function Portable UV Radiometers. These include: Cellphone based Smart UV Checker. Panel Mounted Units. Portable Meters. Large Outdoor UV Index Meters (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
AMETEK Spectro Scientific
InfraCal 2 ATR-SP - Oil In Water/Soil Analyzer The InfraCal Model ATR-SP is recommended for measuring oil in water, TPH in soil or FOG in wastewater concentration levels when using hexane, pentane or Vertrel MCA as the extracting solvent. Measurement data obtained with this analyzer will correlate to EPA Method 1664 as both procedures are based on evaporation techniques and measuring the residual oil and grease. The analyzer is equipped with a built-in cubic zirconia horizontal attenuated total reflection (HATR) stainless steel sample stage... (read more)Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
AMETEK Spectro Scientific
InfraCal 2 TRANS-SP - Oil In Water/Soil Analyzer The fact that InfraCal Analyzers over 10 years old are still operating in the corrosive environment of an offshore oil rigs attests to their rugged, dependability. The analysis procedure takes less than 15 minutes and can be done by minimally trained personnel. They use the field proven infrared technology for measuring oil in water, oil content in drilling mud or drill cuttings, TPH (total petroleum hydrocarbons) in soil and FOG (fats, oil and grease) in wastewater. The InfraCal 2 TRANS-SP... (read more)Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
Acme Engineering Products
Large Electric Steam Superheater ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the latent heat of evaporation. This means that heating with superheated steam is similar to heating with hot air.?. The material or medium being heated will approach the temperature of the superheated steam... (read more)Browse Gas Transmitters Datasheets for Acme Engineering Products
Conduct Research
Industrial boiler heaters provide heat and power to various applications. These include agricultural soil steaming, steam generation, comfort heating, and sterilization. Many industries rely on these heaters as part of large-scale heating systems. Modern-day industrial settings often turn...
-
Tallgrass Prairie Restoration in the Midwestern and Eastern United States
Other methods of obtaining reasonably weed-free soil are sod removal, steam soil sterilization (requiring expensive specialized equipment ), or use of recently exposed subsoil.
-
Determining the effectiveness of resistance to subterranean clover mottle sobemovirus in different genotypes of subterranean clover in the field using the graz...
Glasshouse grown plants Subterranean clover plants for virus cultures were grown in a steam - sterilised potting mix of soil , sand and peat in insect-proof glasshouses equipped with air conditioning and maintained at 15-20°C.
-
Biological soil disinfestation using ethanol: effect on Fusarium oxysporum f. sp. lycopersici and soil microorganisms
Although soil - steaming and hot-water sterilization can suppress soilborne plant pests such as pathogens, weeds, nematodes, and insects effectively (Kita 2004; Takehara 2004; Takeuchi 2004), they require expensive equipment and fuel and are used mainly for very valuable plants.
-
The Antitranspirant Di-1-p -menthene, a Potential Chemical Protectant of Ozone Damage to Plants
Seedlings were then transplanted into a steam - sterilised soil /peat/perlite (1:1:1, by vol.), mixed and grown in 0.5-dm3 containers for another 10–11 days in a controlled-environment facility equipped with charcoal filters, at 23±3°C, 70–85% relative humidity (RH …
Indicates content that may require registration and/or purchase.