Products/Services for Spectech St 350 Counter

  • Counter and Timer Boards-Image
    Counter and Timer Boards - (65 companies)
    Counter and timer boards are computer cards that perform digital counting and/or timing functions. Counter and timer boards are programmable computer cards that perform digital counting and/or timing functions. Applications. Typically, they plug...
    Output Compatibility
    Counter Type
    Direction
  • Mechanical Counters-Image
    Mechanical Counters - (70 companies)
    Mechanical counters are used to detect, totalize and indicate a sequence of events in applications that do not use electrical power. Mechanical counters are used to detect, totalize, and indicate a sequence of events in applications that do not use...
  •  
    Digital Counters - (219 companies)
    How to Select Digital Counters. Digital counters are electronic devices that perform a variety of counting functions. They may count single actions, provide totalizing, or perform other calculations. In addition to the number and type of functions...
  • Logic Counters-Image
    Logic Counters - (107 companies)
    Logic counters are integrated circuits used for counting events in computers and other digital systems. How to Select Digital Counters. Digital counters are electronic devices that perform a variety of counting functions. They may count single...
  • Frequency Counters-Image
    Frequency Counters - (138 companies)
    Frequency counters are digital indicating meters for accurate measurement and display of square wave and pulse input signals. Image Credit: Allied Electronics, Inc. Frequency counters are digital devices for accurate measurement and display...
  •  
    Electromechanical Counters - (135 companies)
    Electromechanical counters are used to detect, totalize, and indicate a sequence of events. They typically accept electric or electronic inputs to operate mechanical outputs such as rotating wheels or knobs. These devices may count UP and/or DOWN...
  •  
    Automated Cell Counters - (30 companies)
    Automated cell counters provide fast and accurate cell counts and concentrations through a variety of automated detection methods. Automated cell counters are employed in counting live or dead cells present in a culture. They may estimate cell...
  •  
    Electromechanical Timers - (198 companies)
    Electromechanical timers are used to start or stop a machine or other device at preset or delayed intervals. They consist of both electrical and mechanical components, and often feature an electric motor that drives one or more gears. They typically accept electric or electronic inputs to operate a mechanical output such as rotating wheels or knobs.
  •  
    Fiber Optic Connectors - (517 companies)
    ...and high-speed communication links. The style is similar to that of an ST connector, but it uses a threaded connection, which makes it better suited for high vibration environments. FDDI connectors are designed by ANSI for use in FDDI networks...
  •  
    Counterweights - (36 companies)
    ...or a hoisting apparatus supported on an overhead track. Counterweights are also used with grinding wheels for metal removal, dimensioning, and finishing. Related Information. CR4 Community --Removed Balancing 'Counter Weights' in Crankshaft?. CR4...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire