Products/Services for Spectra Rope Specifications
-
Wire Rope and Mechanical Cable - (396 companies)Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical actuation and motion control applications. Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical...Core TypeWire MaterialCable Assembly / Attached Fittings -
Wire Rope Fittings and Cable Fittings - (248 companies)Wire rope fittings includes clips, sleeves, stud ends, eyes, forks and other hardware used to construct mechanical cable assemblies. Wire rope and control cable fittings include clips, sleeves, stud ends, eyes, forks, and other hardware used... -
Cordage, Rope, and Webbing - (378 companies)Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length. Image Credit: Daburn Electronics & Cable | Mid-Mountain Materials, Inc. | BRIM Electronics, Inc. Cordage, rope... -
Spectral Lamps - (55 companies)Spectral lamps radiate line spectra of various gases and metal vapors with high brightness and spectral purity. Spectral lamps are used in conjunction with narrow bandpass filters for applications where monochromatic light is necessary to conduct... -
Sheaves - (145 companies)Sheaves are grooved wheels or pulleys used with rope or chain to change the direction and point of application of pulling force. There are many different types of products. Often, suppliers categorize sheaves by materials of construction... -
Parachutes - (32 companies)...the canopy mouth is temporarily restricted in size by a rope. These techniques are used to obtain the appropriate descent rate or to control the opening load to an acceptable level. The main parachute must unfold reliably and consistently without...
-
Photometers - (122 companies)Photometers produce electrical signals, which correspond to radiant flux energy, for a series of discrete wavelength intervals. They are used to measure wavelengths of light spectra and optical or atomic emissions. Photometers produce electrical...
-
Pulley Blocks - (122 companies)Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications. Pulley blocks often use...
-
Hoists - (887 companies)Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount. | Gorbel Inc...
-
Turnbuckles - (171 companies)Turnbuckles are used in rigging to join wire-rope or cable to an anchor point or other length of wire. They have a screw thread to allow for precise length and tension adjustment. Turnbuckles are used in rigging to join wire-rope or cable...
Product News
-
U-Reach Data Solutions Inc.
Optimum Light Quality in Crucial Spectra Built with quality and performance in mind, the SUPERLITE S 04 is a remarkably efficient imaging instrument that covers all the spectra that matters in forensics. Imaging tools work best in dark rooms, but this powerful UV light illuminates traces even in places that are not as dark as they should be. Almost no white light in the UV spectrum further increases contrast. It helps you detect traces without using powder or other means that can compromise DNA left at the scene. (read more)Browse UV Lamps Datasheets for U-Reach Data Solutions Inc. -
Certex UK
Magnetic Rope Testing Certex UK's Magnetic Rope Testing (MRT) service offers state-of-the-art inspection for wire ropes, ensuring optimal safety and compliance. Using advanced magnetic technology, MRT accurately detects internal and external flaws, providing a comprehensive assessment of rope integrity. This non-destructive testing method enhances reliability and extends the lifespan of wire ropes. Ideal for various industries, MRT ensures that your lifting equipment meets the highest standards of safety... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
Columbus McKinnon Corporation
SH Wire Rope Hoist The SH wire rope hoist programme is used around the world in many different applications. Compact, strong, particularly maintenance-friendly and an ideal when it comes to combining quality, flexibility and performance. The module system enables almost unlimited combinations of the components. Coming in five sizes with 26 S.W.L. variants, the SH series covers the safe working load range from 500 kg to 25,000 kg. The new SH 6080 wire rope hoist extends the versatile SH wire rope hoist range... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Certex UK
Wire Rope Sling The working load limits of slings made from general engineering ropes to BS EN 12385-4 should conform to BS EN 13414-1: 2003. Note that the working load limits shown are based on the assumption that soft-eyes of single-part slings are used over bearing points of not less than twice the normal diameter of the rope. All sling ropes must be ordinary lay. The Safe Working Load will normally be equal to the Working Load Limit but in some circumstances it may be less e.g. If the sling is used... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
Certex UK
Case Study - Magnetic Rope Testing Our latest case study highlights how Certex UK partnered with a major Aberdeen?based oil and gas supplier to guarantee the integrity of steel wire ropes destined for North Sea operations. Faced with extreme offshore conditions, the client turned to Magnetic Rope Testing (MRT) --a non?destructive, contactless technique capable of uncovering hidden flaws such as broken wires, internal corrosion, and distortions. What You 'll Discover: Why MRT matters: A vital addition to standard visual checks... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
Altech Corp.
Altech Safety Rope Pull Switches Altech 's rope pull switches ensure emergency shutdown and line monitoring with IP67 protection, 10 A thermal current, and a wide -30 C to +80 C temperature range. Voltage Ratings. Rated insulation voltage Ui = 250 V AC; operational voltage Ue = 50 V AC or 120 V DC. Current Ratings. Thermal current Ithe = 10 A. Rated for AC 15 at 50 V / 6 A and DC 13 at 120 V / 0.55 A. Durability and Reach. Mechanical life up to 1 million cycles. Supports cable spans up to 37.5 m, depending on conditions... (read more)Browse Safety Sensor Switches Datasheets for Altech Corp. -
Cooner Wire Company
Maximize Longevity With Flexible Wire Rope Now Cooner Wire 's flexible wire rope achieves maximum flexibility and a long flex life by using the highest amount of stranded wire equal to the circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated copper. Also known as grounding pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Isotech, Inc.
Wire Rope Isolators: Resolve Shock & Vibration Shock and vibration rank among the most destructive agents in industrial environments. These disturbances erode the life of mechanical and electronic equipment - driving machinery from service long before necessary. Sometimes this premature deterioration stems from repeated overstress loadings, sometimes from fatigue failures of vital parts, and sometimes from a combination of both. Isotech offers a variety of wire rope isolators that resolve shock and vibration issues in virtually any... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Columbus McKinnon Corporation
Stahl AS 7 Ex Wire Rope Hoist Explosion-proof Ex wire rope hoists and SHW 8 Ex winches rank among the safest technology available on the market for the chemical, petrochemical and pharmaceutical industries, the food processing industry as well as the power supply, shipbuilding, offshore and natural gas liquefaction (LNG) industries. The Ex wire rope hoist programs and SHW 8 Ex winch program are based on the corresponding wire rope hoist programs and SHW winch program respectively. All components are made by us and add... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Enidine Inc.
Wire Rope Isolator Vibration Isolation Technology Enidine's Wire Rope Isolators are comprised of stainless steel stranded cable, threaded through aluminum alloy retaining bars, crimped and mounted for effective vibration isolation. With their corrosion resistant, all-metal construction, ITT Enidine Inc. Wire Rope Isolators are environmentally stable, high-performance shock and vibration isolators that are unaffected by temperature extremes, chemicals, oils, ozone and abrasives. Featuring a patented crimping pattern, versatile mounting options... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc.
-
What If Scenario Testing of Synthetic Fibre Rope for Deepwater Mooring Systems
Mooring lines are specified with minimum and maximum stiffness values encapsulating the new characteristics of post-installation stiffness at one end of the spectrum and storm / hurricane stiffness of well used ropes at the other end of the scale.
Indicates content that may require registration and/or purchase.