-
Supplier: Hydrofarm, Inc.
Description: for cultivation. NOW FEATURING BUILT-IN CORDSET Incredible value Super lightweight European made high performance specular aluminum Wide and bright light delivery Color packaging 5 year warranty on reflective materials CSA certified Reflector Size: 12-1/2"H x 19-3/4"W x 6-1/2"L
-
Supplier: Hydrofarm, Inc.
Description: reflective specular aluminum; 99.85% pure with 95% reflectivity Instructions, hangers, & lighting recommendations included CSA certified Reflector size: 7 3/8"H x 12 1/2"W x 18 1/2"L Accepts: Sodium 250,400,430,600,750,1000 - Halide 250,400,1000
-
Supplier: Hydrofarm, Inc.
Description: for cultivation. This value reflector offers excellent performance at a cost effective price. Solidly built, compatible with all Hydrofarm ballasts, and priced to fit any budget. Bright & broad light delivery Super air coolable Built in 6" flanges Low profile design Highly reflective
-
-
Supplier: Hydrofarm, Inc.
Description: specular aluminum; 99.85% pure with 95% reflectivity Instructions, hangers, & lighting recommendations included Reflector size: 7 3/8"H x 12 1/2"W x 18 1/2"L Accepts: Sodium 400,430,600,1000 - Halide 400,1000
-
Supplier: Juno Lighting Group
Description: 48 INCH 23 7/16 INCH 5 1/16 INCH ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE 6 LAMP(S) T8 LAMP TYPE 95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE 347 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE
- Light Fixture Voltage: 347 volts
- Features: Ballast Included
-
Supplier: Hubbell Lighting, Inc.
Description: 48 INCH 20-5/8 INCH 2 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, PROGRAMMED START BALLAST TYPE 6 LAMP(S) 54T5HO LAMP TYPE SPECULAR ALUMINUM WITH 95 PERCENT SOLID TOP REFLECTOR TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE VERSABAY[R] BRAND LAMP POWER RATING 54/51 W APPROVAL
- Light Fixture Voltage: 120 to 277 volts
- Features: Ballast Included
- Lamp Type: Fluorescent
-
Supplier: Smart Lighting Solutions, LLC
Description: High bay luminaire 2, 3, 4, 6, or 8 lamps Specular aluminum mirror reflectors standard White reflector available as an option Stem, cable, and chain mountable Quarter turn rotary locking sockets High efficiency electronic program start ballast standard Lamps not included,
- Fixture Type: Fluorescent Lights
-
Lighting Fixtures - T8 High Bay Flourescent Light Fixtures (IBT and EBY Series) -- hb-eby-150-432-t8Supplier: Smart Lighting Solutions, LLC
Description: High bay luminaire 2, 3, 4, 6, or 8 lamps Specular aluminum mirror reflectors standard White reflector available as an option Stem, cable, and chain mountable Quarter turn rotary locking sockets High efficiency electronic ballast standard Lamps not included, but
- Fixture Type: Fluorescent Lights
-
Supplier: RAB Lighting
Description: SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE 5986 LUMEN INTENSITY SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 83 WITH HIGH TEMPERATURE SILICONE GASKET,
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 78 watts
- Lamp Type: LED
- Features: Other
-
Supplier: Litecontrol
Description: Wall Arcos L54 is an ADA-compliant extruded aluminum LED luminaire, in the popular Arcos curved shape. Available in three output levels and four color temperatures, with an optional high performance specular reflector. The light source is twelve LEDs per foot in a two-foot
- Lamp Type: LED
- Fixture Type: Wall Fixtures
-
Supplier: Litecontrol
Description: Wall Mod L42 is an ADA-compliant extruded aluminum LED luminaire, in the popular Mod rectilinear shape. Available in three output levels and four color temperatures, with an optional high performance specular reflector. The light source is twelve LEDs per foot in a two-foot
- Lamp Type: LED
- Fixture Type: Wall Fixtures
-
Supplier: Smart Lighting Solutions, LLC
Description: per watt and reduced glare have further justified this technology shift. High bay luminaire 2, 3, 4, 6, or 8 lamps Specular aluminum mirror reflectors standard White reflector available as an option Stem, cable, and chain mountable Quarter turn rotary locking sockets High
- Fixture Type: Fluorescent Lights
-
Supplier: Miles Scientific (Analtech)
Description: All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes,
- Wavelength: 254 nm
- Illuminator Output: 4 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Miles Scientific (Analtech)
Description: All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes,
- Illuminator Output: 16 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Miles Scientific (Analtech)
Description: All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes,
- Wavelength: 254 to 366 nm
- Illuminator Output: 4 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Miles Scientific (Analtech)
Description: All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes,
- Wavelength: 366 nm
- Illuminator Output: 4 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
Find Suppliers by Category Top
More Information Top
-
PHYSICAL AND COOKING PROPERTIES OF MICRONIZED LENTILS
The heater concentrated the radiant energy onto a target strip 38 mm wide, using a parabolic specular aluminum reflector over the 64 mm length of the IR lamp (Fig. Ib).
-
The role of histopathology in polymorphous light eruption light testing
These lamps, mounted 15 cm apart and 4-5 cm in front of a planar specular aluminum reflector , provide a continuous spectral output of between 275 and 380 nm with a peak emission at 313 nm.
-
James Carpenter
To illuminate the back of the courtyard, the deep roof beams were faced with aluminum specular reflec- tors angled to be most effective on the darkest days of the year.
-
Leaching properties of solidified TRU waste forms
The detector consists of two 2-inch diameter bi-alkali photomultiplier tubes which are situated 180° apart in a metal chamber with specular aluminum reflectors in a 2-inch thick lead shielding housing.
-
CIGSS Thin Film Solar Cells: Final Subcontract Report, 10 October 2001-30 June 2005
Figure 12: RTP Schematic Each heater consists of a specular aluminum reflector that directs the infrared energy supplied by the lamps on to the substrate.
-
Fracture properties of metals under rapid heating and loading
This heater's emitter is a tungsten filament in argon atmosphere enclosed in a 3/8-in. (O.D.) clear quartz tube, with a water-cooled specular aluminum reflector in the back.
-
A thermal processing system for microelectronic materials
A parabolic-shaped specular aluminium reflector produces a narrow, highly directional heating pattern and directs radiant energy from a high temperature (2200– 2900 ◦ C) tungsten filament tubular quartz lamp onto the strip width.
-
On the determination of surface emissivity from Satellite observations
measurements at 94 GHz, comparing a perfectly specular reflector ( aluminum plate) with a low-emis- sivity Lambertian surface, consisting of rough aluminum chips produced by drilling machines [1], [16].
Indicates content that may require registration and/or purchase.