-
Supplier: Saint-Gobain Innovative Materials
Description: Thermal Spray Flexicords are an alternative to produce metallic and ceramic coatings using a universal flame spray gun. Our Thermal Spray Flexicords are tailored to fit to specific requirements such as: low porosity (down to 3%), high density, low or high roughness, nano sized materials, etc.
- Rod / Wire Diameter: 4.75 mm
- Spray Technology: Flame Spray - Wire
- Features: Specialty / Other
-
Supplier: Saint-Gobain Coating Solutions
Description: ladles, ladle plugs, ladle lips & other furnace parts. The product is also used for coating oxygen sensors to protect against gas erosion with controlled permeability. Saint-Gobain Coating Solutions offers Spinel thermal spray powders that yield coatings with excellent thermal shock
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #171 is a spherical white magnesium aluminate (Spinel) powder used primarily for resurfacing parts that require high thermal shock resistance. These coatings resist wetting by liquid aluminum, making it ideal for resurfacing molds, ladles, ladle plugs, ladle lips & other
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
-
Industrial Ceramic Materials - Armor-Grade Ceramics For Superior Armor Systems -- Cercom® PAD SpinelSupplier: CoorsTek
Description: CoorsTek manufactures lightweight, superior ballistic performance ceramic components for armor integration. Each product is made of next-generation materials, shapes, and sizes for use in body, ground vehicle, aircraft, and marine applications to protect the soldiers of today and tomorrow. CoorsTek
- Density: 3.579997740565131 g/cc
- Thermal Conductivity: 15 W/m-K
- MOR / Flexural Strength: 18,129.6049196496 psi
- Modulus of Elasticity: 39,885,130.8232292 psi
-
Supplier: HG Optronics, Inc.
Description: Co2+:MgAl2O4 Cospinel is a relatively new material for passive Q-switching in lasers emitting from 1.2 to 1.6 μm, in particular, for eye-safe 1.54 μm Er:glass laser, but also works at 1.44 μm and 1.34 μm wavelengths. Spinel is a hard, stable crystal that polishes well. Cobalt substitutes
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.6948 n
- Surface Flatness: λ/10
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: SAE International
Description: The benefits of lithium battery systems lie within their high energy density (Wh/L) and high specific energy (Wh/kg). Manganese dioxide (MnO 2 ) is an attractive active cathode material because of its high energy density and low material cost. Manganese dioxide is an intercalating compound for
-
Supplier: Chivine Resources, Inc.
Description: Chromite is an iron chromium oxide: FeCr2O4. It is an oxide mineral belonging to the spinel group.Chromite is also used as a refractory material, because it has a high heat stability.
-
Supplier: CRYSTECH, Inc.
Description: Er:Yb:Glass is an active gain medium, it generates 1535nm laser, which is an eye-safe wavelength. This wavelength is favorable in laser range finding and telecommunication applications. Er,Yb:Glass can be used together with Cobalt Spinel to form a passive Q-switched laser, which can generate
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Features: AR-Coated, Other / Specialty Material
- Type: Laser
-
Supplier: Wahl Refractory Solutions, LLC
Description: Low and ultra-low cement castables, characterized by high density and exceptional strength. Command„¢ castables can be vibration cast at very low water contents. The Command„¢ family includes high alumina, mullite, fused silica, spinel, zirconia, chromic oxide, and silicon carbide containing
-
Supplier: CRYSTECH, Inc.
Description: The Co²⁺-doped magnesium aluminate spinel (Co:MgAl₂O₄) crystal is an efficient saturable absorber that can be used in 1.5μm eye-safe solid-state lasers and is an effective material for passive Q-switched solid-state lasers operating in the near-infrared region. The high-peak-power pulsed
- Transparency Range: 1,200 to 1,600 nm
- Features: AR-Coated, Other / Specialty Material
- Type: Laser
-
Supplier: SAE International
Description: A number of oxidation catalysts have been prepared using different types of advanced support materials such as ceria-zirconia, silica-titania, spinels and perovskites. Active metals such as Pd and Au-Pd were loaded by conventional impregnation techniques and/or deposition-precipitation
-
Supplier: CoorsTek
Description: Example Materials High-purity Alumina Sapphal Translucent Alumina Polycrystalline Aluminas Yttria (Y2O3) Yttrium aluminum garnet (YAG) Spinel (MgAl2O4)
- Material Type: Alumina / Aluminum Oxide, Yttria
- Applications: Armor / Ballistic Protection
- Features: Garnet (Ferromagnetic), Other
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: also works at 1.44 μm and 1.34 μm wavelengths. Spinel is a hard, stable crystal that polishes well. Cobalt substitutes readily for magnesium in the Spinel host without the need for additional charge compensations. High absorption cross section (3.5×10-19 cm2 ) permits Q-switching of
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: CeramSource Inc.
Description: well blocks, slag buffer, impact, etc. Different materials for different service can be supplied too, like high alumina, alumina-spinel, magnesia, etc. CeramSource has the capability to source precast shapes ranging from 5 lbs in weight to 25,000 lbs. Our plant has the capacity to reach a top
- Density: 2.9000000000000004 to 3 g/cc
- Max Use / Curie Temperature: 815.5555555555555 C
- MOR / Flexural Strength: 1,450 to 1,740 psi
- Compressive / Crushing Strength: 8,700 to 13,050 psi
-
Supplier: METTLER TOLEDO Thermal Analysis
Description: even in 10% hydrochloric acid). Oxides may form which can then be removed by rinsing. After drying, heat the crucibles to red hot to ensure that no weight loss occurs when they are used. Several metals are critical Al2O3 has the tendency to form spinels with Fe2+, Ni2+, Cu2+ and others,
- Capacity: 0.009154539154539154 cubic inches
- Material Types: Alumina
- Crucible Type: Cover / Lid
- Bottom / Pour Type: Flat Bottom
-
Supplier: METTLER TOLEDO Thermal Analysis
Description: water (or even in 10% hydrochloric acid). Oxides may form which can then be removed by rinsing. After drying, heat the crucibles to red hot to ensure that no weight loss occurs when they are used. Several metals are critical Al2O3 has the tendency to form spinels with Fe2+, Ni2+, Cu2+ and
- Capacity: 0.0018309078309078307 cubic inches
- Material Types: Alumina
- Crucible Type: Cover / Lid
- Bottom / Pour Type: Flat Bottom
-
Supplier: Zygo Corporation
Description: agnostic. Our broad range of material experience includes: Low expansion ceramics: Zerodur, Clearceram, ULE Hard materials: silicon carbide (SiC), Alon, Spinel Soft materials: calcium fluoride (CaF2), magnesium fluoride (MgF2) Standard glasses: BK7, SF-11 Other crystalline materials:
- Diameter / Length: 600.0000000000001 mm
- Diameter: 600.0000000000001 mm
- Lens Type: Aspheric Lens, Spherical Lens
- Materials: BK7 Glass, SF11 Glass
-
Supplier: ASTM International
Description: thickness in the range from 0.1 to 20 µm, inclusive. Other thicknesses may be measured by the same technique but the expected precisions have not been determined. 1.3 This test method is applicable to silicon layers deposited on any substrate, such as silicon dioxide, sapphire, spinel, etc.,
-
Supplier: METTLER TOLEDO Thermal Analysis
Description: in water (or even in 10% hydrochloric acid). Oxides may form which can then be removed by rinsing. After drying, heat the crucibles to red hot to ensure that no weight loss occurs when they are used. Several metals are critical Al2O3 has the tendency to form spinels with Fe2+, Ni2+, Cu2+ and
- Capacity: 0.004272118272118272 cubic inches
- Material Types: Alumina
- Crucible Type: Cover / Lid
- Bottom / Pour Type: Flat Bottom
-
Supplier: METTLER TOLEDO Thermal Analysis
Description: to ensure that no weight loss occurs when they are used. Several metals are critical Al2O3 has the tendency to form spinels with Fe2+, Ni2+, Cu2+ and others, particularly at temperatures above 1000 °C. In addition, the melt of these metals dissolve Al2O3.
- Capacity: 0.05492723492723492 cubic inches
- Material Types: Alumina
- Crucible Type: Cover / Lid
- Bottom / Pour Type: Flat Bottom
-
Supplier: CeramSource Inc.
Description: Basic Refractory Products CeramSource, Inc supplies different kinds of basic refractory products including Fired Magnesia Brick, Direct bonded Magnesia-Chrome Brick, Rebonded Magnesia-Chrome Brick, Semi-re-bonded Magnesia-Chrome bricks, Periclase Spinel Brick, alumina-spinel Brick and
- Density: 2.85 to 3.05 g/cc
- Compressive / Crushing Strength: 5,801.47357428788 psi
- Shape / Form: Block
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: CSA Group
Description: such as SiO2, TiO2, spinel, Al2O3 or other compounds may remain as a residue. In such a case, the use of alkaline fusion, following ISO 14869‑2, is recommended to determine the true total element content. NOTE 1 In environmental studies, usually, aqua regia extraction is applied using ISO
-
Supplier: ASTM International
Description: applications (catalytic conversion supports (1), high temperature filters (2, 3), combustion burner plates (4), energy absorption and damping (5), etc.). The honeycomb ceramics can be made in a range of ceramic compositionsalumina, cordierite, zirconia, spinel, mullite, silicon carbide,
-
Supplier: SELEE Corporation
Description: HYcor® High Alumina, Fused Silica and MOR Shock Mullite. Our PAK-TITE ram products include our PAK-TITE Spinel backup ram and PAK-TITE PL90F plastic for top caps and spouts. SELEE® Advanced Ceramics® covers all of your melting needs with our wide range of products. SELECTION AND USESelecting
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
- Features: Mullite, Silica / Fused Silica, Silicon Carbide
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/59019/02707268-MIT.pdf?sequence=2
THE NATURE OF THE OLIVINE -+ SPINEL TRANSITION .
-
Pressure-Induced Phase Transitions in AB2X4 Chalcogenide Compounds
… they can be classified into three main groups: (i) compounds crystallizing in the spinel or related structures …
-
Phase Transformation of Kaolinite Clay
… methods carried out by various authors with special reference to characterization of controversial spinel phase, mullitization path …
-
Database and Interim Glass Property Models for Hanford HLW and LAW Glasses
… the report provides interim property-composition models for melt viscosity, liquidus temperature (with spinel and zircon primary …
-
http://dspace.mit.edu/bitstream/handle/1721.1/12481/29918436-MIT.pdf?sequence=2
… range from aluminous specimens with green, Cr-poor (6 weight percent Cr 03) spinels and Na-rich …
-
Expanded High-Level Waste Glass Property Data Development: Phase I
The primary phase in all glasses was spinel .
-
TECHNOLOGY DEVELOPMENT FOR IRON AND COBALT FISCHER-TROPSCH CATALYSTS
ratio for the ideal spinel structure is 1:2.
-
Pyrometamorphism
… magma to form rocks consist- ing mainly of alkali feldspar (sanidine, anorthoclase), cordierite, spinel , corundum, biotite, sillimanite …
-
Dictionary of Gems and Gemology
Its present owner is unknown. akerite; a term used for blue spinels , found in mar- bles in …
-
Dictionary of Gems and Gemology
Its present owner is unknown. akerite; a term used for blue spinels , found in marbles in Aker …
Indicates content that may require registration and/or purchase.