Products/Services for Spiral Ties Rebar
-
Rebar - (115 companies)Rebar is a structural member that is cast into concrete and masonry to provide strength and reinforcement. A reinforcing bar, rebar is used to compensate for the relatively weak tensile strength of these popular building materials. Types of Rebar... -
Cable Ties - (726 companies)Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors... -
Rebar Supports and Couplers - (41 companies)Rebar supports and spacers are used to secure the reinforcing steel or rebar in reinforced concrete structures. Prior to the final concrete pour, the rebar is assembled in-place with the rebar chairs, slab bolsters, or wagon wheels. How to Select...
-
Anchors - (503 companies)Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle bolts are also available. -
Tie Down Straps - (153 companies)Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees. Tie down straps are used to secure items during shipment or movement. There are many different... -
Framing Anchors, Hangers, and Ties - (101 companies)Framing anchors, framing hangers and framing ties are used for anchoring rafters and trusses to plates, floor and ceiling joists to headers, and solid blocking to plates. Framing anchors, framing hangers, and framing ties are used for anchoring...
-
Posts, Spacers, and Standoffs - (517 companies)Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
-
Pliers - (280 companies)Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components.
-
Bolts - (1302 companies)A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Product News
-
Zeus
Tie Layer A Bond You Can Count On. By improving jacket-to-liner bond strength, Tie Layer helps to improve patient safety, enhance catheter performance, and reduce manufacturing costs. Learn More (read more) -
Caplugs
Cable Ties An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties. Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties. Material: Nylon. Color: Natural, UV Black (read more)Browse Cable Ties Datasheets for Caplugs -
Running Industry Co., Ltd
Aluminum Tie-in We can supply aluminum die casting parts and zinc die casting parts. Equipped with cold and hot chamber die casting machines. The cold chamber is from 160T to 1250T; the hot chamber is from 25T to 280T. factory equipped with the CMM, spectrometer,hardness tester,projector,will inpsect the parts according to the requirements. and also we equipped with the cnc lathe machine, cnc milling machine,and other special machining facilty developped according to the parts,such as multiple-direction... (read more) -
Waytek, Inc.
HellermannTyton Cable Tie Solutions HellermannTyton Cable Tie Solutions. HellermannTyton is a leading manufacturer of high performance fastening tools that help world-class customers better manage wire, cable and components. Cable ties from HellermannTyton are engineered and manufactured with 100% high-quality plastic for maximum performance and quality for a variety of applications. Waytek offers a variety of wire management solutions. Visit www.waytekwire.com/HellermannTyton for more information. Heavy-Duty Cable Ties. * Offer... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Waytek, Inc.
ACT - Cable Ties for Every Application ACT - Advanced Cable Tie Systems. ACT cable ties are designed, engineered, and manufactured in the USA. With a commitment to unmatched finished goods inventory and world-class quality cable tie systems, Advanced Cable Ties is the perfect choice for any task. Their variety of cable tie products allows you to effectively fix breaks, color code, organize and bundle wires with complete confidence in the reliability. Colored Cable Ties. * Can be used for identification and marking, or to match... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Waytek, Inc.
ACT Cable Ties for Cold Weather Specially formulated material to withstand long periods of exposure to sub-zero temperatures before installation. Prevents downtime replacing ties from cracking or breaking from extreme cold temperatures. Impact resistant and UV weatherable. UL Recognized type 11. CSA Certified Type 11. UL Flame rating 94 HB. Engineered performance for cold weather applications. Operating temperature: -40 F (-40 C) to 165 F (73 C). Material: UV Black Nylon. Tensile Strength: 50 lbs. See more (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
New England Tubing Technologies
The Benefits of Spiral Reinforcement Spiral Reinforced Tubing. Improve hoop strength and vary flexibility. New England Tubing specializes in spiral reinforced tubing, typically used to improve hoop (crush) strength and change flex characteristics of tubing. Our in-house technical staff has designed and built our PLC controlled high speed spiral winders, capable of handling a wide range of tubes and sizes. We have manufactured miniature tubing ( < 2Fr or 0.66 mm) used in neurological applications to larger tubing (up to 27Fr or 9.0... (read more)Browse Tubing Datasheets for New England Tubing Technologies -
New England Tubing Technologies
The Benefits of Spiral Reinforced Tubing Spiral Reinforced Tubing. Improve hoop strength and vary flexibility. New England Tubing specializes in spiral reinforced tubing, typically used to improve hoop (crush) strength and change flex characteristics of tubing. Our in-house technical staff has designed and built our PLC controlled high speed spiral winders, capable of handling a wide range of tubes and sizes. We have manufactured miniature tubing ( < 2Fr or 0.66 mm) used in neurological applications to larger tubing (up to 27Fr or 9.0... (read more)Browse Tubing Datasheets for New England Tubing Technologies -
New England Tubing Technologies
Braid & Spiral Tubing Reinforcement Access to Over 100 Braiders. There's a reason we're the known experts in reinforcement!. Be it flexible scopes, endoscopic assemblies, or braid and spiral reinforced tubing, if you need it braided, shielded, or spiraled, you've come to the right place!. Braid & Spiral Reinforcement. It's our bread & butter! We have a variety of methods and materials at our disposal to reinforce your tubing. Medical Braid. We readily manufacture medical braids using all types of wire, tempers and gauges. NETT... (read more)Browse Tubing Datasheets for New England Tubing Technologies -
Rotor Clip Company, Inc.
Spiral Rings vs Circlips When selecting a retaining ring for your application, size alone does not determine performance. Ring geometry, installation method, and load distribution within the groove all influence how a ring behaves in your assembly. For example, spiral retaining rings and tapered section rings (circlips) both secure components within a groove, but they achieve retention in fundamentally different ways. Spiral rings rely on a continuous coiled geometry that engages the groove uniformly around... (read more)Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
-
Evaluating The Effectiveness Of Composite Wrapping
Metallic tie wires were used to attach the rebar to the spiral .
-
The Use of Composite Wrapping on Reinforced Concrete Structures
Metallic tie wires were used to attach the rebar to the spiral .
-
Experimental evaluation of large circular RC columns under pure compression
5) The performance figures of circular ties with two hooks bending into the concrete core and engaging with the same auxiliary longitudinal rebar are very close, better than the traditional ACI spiral lap splice and close to the improved ACI spiral splice …
-
CR4 - Thread: Some questions about concrete and the tools used
… to that some more common terms like Ready-mix, Mix on-site, Batch plant, Tremie, Screed, jitterbug, Schmidt hammer, rebar , chute, forms, slipforms, saw … … ash, flexural reinforcement, shear ties , beams, one-way slabs … … ties, hooks, seismic hooks, spiral ties, welded wire fabric …
-
Advances in Structural Engineering
One- way spiral ties and ultra-high performance concrete overlay have been explored for retrofitting. Also, the effectiveness of glass reinforced plastic fibre (GRPF) rebars as potential replacement for steel rebars is …
-
Handbook for Blast Resistant Design of Buildings Complete Document
Confinement of the concrete core prevents premature buckling of the rebar and maintains load-carrying capacity, despite … Closely spaced ties and spiral reinforcement are particularly effective in increasing the ductility of a concrete compression element.
-
http://etd.auburn.edu/bitstream/handle/10415/1278/BAILEY_JOSEPH_24.pdf?sequence=1
The rebar cages for drilled shaft foundations consist of longitudinal bars that are distributed evenly around the outside and transverse ( ties or spirals ) reinforcement that is .
-
Structural resistance factors for shear loading in drilled shafts with minor flaws based on experimental study
The reinforcing cage consisted of longitudinal rebar and spiral with the properties shown in Table 2. … bars were placed at equal spacing around the perimeter of a circle and tied to the spiral …
-
Blast-Resistant Highway Bridges: Design and Detailing Guidelines
Testing of the smooth reinforcement was performed on straight pieces of the spiral reinforcement sent directly from … The discrete hoops and ties consisting of #4 deformed rebar had an average yield strength of 50 ksi and an ultimate strength of 72 ksi.
Indicates content that may require registration and/or purchase.