-
Supplier: Alfa Laval Inc.
Description: spiral-wound membrane elements ensure long service life and fewer channelling problems, even if there is a high pressure drop across the element. These membrane elements are also available in special configurations that withstand cleaning at high
- Filter Medium Material: Polypropylene (PP)
- Type: Ultra Filtration
-
Supplier: ASTM International
Description: classes, RO through MF, and are suitable for hollow fibers, tubular and flat sheet (such as spiral wound) configurations. However, the PDT is most commonly employed for in-situ testing of UF and MF systems and the VDT for testing NF and RO elements and systems. See Practice
-
Supplier: Kontek Ecology Systems Inc.
Description: mercury) or the permeate can be further processed by a Kontek RoKon Wastewater Recovery RO system for water recovery. Kontek Ultrafiltration Systems utilize SpiraSep membranes which are robust, submerged, back-flushable, air scoured, spiral wound UF/MF membranes that
- Features: All Clarifiers
-
-
Supplier: Kontek Ecology Systems Inc.
Description: mercury) or the permeate can be further processed by a Kontek RoKon Wastewater Recovery RO system for water recovery. Kontek MEMKON Ultrafiltration Systems utilize SpiraSep membranes which are robust, submerged, back-flushable, air scoured, spiral wound UF/MF membranes
-
Supplier: Kontek Ecology Systems Inc.
Description: patented poly amide-urea chemistry. This property is built into the polymer backbone and cannot be washed off. The surface coatings on competitive products lack the durability and endurance of the X-20 structure. In summary, the benefits seen in system performance when using the X-20 spiral
Find Suppliers by Category Top
Featured Products Top
-
Finned heaters are constructed using Tempco’s robust tubular element as the basis of construction. Fin material is continuously spiral wound tightly onto the element surface to increase the convective surface area for air and non-corrosive gas heating. Fin spacing and size have been (read more)
Browse Tubular Heaters Datasheets for Tempco Electric Heater Corporation -
constrains the ring from growing outward due to centrifugal force. Spiral wound rings are ideal solutions to applications that need a custom solution as they can easily be changed to suit many needs: ring diameter, thickness, radial width, material type, removal provisions, tamper proof (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc.
More Information Top
-
Computer‐Aided Simulation and Design of Nanofiltration Processes
A 2.5-inch × 40-inch spiral wound membrane element (Filmtec NF70, 2.1m2 mem- brane area) was used in the experiments at hydraulic pressures ∆p = 5, 7, 9, and 11bar.
-
Desalination: Water from Water
The concept of spiral wound membrane element device was intro- duced shortly after the invention of the hollow fiber configuration [8].
-
Advances in Water Desalination
Also, a hollow-fiber CTA module element provides a membrane area that is ∼10 times larger per unit volume than that provided by a spiral wound membrane element , and this property significantly reduces the flux per unit membrane area.
-
Computer‐aided Simulation for Optimizing Nanofiltration Processes
Six spiral wound membrane elements were arranged in series in the pressure vessel.
-
Deposit formation in spiral-wound reverse-osmosis and nanofiltration elements and ways of preventing it
… feed water pretreatment in front of RO and NF makes it possible to maximize removal of the substances con tained in water in undissolved state, thus greatly reducing the risk of deposit formation in spiral wound membrane elements according to the fouling …
-
Membrane Systems for Wastewater Treatment > Nanofiltration and Reverse Osmosis for Advanced Posttreatment
PROBING APPARATUS FOR A SPIRAL WOUND MEMBRANE ELEMENT (in. × 25.40 = mm) (AWWA, 1999).
-
Developments in membrane technology for water treatment
The spiral wound membrane element configuration is the most widely used due to its high packing density and relatively low price.
-
Removal of calcium carbonate from reverse osmosis concentrate by seed crystallization
The main disadvan tages of spiral wound membrane elements are associ ated with the presence in their structure of the net type, turbulence promoting spacer, which acts as a trap .
-
Optimal design of reverse osmosis‐based water treatment systems
… of membrane elements within a pressure vessel and changing the system configuration on the system economics in nanofiltration plants was studied by Wessels et al.7 The problem of cost optimizing systems with different types of spiral wound membranes elements was addressed .
-
Seawater Desalination
Van Der Kooij, L.P. Wessels, Periodic air/water cleaning for control of biofouling in spiral wound membrane elements , J. Memb.
Indicates content that may require registration and/or purchase.