Products/Services for Split Rubber Tubing
-
Rubber Tubing - (218 companies)Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...MaterialKey Brands / TrademarksDesign Units -
Tubing - (2415 companies)...and drainage. Vinyl plastic tubing is a flexible material that offers high performance and has a broad range of chemical resistance, but is not recommended for use with food, beverages, or drugs. Other Materials. Rubber tubing is used for flow lines... -
Shrink Tubing - (489 companies)This material can also be used to hold a group of wires together or offer sealing protection. Cold shrink tubing is a rubber sleeve that has been pre-stretched onto a removable core. When the core is removed the sleeve collapses down against the wire... -
Tube Fittings - (1139 companies)This allows fluid flow to be combined or split apart. Image Credit: Parker Hannifin. Wye. Connects three pieces of tubing in a Y-shaped intersection. They combine or split apart fluid flow like tees, but with less resistance. Image Credit: Grainger Industrial... -
Hose Fittings - (1196 companies)...terms describing rigid hollow cylinders composed primarily of one solid material throughout. "Hose" however, is typically more flexible and portable than piping or tubing, and is made up of multiple layers of different materials depending... -
Sanitary Fittings - (112 companies)...fittings - Connects hose flexible tubing via a barbed end with a tapered stub and ridges inserted into the vessel. They are best suited for low pressure applications, since they do not provide a strong seal. Cam-lock fittings - Connected using tabs which...
-
Pneumatic Fittings - (222 companies)...to be clamped over the part. Plain ends are fittings with surfaces which allow pipes or tubes to be connected by adhesive, solder, welding, or other permanent means. Push-to-Connect. Push-to-connect fittings have ends that are designed to accept tubing...
-
Hydraulic Fittings - (303 companies)...is graded by pressure, temperature, and fluid compatibility. Hoses are used in applications where pipes or tubes are not suitable, usually to provide flexibility for machine operation or maintenance. The hose consists of multiple layers of rubber and steel...
-
Insulation Jacketing - (77 companies)Insulation jacketing consists of a metal sheet or plastic film that is wrapped around tubing or pipe insulation to protect the insulation from moisture, wear and mechanical damage. Adhesive, clips, ties or other fasteners are used to hold...
-
Protective Sleeving - (271 companies)...varieties include heat shrink and cold shrink tubing. Spiral wrap. Flexible wrapping constructed in a spiral shape; can be installed and uninstalled without disconnecting wires or cables. Wire loom. Flexible tape or tubing. Split wire loom sleeving...
Product News
-
BRIM Electronics, Inc.
SILICONE RUBBER TUBING BRIMFLEXTM BSR SILICONE RUBBER TUBING-. MIL-R-5847 & ZZ-R-765 -- 200 C. BRIMFLEXTM BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has excellent mechanical strength (tear resistance) tensile strength, elongation, and weather resistance), and outstanding dielectric strengh,. flame resistance and corona resistance. BSR meets MIL-R-5847 and Fed Spec. ZZ-R-765/9, Class 2b. OPER. VOLT. 28AWG to 5/8": 300V... (read more)Browse Rubber Tubing Datasheets for BRIM Electronics, Inc. -
NewAge Performance Products | NAPP
Thermoplastic Rubber Tubing Suprene (R) Thermoplastic Rubber Tubing. Suprene thermoplastic rubber (TPR) tubing combines the processability of plastics with the flexibility and durability of rubbers. Typically more lightweight and formable than rubber, TPR has been growing in acceptance for many applications. It provides outstanding compression characteristics, making it an ideal choice for peristaltic pump applications. The FDA raw material is suitable for a variety of clean uses and is autoclavable. The material also... (read more)Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
Atlantic Rubber Company, Inc.
Versatile Rubber Tubing for Any Environment Atlantic Rubber Tubing, versatile and flexible, and compounded to accommodate almost any industrial or laboratory environment. Learn More (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Versatile and Flexible Gum Rubber Tubing Largest In-House Inventory of Pure Gum Rubber Tubing in the USA. Typical Applications for Gum Rubber Tubing / Silicone Tubing. Architectural And Window Seals. Electronics Seals. Electrical Washers. Food Processing Industry. Fiber-Optic Equipment. Fluids Handling in Dairy Industry. Electrical Connector Seals And Sheathes. Water Purification Tubing. HVAC Equipment. Automotive Electrical Enclosures. Medical Equipment Seals Tubing. Aerospace and Military. High Voltage Insulation. Peristaltic Tubing... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Rubber & latex tubing for laboratory applications Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septas. We carry standard sizes as well as custom produce products to your specifications. Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military, pharmaceutical and commercial markets, we offer expertise in application design, advanced manufacturing procedures, and outstanding quality control. We are proudly (read more)Browse Laboratory Stoppers Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Versatile rubber tubing for almost any environment Largest In-House Inventory of Pure Gum Rubber Tubing in the USA. Atlantic Rubber Tubing, versatile and flexible, and compounded to accommodate almost any industrial or laboratory environment. (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Pure Gum Rubber Tubing - Versatile and Flexible Atlantic Rubber Tubing, versatile and flexible, and compounded to accommodate almost any industrial or laboratory environment. Metric sizes now available in limited range. Learn More (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Stretch Your Budget with Top Gum Rubber Tubing! Atlantic Rubber Company's Pure Gum Rubber Tubing is cost-effective, resilient, and abrasion resistant. Popular materials include Latex, Silicone and Pure Gum for Tubing. It makes an excellent vacuum tubing because of its tear resistance and memory. This natural rubber tubing is versatile and cold temperature resistant; it is able to maintain a high coefficient of friction during most applications. Atlantic Rubber carries the largest in-house Pure Gum inventory in the United States (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Budget-Friendly Pure Gum Rubber Tubing Magic! Atlantic Rubber Company's Pure Gum Rubber Tubing is cost-effective, resilient, and abrasion resistant. Popular materials include Latex, Silicone and Pure Gum for Tubing. It makes an excellent vacuum tubing because of its tear resistance and memory. This natural rubber tubing is versatile and cold temperature resistant; it is able to maintain a high coefficient of friction during most applications. Atlantic Rubber carries the largest in-house Pure Gum inventory in the United States (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Bounce into Quality with Pure Gum Rubber Tubing! Typical Applications for Gum Rubber Tubing / Silicon Tubing. Architectural And Window Seals. Electronics Seals. Electrical Washers. Food Processing Industry. Fiber-Optic Equipment. Fluids Handling in Dairy Industry. Electrical Connector Seals And Sheathes. Water Purification Tubing. HVAC Equipment. Automotive Electrical Enclosures. Medical Equipment Seals Tubing. Aerospace and Military. High Voltage Insulation. Peristaltic Tubing. Small Appliance Tubing. Wastewater Sampling Tubing. Composite... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
-
A new aseptic total proctocolectomy procedure by one surgical team: Report of a case
The perineal wound is closed with heavy black silk interrupted sutures and a split rubber tube drain or a catheter for suction inserted.
-
‘All his anxiety resolved itself into a sigh and dissolved into apathy and drowsiness.’– Ivan Goncharov, Russian novelist, Obolomov (1859)
The use of a split rubber tube passed through the nose into the oesophagus to facilitate the placement of a nasogastric tube has been described [1].
-
ON THE BACTERIA RESPONSIBLE FOR SOFT ROT IN STORED POTATOES, AND THE REACTION OF THE TUBER TO INVASION BY BACTERIUM CAROTOVORUM (JONES) LEHMANN & NEUMANN
… punctures made by the needle were sealed with vaseline and the tubers, supported on a glass sheet, were incubated at 25' C. for 3 days in china chambers containing water and closed with lids sealed with split rubber tubing (Text-fig. I).
-
The use of a modified miller‐abbott tube in the treatment of duodenal fistula
Since this channel has apertures both proximal and distal to the balloon, the proximal ones are closed by a piece of split rubber tubing bound over them with Chinese twist silk.
-
Appendicitis and its treatment
A split rubber tube the size of my index fmger with a core of gauze impregnated with .
-
BACTERIAL WET ROT OF POTATO TUBERS FOLLOWING PHYTOPHTHORA INFESTANS
The lids of the chambers were sealed by using pieces of split rubber tubing round the rims.
-
Plant quarantine significance of dwarf bunt of wheat to China
Small pieces of split rubber tube 1.0cm in length lined with rolls of agar carrying germinating teliospores were closely wrapped around the basal part of each seedling,just above the surface of the soil.
-
Federation of British Plant Pathologists Chairman's Address. Microbial antagonisms affecting tree diseases
The bottom rim of the tower was cushioned by split rubber tubing so that the turntable could still rotate when the tower was lowered.
-
Interactions of Puccinia hordei and Erysiphe graminis on seedling barley
The bottom rim of the tower was cushioned by split rubber tubing so that the turntable could still rotate when the tower was lowered.
-
Stem Cutting and Water Movement in Young Barley Plants
During the exjierinirnts the plants were kepi in position hy means of a piece of split rubber tubing held by a stand mounted spriug clamp.
Indicates content that may require registration and/or purchase.