-
Supplier: Twin City Fan & Blower
Description: Application The BC-SW Centrifugal Fan is designed to handle large volumes of relatively clean air at low to moderate pressures in applications such as HVAC, combustion air supply, filtration and drying systems, fume hood and spray booth and other exhaust systems, air pollution
- Air Flow Rate: 690 to 277,500 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 98.25 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: operation. Applications SW/SE Series Impellers range from 20 - 60 inches diameter and may be used in general purpose direct or belt drive applications such as: Commercial HVAC and Exhaust Fans Agriculture and Livestock Spray Booths and Paint Booths Industrial Parts
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: packaged air handlers, parts washers, penthouses, smoke houses, space heaters, spray booths, and other high temperature applications. The BEPL Plug Fan features a SWSI backward curved, non-overloading, single thickness airfoil type wheel. The unique wheel design offers increased
- Air Flow Rate: 700 to 76,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
-
Supplier: Twin City Fan & Blower
Description: Application The BAE-SW Centrifugal Fan is designed to handle large volumes of relatively clean air at low to moderate pressures in applications such as HVAC, combustion air supply, filtration and drying systems, fume hood and spray booth and other exhaust systems, air pollution
- Air Flow Rate: 690 to 277,500 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 98.25 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Air Control Industries Inc.
Description: Low to medium pressure high volume blower; reverse blade with 2 or 4 pole direct or belt driven options. Typical Applications: Cooling, Cremators, Dust Extraction, Exhausting, Filters, Fired Heaters, Flotation Beds, Fume Extraction, Incinerators, Air Handling, Test Chambers, Spray
- Air Flow Rate: 9,000 to 19,600 SCFM
- Static Pressure: 413.5871674924572 to 419.2871674924572 in H2O
- Media Temperature: 176 F
- Material of Construction: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
blade design. The housing and impeller are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and meets ErP 2015 efficiency requirements. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
Rosenberg USA is introducing more new ETRI cooling fans to the U.S. market. The new ETRI 125D-A Series DC axial fan family delivers higher airflow with no increase in noise thanks to its saber-shaped winglet blade (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Examples of formulation capabilities are: Dispersion blade mixers Liquid spray booth Twin screw extruder Electrostatic spraying Contact your LUMIFLON® FEVE technical sales representative for more information about our products and services or to schedule a lunch and learn at info@lumiflonusa.com. (read more)
Browse Material Testing Services Datasheets for AGC Chemicals Americas, Inc. -
Unmatched Atomization Sames Patented Vortex Technology revolutionizes spray performance and coating quality with an innovative swirling effect for superior application results. No Blotchy Effect (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation
More Information Top
-
DAYTON Fan Blade,20in,5/8bore,3620 CFM - Aluminum Fan Blades - 4C141|4C141 - Grainger Industrial Supply
• Spray Booth Fan Blades (6) .
-
Countries > Canada > Province of Ontario > Regulations > Fire Protection And Prevention Act‚ 1997 > [CANADA Ont Reg 2007-213] Regulation 213/07 - Fire Co...
Fan blades and casings in exhaust blowers for spray booths and spray rooms shall be non-ferrous, or the fan shall be constructed so that a movement of the wheel or shaft will not cause two ferrous parts of the fan to…
Indicates content that may require registration and/or purchase.