-
Supplier: Assured Automation
Description: Description Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 400 F
-
Description: Description Model HTS Pneumatic Top-guided Single Seated Control Valves are designed for heavy-duty service. The compact valve body, having an S-shape flow passage that features low-pressure loss, allows a large flow capacity, rangeability, and high accuracy flow characteristics. The
- Media: Air, Steam
- Features: Control Valves, Globe Valves
-
Supplier: Gemu Valves
Description: Construction GEMU 563, 568 is a motorized 2/2 way control valve with a low maintenance reversible synchronous electric motor. The valve is operated via a reduction gear and spring loaded cam, ensuring continuous contact between the cam and the valve spindle.
- Valve Size: 0.1181103 to 0.5905515 inch
- Pressure Rating: 13.053393 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
-
Supplier: ASTM International
Description: 1.1 This specification covers self-contained, internally operated, globe style, pressure-reducing valves for use in steam service. In these valves, the downstream pressure feedback is sensed by a spring-loaded diaphragm to position a pilot valve-the pilot
Find Suppliers by Category Top
Featured Products Top
-
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor emissions. Available in gravity and spring-loaded configurations, these valves support different (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
for industrial process systems. Multiple pressure configurations, gravity-operated and spring-loaded designs, and optional explosion-proof flame arresters allow engineers to configure the valve for a wide range of operating environments. Available in (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Double Door Check Valve – A type of check valve with two spring-loaded half-circle doors (or plates) that open with forward flow and close to prevent reverse flow. Often used for low-pressure drop applications in water and HVAC systems. Eccentric (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
a spring-loaded ball style or in a free-floating ball style. Many cracking pressure options are offered, and a large range of threads are available. In instances where miniaturization is paramount, threads as small as 6-32 UNC or M3.5 can (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
/2-PSI spring-loaded FKM (Viton®) seat provides high flow capacity, minimal head loss and dependable, bubble-tight protection against reverse flow. They are rated to 250 WOG with an operating temperature range of -4?F to 302?F (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
The DFT® Model GLC® Silent Check Valve is a spring-assisted, non-slam, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve (read more)
Browse Check Valves Datasheets for DFT Inc. -
8P0131LF – 355NLF direct mount, three-way lead-free brass, “T” port, full port ball valve with spring return actuator, sizes 1/4” to 3” 8P0132LF – 365NLF direct mount, three-way lead-free brass, “L” port, full port ball (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
. Both types of regulator use feedback of the regulated pressure as input to the control mechanism, and are commonly actuated by a spring loaded diaphragm or piston reacting to changes in the feedback pressure to control the valve opening, and in both cases the valve should be opened only enough to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Process Equipment Malfunctions: Techniques to Identify and Correct Plant Problems > Hydrocarbon–Water Separation—Electric Desalters and Gravity Settling
The one I have is a ¾-inch spring - loaded globe valve .
Indicates content that may require registration and/or purchase.