-
Supplier: Newark, An Avnet Company
Description: CONTACT, SPRING LOADED, TEST, RF, 6GHZ
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure Packaging: Bulk Part Status: Obsolete Circuit: SPDT Voltage Rating: 600V Actuator Type: Flatted (3.17mm Dia) Actuator Level: Flush Recessed Height Above Board:
- Shape / Form: Stamped / Spring Contact
-
Supplier: Newark, An Avnet Company
Description: CONTACT, SPRING LOADED, TEST, RF, 20GHZ, SMA
-
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: electromagnetic and RF interference,
- Voltage Rating: 12 volts
- Current Rating: 1 to 60 amps
-
Supplier: Newark, An Avnet Company
Description: CONTACT, SPRING LOADED, TEST, RF, 6GHZ, PCB, MMCX
-
Supplier: Newark, An Avnet Company
Description: CONTACT, SPRING LOADED, TEST, RF, 4GHZ, SMA, PCB
-
Supplier: Fairview Microwave Inc.
Description: material. This BMA jack coaxial snap-on RF connector is RoHS and spring loaded compliant, you can find this BMA jack coaxial snap-on spring loaded connector datasheet specifications above. Fairview Microwave jack BMA connector purchases will
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors BZ M Conn, Spring Loaded, for .085 Cbl
- Frequency Range: 11 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Heilind Electronics, Inc.
Description: SMPM FE to FE Bullet Connector Spring Loaded
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Adapters - In Series SMPM F to F Bullet, Spring Loaded
- Frequency Range: 65 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Adapters - Between Series BZ M to SMA M Adapt Spring Loaded
- Frequency Range: 11 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Connector Type: SMA
-
Supplier: Heilind Electronics, Inc.
Description: SMPM FEMALE VITA 67.3 CONTACT SPRING LOADED FOR .086 CABLE
-
Supplier: Heilind Electronics, Inc.
Description: SMP FEMALE TO FEMALE BULLET, SPRING LOADED
-
Supplier: Newport MKS
Description: the modulation characteristics for your application. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4984RF features the ILX Lightwave® standard 9-pin D-sub input connectors with configurable pin designations to accommodate
-
Supplier: Powell Electronics, Inc.
Description: BZ Male Connector, Spring Loaded, for .1
-
Supplier: Newport MKS
Description: internally–modulated lasers with a 25Ω input impedance on pin 12. A trim-capacitor is mounted on the RF block to optimize the modulation characteristics for your application. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4984TRF
-
Supplier: ECO Light LED
Description: This LED Light Dimmer uses a mated RF remote control to dim your LED lighting products or turn them off and on. It requires 12VDC constant voltage input to operate, can handle 1 channel up to 8A or 96W of power using 12VDC or 192W of power using 24VDC. Wires are easily secured with
- Lamp Power (Watts): 191.9999999999997 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: APITech
Description: Planar Blindmate connectors are typically used as a pair or set which is comprised of two connector subassemblies that have a common mating interface. Generally, a pair contains one floating blindmate Interface with spring loaded inner/outer contacts and the other is a
-
Supplier: APITech
Description: Planar Blindmate connectors are typically used as a pair or set which is comprised of two connector subassemblies that have a common mating interface. Generally, a pair contains one floating blindmate Interface with spring loaded inner/outer contacts and the other is a
-
Supplier: SV Microwave, Inc.
Description: The ZMA connector is a bayonet coupling device. The unique design of this connector provides a high coupling force, which is ideal for extreme vibration applications where insufficient room is available for spring loaded blindmate panels. This ZMA connector was
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Smiths Interconnect, a Molex company
Description: High Frequency Coax Contacts offer exceptional RF performance up to 26.5 GHz for Size 8 and 40 GHz for Size 12 contacts in multi-pin connector applications. Engineered with a “float mount” design, these contacts ensure low VSWR at microwave frequencies by preventing air gaps at the
-
Supplier: Larson Electronics LLC
Description: that could impair performance. - All connectors are weatherproof meet OEM vehicle manufacturer specifications - Light gauge 16 foot wiring with multi-spring thin style cigarette plug. GOLIGHT REMOVABLE MAGNETIC SHOE BASE: - Golight slides on and off base of the light. When the shoe is
-
Supplier: Larson Electronics LLC
Description: material. - Gears and transmission parts/engineering Lexan, and brass prevent rust, corrosion and oxidation that could impair performance -All connectors are weatherproof and meet OEM vehicle manufacturer specifications -Light gauge 16 foot wiring with multi-spring thin style cigarette
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies introduces the Wi-Fi 3 dBi Spring Magnetic Antenna, which is designed for dependable wireless performance in Wi-Fi and WLAN situations. This antenna has a strong spring-loaded magnetic base for simple attachment to metal surfaces, a 3 m RG174 cable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
is a global manufacturer of RF antennas, cable assembly, and connector solutions. With in-house R&D, production, and rigorous testing, the firm services (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies proudly announces the 5G 15 dBi Spring Magnetic Antenna, designed for sophisticated 5G applications that require extremely powerful signal coverage. This antenna, with a frequency range of 600 MHz to 6000 MHz, is intended to support existing and prospective 5G, LTE, and (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
-profile, spring-loaded (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
& Benefits The backplane connector has a spring-loaded mechanical transfer (MT) ferrule to ensure a secure MT-to-MT mating connection under extreme shock and vibration conditions. Increases volumetric density of 3U and 6U high-speed switch and payload VPX (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
and good signal reception. The antenna's sturdy spring-loaded design, along with a secure screw-mount base and L-bracket, allows for secure installation on panels, enclosures, and outdoor equipment. Its 3 m RG174 cable and SMA male connector allow for flexible (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
VG96934 Version J (NF10) – 10-pin connectors for communication systems VG96934 Version J (NF10) RoHS conforming connectors with enhanced shielding and gold-plated spring-loaded contacts specially (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
the cartridge outside of the crowded housing. With another simple click, the loaded cartridge can then be easily and securely installed into the housing. The modularity also enables tool-less contact repair or replacement, simplifies connector maintenance, and reduces the number of spare parts needed (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
) networks. The antenna's tiny helical spring shape allows for easy integration into space-constrained electronics. It includes a 1.13 mm coaxial cable (10 cm long) and a U.FL right-angle connector for seamless communication with embedded RF modules. With 3 dBi gain and 50 (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
Development of a hybrid EPR/NMR coimaging system
… resonator (inside sliding case), IV) modulation connector, V) sample-holder (shown with sam- ple vial in place), VI) NMR resonator (inside sliding case), VII) NMR RF connector, VIII) EPR RF connector , IX) resonator position locking mechanism ( spring - loaded stop plunger), X) EPR …
-
Hanford Engineer Works technical manual
2) An electrical coimectcH* In which the piping leads are replaced "by electrical conduits and the electrical oirouit is caitinued throtjgh sulta'bl© spring loaded contacts aai© up In th© "body rf the connector .
-
Sideband separating mixer for 600-720 GHz for ALMA band 9 upgrade
… Figure 3): 1) a central split block containing the RF waveguide structure including the loads; 2) a corrugated RF input horn; 3) a … … with a Nano-D connector to export all signals … … device each; 6) two spring - loaded retainer caps to clamp …
-
HTC Aria Mobile Handset
… Over Glass Faceplate, Painted, Printed, Contains Synaptics T1021A Touchscreen Controller, w/ Integral Flex PCB, & Board to Board Connector $11 50 - Samsung … … $2.19 - Qualcomm - RTR6285 - RF Transceiver - ZIF, Quad-Band … … 3 Handsfree Control Buttons, Spring Loaded Plastic Clip $1 …
-
Microfabrication techniques for trapped ion quantum information
processing
… 3.1.3 on page 70) to supply the trap chip with both control and RF potentials. These potentials were communicated to the chip carrier by spring - loaded socket-pin connectors .
-
http://etd.auburn.edu/bitstream/handle/10415/2196/GradyThesis.pdf?sequence=2
or stainless steel probe is made from stainless steel bars and a RF Clamp Type Connector . The third probe or spring - loaded stainless steel probe is a variation of the original .
-
Electronic Components and Parts Search | DigiKey Electronics
○ Rectangular Connectors - Spring Loaded (119 items ○ RF Accessories (44 items .
-
Tyco Announces Compression Coax Board-to-Board RF Connector Series
Traditionally, board-to-board RF connections have been achieved by using either two cable connectors or two connectors with a third, spacer or bullet, between. Tyco Electronics' Compression Coax Board-to-Board Blindmate, which consists of a single piece connector with spring - loaded contact, is initially available in three different lengths for board spacing of 6.65 mm, 10 mm, and 14 mm.
-
Microwave probe for circuit/device testing
A general view of the new probe is shown in Fig. 2, where it will be noticed that the arm used to join the probe onto a conventional micromanipulator is spring loaded to minimise the damage to the probe tip and the … The RF connection between the probe and the measuring equipment is achieved with an SMA con- nector , but the design employed enables other connectors to be utilised if required.
-
Epitaxial Tl2Ba2CaCu2O8 thin films on LaAlO3 and their microwave device properties
The case assembly has two "spark plug" SMA connectors with slide RF pin contacts. A spring loaded assembly applies a uniform pressure to the stack of substrates under test.
Indicates content that may require registration and/or purchase.