-
Supplier: Hanover Lantern, Inc.
Description: Cast aluminum finial. Spun aluminum top dome secures to globe. Type V Cut-Off Reflector system concealed by top dome.
- Application: Commercial, Outdoor
- Fixture Type: Landscape Lighting
- Lamp Type: Metal Halide
-
Supplier: Juno Lighting Group
Description: 12 INCH DIA X 17 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING TASK LIGHTING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL ANODIZED SPUN ALUMINUM REFLECTOR TYPE ANODIZED SPUN
- Light Fixture Wattage: 150 watts
- Lamp Type: Incandescent
-
Supplier: Hubbell Lighting, Inc.
Description: SUPER BAY TYPE WHITE FINISH UL, CSA (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE WHITE ANODAL[R] FINISHED SPUN ALUMINUM
- Light Fixture Wattage: 400 watts
- Features: Ballast Included
- Lamp Type: Sodium
-
-
Supplier: RAB Lighting
Description: SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE TYPE 7, ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16 INCH DIA REFLECTOR SIZE RAB[R] BRAND INCLUDES BALLAST, HOOK/LOOP, 3 FT CORD
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 250.00000000000003 watts
- Features: Ballast Included, Bulb Included
- Application: Industrial
-
Supplier: Juno Lighting Group
Description: ALUMINUM REFLECTOR TYPE 22 1/4 INCH DIA REFLECTOR SIZE HI-LUX[T], JUNO[R] BRAND ALX MODEL
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 1,000.0000000000001 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: Aitken Products, Inc.
Description: construction. Double turned upper edge for rigidity. 3" x 3" corner reinforcement brackets. 3/8" diameter mounting holes. Reflector 0.032" gauge highly polished aluminum. Double turned lower edge for rigidity Minimum standard reflector surface area.
- Heating Capacity: 8.793 to 17.586 kW
- Watts: 8.793 to 17.586 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: construction. Double turned upper edge for rigidity. 3" x 3" corner reinforcement brackets. 3/8" diameter mounting holes. Reflector 0.032" gauge highly polished aluminum. Double turned lower edge for rigidity Minimum standard reflector surface area.
- Heating Capacity: 58.62 kW
- Watts: 58.62 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: construction. Double turned upper edge for rigidity. 3" x 3" corner reinforcement brackets. 3/8" diameter mounting holes. Reflector 0.032" gauge highly polished aluminum. Double turned lower edge for rigidity Minimum standard reflector surface area.
- Heating Capacity: 35.172 to 43.965 kW
- Watts: 35.172 to 43.965 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: construction. Double turned upper edge for rigidity. 3" x 3" corner reinforcement brackets. 3/8" diameter mounting holes. Reflector 0.032" gauge highly polished aluminum. Double turned lower edge for rigidity Minimum standard reflector surface area.
- Heating Capacity: 26.379 to 29.31 kW
- Watts: 26.379 to 29.31 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Larson Electronics LLC
Description: halide lamp mounted atop a 12 1/2" dia. circular base fabricated from non sparking spun aluminum and includes a convenient carrying handle mounted to the top of the light head. The aluminum base on this unit has three pre-drilled 0.437" diameter holes to allow the fixture to be
Find Suppliers by Category Top
More Information Top
-
Acoustical Techniques for Detecting and Locating Electrical Discharges
Similar results were found in practical measurements by Little [86] (Fig. 10.57) where the gain-frequency characteristics of a spun aluminum reflector -91.5 cm (36 in.) diameter with a -30.5 cm (12 in.) focal length, are il- lustrated.
-
Ultra-Wideband, Short-Pulse Electromagnetics 7
This antenna uses the same 0.46 m (18 in.) diameter spun aluminum reflector as the IRA-I.
-
Ultra-Wideband Short-Pulse Electromagnetics 8
It has feed arms positioned at ±45° to the vertical, and it is manufactured from a spun aluminum reflector .
-
Earth Station Antenna
The antenna uses advanced dual reflector technology with a two-piece precision- spun aluminum reflector to provide accurate surface contour, high gain, and closely controlled pattern characteristics.
-
Variations in convective venting to increase the efficiency of compact fluorescent downlights
The fixture system consists of a spun aluminum reflector , horizontal lamp compartmentand holders, and side-mounted, core-coil ballasts.
-
News-New Products
LIGHT WEIGHT-HIGH STRENGTH-Achieved by spun aluminum reflectors braced by formed steel struts.
-
Section Meetings
L LIGHT WEIGHT-HIGH STRENGTH-Achieved by spun aluminum reflectors braced by formed steel struts.
-
Advertisement
LLIGHT WEIGHT-HIGH STRENGTH-Achieved by spun aluminum reflectors braced by formed steel struts.
-
Compact-scan, plane-polar microwave holographic technique for reflector antenna profile measurement
An aluminium spun reflector was used as a test specimen.
-
Nuclear analysis report, nuclear subsystem
"PAX-Gl Reflector Interchange, Control Drum Span and Aluminum Reflector Barrel Experiments", WANL-TME-1916, January 1970 .
Indicates content that may require registration and/or purchase.