-
Supplier: Cole-Parmer
Description: (63
C). Pleated cartridges separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. - Features: Other
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Economical, Nominally Rated Pleated Cartridge Filters High media surface areas provides lower initial pressure drop High media surface areas of pleated cartridges provides lower initial pressure drop Polyester/polypropylene blend media offers best alternative to string wound,
- Filtration Grade (Micron Rating): 0.35 to 50 µm
- Additional Features: Cartridge, FDA Compliant
- Features: Chemicals, Hydrocarbon Processing (Oil & Gas), Inks / Dies / Paints, Oil, Other, Water
- Application / Industry: Electronics, Food and Beverage, Municipal Water Supply, Waste Treatment
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,FILTER,WATER,25 MICRON,SPUN POLYPROPYLENE,FOR 2-3/4IN X 10IN WATER FILTER HOUSINGS. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Cole-Parmer
Description: are suitable to 125
F (52 C) • Certified to NSF Standard 42 for materials. Pleated cartridges separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. - Features: Other
-
Supplier: Cole-Parmer
Description: are suitable to 125
F (52 C) Pleated cartridges separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. This cellulose cartridge is blended with polyester for - Filter Medium Material: Cellulose
- Features: Other
-
Supplier: Cole-Parmer
Description: separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. Cellulose is a low-cost well-performing option for pretreated waters. Because cellulose is susceptible to
- Filter Medium Material: Cellulose
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: synthetic filter media is cleanable, 5 micron and up, to lower cartridge replacement costs. Our high-performance filter media is systematically produced using 100% synthetic fibers, with no binders or additives to leave a residue, foam or contaminate. Our filter media is
- Filtration Grade (Micron Rating): 0.35 to 50 µm
- Maximum Temperature: 140 F
- Additional Features: Cartridge, FDA Compliant, Reusable / Cleanable
- Features: Chemicals, Gasoline / Diesel, Hydrocarbon Processing (Oil & Gas), Inks / Dies / Paints, Oil, Other, Water
-
Supplier: Harbory Filtration
Description: 130SHF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 200L/min. Liquid filter cartridge features ultra-high throughput, ultra-large filtration area
- Filtration Grade (Micron Rating): 0.02 to 80 µm
- Maximum Liquid Flow: 52.8 GPM
- Maximum Pressure: 34.80884144572728 to 58.0147357428788 psi
- Maximum Temperature: 176 F
-
Supplier: Harbory Filtration
Description: HMBC-S melt blown filter cartridge is made of pure polypropylene fiber. The dua-layer fiber structure that is dense inside and sparse outside with gradual-ly different pore size, allowing the particles of different sizes blocked by different layers. It features high strength, high dirt
- Filtration Grade (Micron Rating): 1 to 150 µm
- Maximum Pressure: 34.809048 to 58.01508 psi
- Maximum Temperature: 176 F
- Additional Features: Cartridge
-
Supplier: Harbory Filtration
Description: OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE
- Filtration Grade (Micron Rating): 0.1 to 0.45 µm
- Maximum Pressure: 29.0073678714394 to 58.0147357428788 psi
- Maximum Temperature: 176 F
- Application / Industry: Biopharmaceutical, Electronics, Food and Beverage
-
Supplier: Harbory Filtration
Description: 83HF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 100L/min. 83HF liquid filter cartridge features high throughput, high dirt holding resistance and
- Filtration Grade (Micron Rating): 0.02 to 80 µm
- Maximum Liquid Flow: 26.4 GPM
- Maximum Pressure: 34.80884144572728 to 58.0147357428788 psi
- Maximum Temperature: 176 F
-
Supplier: Rosedale Products, Inc.
Description: Special purpose bags for high temp service and oil removal available
- Filtration Grade (Micron Rating): 150 µm
- Maximum Liquid Flow: 140 GPM
- Type: Bag
- Features: Chemicals, Lubricants, Oil, Water
-
Supplier: Rosedale Products, Inc.
Description: High efficiency cartridges - long service life
- Filtration Grade (Micron Rating): 5 µm
- Maximum Liquid Flow: 10 GPM
- Features: Chemicals, Lubricants, Other, Water
- Configuration: Filter Element / Cartridge
-
Supplier: Rosedale Products, Inc.
Description: All purpose elements have high dirt-holding capacity
- Filtration Grade (Micron Rating): 20 µm
- Features: Chemicals, Lubricants, Water
- Configuration: Filter Element / Cartridge
- Filter Medium Material: Polypropylene (PP)
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartofine PP filter cartridges contain no pleated filter layers. For application purposes, they feature a 14 mm thick multilayer, consisting of 4 to 9 different filter zones. The number of zones depends on the type of cartridge. Each zone, made up of polypropylene
- Filtration Grade (Micron Rating): 0.7 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Additional Features: Cartridge
-
Supplier: Rosedale Products, Inc.
Description: Single layer microfiber material, excellent for polishing applications
- Maximum Temperature: 225 F
- Features: Chemicals, Lubricants, Oil, Water
- Configuration: Filter Element / Cartridge
- Filter Medium Material: Polypropylene (PP)
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: filter construction in combination with the expanded filter area results in a smaller filter housing, minimizing the required footprint. Jumbo Star filters are available in 4 different cartridge sizes to match a wide range of batch sizes. Flexibility: Jumbo Star Sartopure
- Filtration Grade (Micron Rating): 0.65 µm
- Maximum Pressure: 7.2 to 58 psi
- Application / Industry: Biopharmaceutical
- Additional Features: Cartridge
-
Supplier: Kitz Micro Filter Corporation
Description: POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropylene and polyethylene).Filtration accuracy is very fine (20, 50, 100nm= 0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability.
- Filtration Grade (Micron Rating): 0.02 to 0.1 µm
- Maximum Pressure: 58.0147357428788 psi
- Maximum Temperature: 41 to 104 F
- Features: Other
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Shelco Filters’ MicroVantage™ ultra premium filter cartridges are the premier choice when high purity and absolute retention are prerequisites for the filtration process. These premium performance pleated cartridges are constructed with 100% polypropylene which offers a wide
- Filtration Grade (Micron Rating): 0.2 to 50 µm
- Maximum Temperature: 176 F
- Additional Features: Cartridge, FDA Compliant
- Features: Chemicals, Inks / Dies / Paints, Other, Water
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time consuming preparation of filter discs in stainless steel
- Filtration Grade (Micron Rating): 3 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Additional Features: Cartridge
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. It is a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. The Sartopure® PP2 filter elements combine high dirt
- Filtration Grade (Micron Rating): 8 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Additional Features: Cartridge
-
Supplier: Pall Water
Description: Granular Activated Carbon Filter Cartridges for Liquid and Gas Applications One-step activated carbon and nominal 3 micron particle reduction eliminates problems associated with loose carbon treatment Porous, polyethylene outer shell and polypropylene end caps Choice of low sulphur
-
Supplier: Hilliard Corporation (The)
Description: Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal for any separation requiring removal of free tramp oil from water or
- Additional Features: Cartridge
- Features: Coolants, Hydrocarbon Processing (Oil & Gas), In-line, Lubricants, Oil, Water
- Type: Duplex
- Configuration: Filter Element / Cartridge
-
Supplier: ISC Sales, Inc.
Description: The Watts series of melt blown filter cartridges reduce sediment, dirt, rust and particles. Available in a wide range of lengths and micron ratings are available. Food grade for use with beverages, food, and potable water. Made out of 100% Polypropylene, there are no additives
- Filtration Grade (Micron Rating): 1 to 100 µm
- Maximum Temperature: 140 F
- Additional Features: Cartridge, FDA Compliant
- Features: Chemicals, Other, Water
-
Supplier: Thermon, Inc
Description: High purity filtration with low cost melt blown depth cartridges. Fulflo® EcoBond™ cartridges are the most economical high purity filter cartridges available. Featuring a graded density matrix of uniform polypropylene fibers, the EcoBond™ provides consistent filtration for a wide
- Filtration Grade (Micron Rating): 1 to 50 µm
- Maximum Liquid Flow: 5 GPM
- Maximum Pressure: 40 psi
- Maximum Temperature: 140 F
-
Supplier: Mar Cor Purification
Description: The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of
- Filtration Grade (Micron Rating): 0.03 to 0.45 µm
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Features: Chemicals, Micro Filtration, Other, Ultra Filtration, Water
- Configuration: Filter Element / Cartridge
-
Supplier: ISC Sales, Inc.
Description: pressure increases 5.5 Square feet of media Applications: RO Prefilters Cosmetics Ultra pure water Food & Beverage Electronics Photographic & Chemical solutions Potable Water Waste Water DI Water Pre-Filtration Solvents FDA Compliance: Shelco MicroSentry High Efficiency
- Filtration Grade (Micron Rating): 0.2 to 50 µm
- Maximum Temperature: 160 F
- Additional Features: Cartridge, FDA Compliant
- Features: Chemicals, Other, Water
-
Supplier: Thermon, Inc
Description: applications include photographic chemicals, DI water, plating solutions, bleach, RO prefiltration, organic solvents, oilfield fluids, membrane prefiltration, industrial coatings, magnetic coatings, potable water and processing fluids.
- Filtration Grade (Micron Rating): 1 to 100 µm
- Maximum Liquid Flow: 5 GPM
- Maximum Pressure: 100 psi
- Maximum Temperature: 175 F
-
Supplier: Hayward Flow Control
Description: Bonded DOE End-Caps, Core and Filter Media Typical Applications • Water and Wastewater Treatment • Desalinization, RO and Deionized Water Systems • Chemical Processing • Food and Beverage • Aquatic and Animal Life Support Systems • Metal Finishing and Plating • Marine and
- Filtration Grade (Micron Rating): 1 to 30 µm
- Maximum Pressure: 60 psi
- Additional Features: Cartridge
- Features: Chemicals, In-line, Other, Water
Find Suppliers by Category Top
Featured Products Top
-
cleanest, safest environment. • Customized Filter Options: Tailor your experience with our diverse filter cartridge options. Whether you need fire retardant or washable spun board filters, we’ve got you covered. Ready to Elevate Your Dust Management? Reach out to (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Product Overview Harbory Filtration manufactures oil absorption filter bags using high-loft, melt-blown polypropylene or (read more)
Browse Filter Media Datasheets for Harbory Filtration -
The PPMC series from Harbory Filtration uses an asymmetric gradient polypropylene membrane that delivers high filtration efficiency with low pressure drop (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
, alkalis, and high-purity process fluids. Manufactured from high-quality polypropylene (PP), it offers outstanding chemical compatibility while eliminating the corrosion issues associated with traditional metal filter housings. Engineered to accommodate (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
. Pharmaceuticals & Biotechnology: Filtering process water (WFI - Water For Injection, Purified Water). Clarifying buffers, media, and fermentation broths. Filtering intermediates and bulk active pharmaceutical ingredients (APIs (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Absolute accuracy filter bag has two layers for inner coarse filtration and outer fine filtration, using safe and clean polypropylene needled felt made from heat-treated virgin material. The inner coarse filtration allows sufficient dirt-holding capacity and (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
significantly increases the effective filtration area, enabling high flow rates, low differential pressure, and extended service life compared to conventional filter cartridges. Its hydrophobic PTFE membrane naturally repels water while allowing gases and air to pass efficiently, making it an excellent choice (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Water Treatment – The Core Application Protecting key equipment – As a pre?filter for (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Product Introduction The Nylon Pleated Filter Cartridge is a high-efficiency depth filtration solution engineered for precision liquid filtration in demanding industrial applications. Constructed with a premium nylon membrane and durable polypropylene support layers, it (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Compatibility is Key: The media must be chemically compatible with the fluid or gas being filtered and withstand operating temperatures. Common Pleated Media: Polyester (PET): Good general-purpose, wide chemical compatibility (water, many (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
micron filtration - offers from micron filtration manufacturers, suppliers, exporters & wholesalers
5 Micron Spun Polypropylene Pleated Filter Cartridge For Water ...
-
Cascade Distillation Subsystem Development Testing
All solutions were filtered through a 25 micron spun polypropylene cartridge filter (Pentek, Pentair Water P25, Sheboygan WI) prior to introduction into the CDS feed tank.
-
Heart transaminase in the rock crab,Cancer irroratus , exposed to cadmium salts
The medium was prepared by filtering ozonized harbor water to 1 ~m with spun polypropylene cartridge filters , which removed excessive organic and particulate matter.
-
Cascade Distillation Subsystem Development: Progress Toward a Distillation Comparison Test
The CDS prototype configuration that was delivered by Honeywell and tested during FY08 included a 25-micron spun polypropylene (PP) cartridge filter (Pentek, Pentair P25 water filter, Sheboygan, Wis.) in the brine loop and a coconut shell granular activated carbon (GAC) filter …
-
Parasitol. latinoam. vol.60 issue3-4; Abstract: S0717-77122005000200002
… water from different sectors of Arroyo Napostá; 2,000 liters of water from each of the three public swimming-pools of Bahía Blanca; and 8,000 liters of water for consumption were collected using polypropylene spun cartridge filters with a 1 mm …
-
Bacterioplankton assemblages transforming dissolved organic compounds in coastal seawater
Once collected, water was sequentially filtered though 3.0- and 1.0 mm pore-size spun polypropylene filter cartridges (J B Systems) to obtain a bacterioplankton .
-
fabric water filter,China fabric water filter Manufacturers, Suppliers - ECOL
WATER FILTER Standard length:4''.5''.7''.10''.20''.30''.40'' Filtration rate:1.5.10.20.30.50mic Caliber:63m PP WATER FILTER ... pres line type. plastic core typespecifications: a) TOPO polypropylene filter cartridge spins the fiber with different diameters at …
-
Improved method for concentration of Giardia, Cryptosporidium, and poliovirus from water.
Electropositive or electronegative microporous filters (0.2-0.45 microm nominal porosity) are used for the collection of enteroviruses, while polypropylene spun -fiber filters (1 microm porosity) and small pleated cartridge filters are used for the collection of protozoan parasites from water .
-
Photocatalytic degradation of methylene blue using ZnO made by thermal degradation of Zn-alginate fibers
Zinc-alginate fibers (Zn-AF) were made by wet spinning method in the following method: 5.0 wt.% … … solution was prepared and made homogeneous with deion- ized water under high speed stirring, and then filtered through polypropylene filter membrane under vacuum.
-
Removal Of methylene blue dye from simulated wastewater by alginic acid fiber as adsorbent: Equilibrium, kinetic, and thermodynamic studies
Calcium alginate fiber is made by wet spinning method in this way as shown by Kong et al … … sodium alginate solution was prepared and made homogeneous with deionised water under high-speed stirring, and then filtered through polypropylene filter membrane under vacuum.
Indicates content that may require registration and/or purchase.