-
Supplier: Galil
Description: The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: ADLINK Technology Inc.
Description: 12-bit analog outputs with waveform generation capability, which can be performed together with analog input functions. If more analog input or output channels are required, multiple cards can be synchronized through the SSI (system synchronization interface) bus. This makes the
- Sampling Frequency: 2,000 kHz
- Resolution: 16 bits
- Host Connection: Direct Backplane Interface
-
Supplier: ADLINK Technology Inc.
Description: 2-CH 12-bit analog outputs with waveform generation capability, which can be performed together with analog input functions. If more analog input or output channels are required, multiple cards can be synchronized through the SSI (system synchronization interface) bus. This
- Sampling Frequency: 2,000 kHz
- Resolution: 16 bits
- Host Connection: Direct Backplane Interface
-
-
Supplier: ADLINK Technology Inc.
Description: variety of applications, including TTL digital I/O, high-speed DIO, general-purpose timer/counter, pulse generation, and PWM output. Analog input, analog output, and function I/O at full speed simultaneously, and multiple cards can be synchronized through the SSI (System
- Resolution: 16 bits
- Host Connection: Direct Backplane Interface
Find Suppliers by Category Top
Featured Products Top
-
PSC1 either by computer interface or through a memory card on selected modules. Memory card options allow for quick programming of identical systems. (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc.
More Information Top
-
Implementing Intelligent-Well Completion in a Brownfield Development
The inter- face to the IWC is achieved through the subsea- interface ( SSI ) card , which performs the function of a communications-on- power modem (converting RS232-signal level into an IWC- communication-sytem physical layer) and performs redundancy control and power monitoring.
-
Implementing Intelligent Well Completion in Brown Field Development
The interface to the IWC is achieved through the Subsea Interface ( SSI ) card , which performs the function of a comms-on-power modem converting RS232 signal level into SEGNETTM physical layer implemented on the down-hole bus, as well as redundancy control…
-
UVOT autonomous operations
The DPU simulator is a DOS-based PC with a SSI interface card .
-
Integration of an Intelligent Completion into an Existing Subsea Production System
A subsurface interface card ( SSI ) would provide for mixing the power and serial communications, provide for control network modem functions, along with over current protection circuitry.
-
Fiber optic gyros in a high-performance, high-reliability inertial reference unit for commercial satellites
Off the ISA, the system contains 2 Sensor Support Interface ( SSI ) electronics cards for data processing and 2 Low Voltage Power Supply (LVPS) modules for redundancy.
-
ADLINK Technology Expands High-Resolution Digitizer Product Line
For applications that need high-density channels in one system, the PCI-98x6 series provide a specially design system synchronization interface ( SSI ) to synchronize up to 4 cards .
-
Engineering Applications of Neural Networks
They identify use of cryptography, sequence number analysis, Time Difference Of Arrivals (TDOA), decreasing re-try limits, and Network Interface Card (NIC) profiling: Signal Strength Indicator ( SSI ) and Radio Frequency (RF) finger printing for detecting and preventing PRF attacks.
-
FM351 & linear encoder - Entries - Siemens Industry Online Support – Siemens AG
I have question if it is possible to use FM351 card with linear encoder (balluff BTL5 type with SSI interface ).
-
Personal Energy Monitor
SD Card communicates with the MCU through SSI . ELM Chan fatfs library was used to interface the memory card .
-
Modernized GPS receivers
It will also include demonstrations of production-representative YMCA GRAM-S/M (GPS Receiver Application Module SEM-E Modernized) and GB-GRAM-M SSI (Ground-based GPS Receiver Application Module-Modernized Small Serial Interface ) receiver cards .
Indicates content that may require registration and/or purchase.