-
Supplier: AMPP Resources
Description: The use of water jetting and water cleaning has increased recently with advances in equipment technology, the continued concerns with dusting caused by abrasive blast cleaning, and a heightened awareness of the need for chemically clean substrates. NACE 5/SSPC-SP 12 was introduced in
-
Description: The use of water jetting and water cleaning has increased recently with advances in equipment technology, the continued concerns with dusting caused by abrasive blast cleaning, and a heightened awareness of the need for chemically clean substrates. NACE 5/SSPC-SP 12 was introduced in
-
Supplier: NACE International
Description: The use of water jetting and water cleaning has increased recently with advances in equipment technology, the continued concerns with dusting caused by abrasive blast cleaning, and a heightened awareness of the need for chemically clean substrates. NACE 5/SSPC-SP 12 was introduced in
-
-
Supplier: AMPP Resources
Description: inorganic (Type I) or organic (Type II). This specification does not cover weldable preconstruction primers such as SSPC-Paint 30. Zinc-rich coatings, both topcoated and untopcoated, have been used successfully in a wide variety of environmental zones. For a detailed breakdown of
-
Supplier: AMPP Resources
Description: (Type I) or organic (Type II). Each primer type (I and II) is classified according to the level of exterior performance at a severe marine site. Laboratory performance criteria are also included. This specification does not cover weldable preconstruction primers such as SSPC-Paint 30,
-
Standards and Technical Documents - PS Guide 12.00, Guide to Zinc-Rich Coating Systems -- ST-PSG1200Supplier: AMPP Resources
Description: zinc, such as SSPC-Paint 20 or SSPC-Paint 29. Zinc-rich coatings are classified as follows: # Type IA Inorganic _ post-cured, water-borne, alkali-silicates # Type IB Inorganic _ self-cured, water-borne, alkali-silicates # Type IC Inorganic _ self-cured, solvent-borne,
-
Supplier: ASTM International
Description: were developed in cooperation with SSPC: The Society for Protective Coatings to further standardization of methods. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish
-
Supplier: ASTM International
Description: developed in cooperation with SSPC: The Society for Protective Coatings to further standardization of methods. The photographs can be used to estimate the percentage of other coating defects on various substrates. This standard does not include evaluation of rust propagation around an
-
Supplier: ASTM International
Description: 1.1 The visual surface preparation standards consist of a series of color prints available as separate publications. Five different sets of photographs are described in this standard, designated as Method A (ISO/Swedish Standard ) and Methods B through E (SSPC Guides and Reference Photographs
-
Supplier: ASTM International
Description: 1.1 The visual surface preparation standards consist of a series of color prints available as separate publications. Three different sets of photographs are described in this standard, designated as Method A (ISO/Swedish Standard) and Method B and C (SSPC Standards). The three methods differ
Find Suppliers by Category Top
Featured Products Top
-
B-127 1.8" x 11.5", B-127 stamped aluminum pre-painted 12 inch textured hardboard corner. This profile is formed in pre-painted aluminum. The finish can be primed for re-painting, or color matched if quantities permit. Surfaces can be (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48 (read more)
Browse Metal Tubes Datasheets for MP Metal Products -
. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products -
has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes (read more)
Browse Datasheets for MP Metal Products -
Opportunity Husky’s customer, a leading paint pail producer in Latin America, sought a more sustainable molding approach without compromising on quality or output. The company required a comprehensive solution (read more)
Browse Packaging Machines Datasheets for Husky Technologies™ -
. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 Certification M. P. Metal Products is excited to (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
High speed horizontal conveyorized band sealer with compression assembly. Seals polybags at speeds up to 100 feet per minute. Applications include Tortilla and bread as well as snack packaging, Includes bag top trimmer and 12" wide x 8' long right flow conveyor. Ships on a steel painted frame with leveling pads. 110 Volt electric is required. (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
More Information Top
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 11, 0.11 Specialty systems
SSPC) ssPc PAINT 12 .
-
Metal Building Systems: Design and Specifications, Second Edition > TYPICAL SPECIFICATION FOR METAL BUILDING SYSTEMS
One coat of high build bituminous paint SSPC - Paint 12 , applied to a thickness of 1/16 in over one coat of zinc chromate primer.
Indicates content that may require registration and/or purchase.