-
Supplier: Accuris
Description: Steel Bars, Forgings, and Tubing, Free-Cutting 1.5Mn - 0.25Pb (0.32 - 0.39C) (11L37) (Composition similar to UNS G11374)
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. SSPC-PA15, Preparing Contaminated Steel Test Panels This standard contains requirements for steel panels used to perform tests for evaluation of various performance characteristics of protective coatings applied to steel
-
Supplier: ASTM International
Description: This specification covers the standard for ingot, bar, rod, cone, nugget or shot aluminum and aluminum alloys proposed for use in manufacturing iron and steel. Each sample shall conform to the chemical composition limits enlisted herein. Test samples can be taken at the time the
-
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Sensor Tips for Almost Any Application - Over 15 standard styles match the requirements of the joint, weldment and application. Durable Tip Composition - Each tip is formed from plated steel with probe ends fabricated of a special wear-resistant alloy. Change Sensor Tips
- Features: Specialty / Other
- Process / Type: Submerged Arc
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Sensor Tips for Almost Any Application - Over 15 standard styles match the requirements of the joint, weldment and application. Durable Tip Composition - Each tip is formed from plated steel with probe ends fabricated of a special wear-resistant alloy. Change Sensor Tips
- Features: Specialty / Other
- Process / Type: Submerged Arc
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Sensor Tips for Almost Any Application - Over 15 standard styles match the requirements of the joint, weldment and application. Durable Tip Composition - Each tip is formed from plated steel with probe ends fabricated of a special wear-resistant alloy. Change Sensor Tips
- Features: Specialty / Other
- Process / Type: Submerged Arc
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Sensor Tips for Almost Any Application - Over 15 standard styles match the requirements of the joint, weldment and application. Durable Tip Composition - Each tip is formed from plated steel with probe ends fabricated of a special wear-resistant alloy. Change Sensor Tips
- Features: Specialty / Other
- Process / Type: Submerged Arc
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification covers a group of inorganic zinc primers that can protect carbon steel during the fabrication process, permit welding to specification requirements, and be overcoated. The major pigment component in this coating is
-
Supplier: ASTM International
Description: This specification covers metallic-coated, painted metallic-coated, and painted nonmetallic-coated steel sheet used in the manufacture of cold-formed framing members, such as, but not limited to, studs, joists, purlins, girts, and track. The steel sheet is available in the following
-
Supplier: ASTM International
Description: 1.1 This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel compositions as follows: Nominal Yield Tensile Nickel Strength, Strength, Content min, ksi
-
Supplier: Radwell International
Description: MOTOR, 5 HP, 3.7 KW, 3600 RPM, 3 PHASE, 230/460 VOLT, 184TC FRAME, TEFC ENCLOSURE, FOOT MOUNT, 88.5% EFFICIENCY, ROLLED STEEL COMPOSITION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: function of composition and thermomechanical history of each individual piece. The presence of these phases is detrimental to toughness and corrosion resistance. 1.3 Correct heat treatment of duplex stainless steels can eliminate these detrimental phases in the mill product. Rapid
-
Supplier: 3X Ceramic Parts Company Limited
Description: 95% and 99% Alumina ceramic plate Color: White / Beige Specification: according to the drawing or sample processing Accuracy: ± 0.01mm, maximum ± 0.005mm Density: 3.75-3.85 (g / cm3) Hardness: Rockwell hardness hra89 (steel knife hardness HRC60) Mohs hardness is 9; hv: 1500-1700 Elastic
- Thermal Conductivity: 39 W/m-K
- Compressive / Crushing Strength: 362,592.0983929925 psi
- Modulus of Elasticity: 55,113,998.95573486 psi
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
Find Suppliers by Category Top
More Information Top
-
Effects of Solution Hydrodynamics on Corrosion Inhibition of Steel by Citric Acid in Cooling Water
Table 1 The chemical composition of commercial St37 steel .
-
Nondestructive Evaluation of Welded Joints Using Digital Image Correlation
In Table 1 Chemical composition of the steel grade St37 [19] Cr .
-
Predicting residual stresses and distortion during multisequence welding of large size structures using FEM
The plate and stiffener are both made from a 0.16 % C (wt) structural steel with a composition equivalent to mild steel ST37 -2 [14] as indicated in Table 1 .
-
Effect of pH, Surfactant, and Heat Treatment on Morphology, Structure, and Hardness of Electrodeposited Co-P Coatings
Plates of st37 steel with a nominal chemical composition of Fe, 1.40 Mn, 0.17 C, 0.045 P, and 0.045 S were used as the cathode for electrodeposition.
-
Microstructure and Texture in Steels
The investigated test sample was a steel ST37 K with a chemical composition of 0.10C, 0.01Si, 0.72Mn, 0.027P, 0.027S balanced Fe.
-
Fabrication and synthesis of electroless nickel-phosphorus coatings reinforced by incorporated chromium carbide-nickel-chrome particles
This research was conducted on st37 low carbon steel plates with their composition presented in Table 1.
-
Investigation of Microstructure and Mechanical Properties of St37 Steel-Ck60 Steel Joints by Explosive Cladding
Table 1 The chemical composition (wt.%) of Ck60 and St37 steels .
-
CR4 - Thread: st 37 steel / how to prepare melt and induction furnace to produce st 37 steel
2. technology / sources of information / how to melt scrap iron and steel in induction furnace to produce st37 steel /how to manage and prepare furnace and melt considering various chemical composition of scrap / what is the time of adding…
-
Fabrication of the Ultrafine Grained Low Carbon Steel by Cold Compression and Annealing of Martensite
The material used in this study was a hot rolled rod of low carbon steel (DIN- st37 ) with the diameter of 8 mm and chemical composition given in Table 1.
-
Solid Particle Erosion
The wear rate and relative wear resistance of steel St37 in different mineral ores with hardness from 775 HV up to 1647 HV depends first on the composition of ores, on the amount of the hardest component – quartz (2000 HV) in…
Indicates content that may require registration and/or purchase.