-
Supplier: FluoroSeal, Inc.
Description: The bolt-on Fully Jacketed Plug Valve with standard flanges eliminates the need to oversize piping flanges, translating in tremendous savings to the user. Among other features, the ease of installation allows any FluoroSeal® Plug Valve to be retrofitted in-line in
- Connection Description: Bolt Flange
- Features: Plug Valves
- Media: Water
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd
- Valve Size: 10 inch
- Flow (Cv): 2,159
- Pressure Rating: 285 psi
- Media Temperature: -20 to 400 F
-
Description: on the plug. The series can be made with a special structure including bellows seal type, steam jacketed type, extended valve cover type to meet a variety of conditions. Performance Characteristics 1. The third generation of S-type smooth casting body cavity gets greater
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves
-
-
Supplier: ISC Sales, Inc.
Description: The Eaton Model 50 plug type duplex strainer (also called a twin basket strainer) consists of two separate high quality strainer baskets, and a pressure rated plug valve. The design is such that it is impossible for this operation to stop the flow because of the unique port
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Materials: Bronze, Cast Iron, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: ISC Sales, Inc.
Description: gear box required • Unique seat and seal design requires no adjustments • Teflon® seats for longer service life • Foot pads for rock solid installation • Double-stem O-rings for positive sealing • Easy to access body vent valve • Side drain plugs on each basket well • Piston seal
- Pressure Rating: 200 psi
- Process Temperature: 150 F
- Strainer Type: Basket (or Simplex Basket)
- Materials: Bronze, Cast Iron, Steel - Carbon / Alloy, Steel - Stainless
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug
- Media: Air, Steam
- Features: Control Valves, Directional Valves, Plug Valves, Shut Off Valves
-
Supplier: Assured Automation
Description: Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: SINGLE SEATED VALVE FOR WATER OR GLYCOL OR TWO POSITION STEAM, THROTTLE PLUG, THREADED PIPE CONNECTION, 1/2 NPT INCH PIPE SIZE, BRASS BODY, 150 PSI, STAINLESS STEEL STEM, 2.5 CV, STEM DOWN TO CLOSE. FREE 2 YEAR RADWELL WARRANTY
- Material Of Construction: Brass / Bronze, Stainless Steel, Steel
- Features: Plug Valves
- Media: Steam, Water
- Connection Description: Threaded
Find Suppliers by Category Top
Featured Products Top
-
tool is used to flush dirt and other foreign matter from the water-cooled compressor heads. If left un-cleaned, the cooling jacket in the head can become completely blocked by foreign matter. The GURU PC® valves (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
used to flush dirt and other foreign matter from the water-cooled compressor heads. If left un-cleaned, the cooling jacket in the head can become completely blocked by foreign matter. The GURU PC® valves (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
used to flush dirt and other foreign matter from the water-cooled compressor heads. If left un-cleaned, the cooling jacket in the head can become completely blocked by foreign matter. The GURU PC® valves (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash stations, and other (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Self-Operated Temperature Control Valve for Steam and Thermal Fluid Applications This self-operated temperature control valve offers a compact, energy (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-related disruptions. Angle Body Valve – A compact valve efficient in thermal and space-constrained systems. Angle Seat Valve – Pneumatically operated valve often used in steam, water, or compressed air (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
plug and Stellite 5 on the seat. This combination provides exceptional resistance to erosion, cavitation, and wear, making the valve well-suited for high-cycle and abrasive service conditions. A pneumatic actuator enables accurate modulation, while a fail-closed configuration enhances system safety in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
A216 WCB carbon steel, while the trim features SS316 stainless steel enhanced with Stellite 6 and 5 for superior wear and corrosion resistance. The valve operates in a wide temperature range from -20°C to 250°C, making it suitable for a broad variety of applications including steam (read more)
Browse Diaphragm Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
OPERATION: ThermOmegaTech's HAT/SP valve continually senses and automatically bleeds excessively hot water from safety shower and eyewash systems. Scald protection is provided with minimal water consumption. The unique plug and seat design offers the most reliable, tight shutoff (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
flexibility and compatibility with a wide range of equipment geometries. Applications include valves, pumps, turbines, flanges, heat exchangers, and steam traps. For each piece of equipment, technical specifications are analyzed to determine the appropriate insulation thickness, material composition (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
WABASH RIVER COAL GASIFICATION REPOWERING PROJECT
Second, a steam jacketed plug valve , similar to the valve on the acid gas heat recovery boiler, was found to be leaking.
-
Dimethyl Ether (DME) from Coal
The condenser channel should have a sulfur boot or tangential liquid sulfur outlet nozzle which has its own steam jacketed full bore plug valve located as close to the outlet nozzle as possible.
-
Check valves for urea synthesis columns
The steam jacket guarantees against seizures and plug formation in the valves .
-
Experimental investigation of a pulse combustion steam generator and assessment of its environmental characteristics
(1) Aerodynamic valve, (2) valve cooling jacket , (3) connection tube, (4) resonance tube cooling jacket, (5) outlet sleeve for steam , (6) spark plug , (7) centrifugal noz- zle, and (8) combustion chamber cooling jacket.
-
Report on 8-inch isostatic press explosion at Site 300
8-inch pressure vessel Plug stand for 18-inch vessel Stokes vacuum oven Vacuum cart 300 lb weighing scale Steam jacket of 18-inch vessel Stand for 8-inch press Small steam oven Shake table Steam valve - oven control Remarco, hi-pressure…
-
DESIGN OF CHEMICAL PROCESSING PLANT FOR HOMOGENEOUS REACTOR TEST
…a 5.9-gal tantalum-lined vessel w i t h a double jacket , which permits the use of steam , cooling water, o r … e directly below the valves , and are backed up … i t h freeze plugs t o seal minor…
-
Maintenance, equipment and operational improvements within an established Fermentation Pilot Plant
…thorough inspection of tank cleanli- ness, removal and cleaning of all plugs /ports, inspection of the … seal, leak testing of valves , removal and cleaning of … of the tank and jacket , replacement of air filters, inspection of the steam filter, as well as…
-
Engineering Report on Double Shell Tank (DST) System Miscellaneous Tanks [SEC 1 thru 5 APPENDICIES A thru M]
…West Wall and Approximately 2 ft Square Floor Seal Plug (yellow boundry) Under Nozzle/Jumper View of Rusted Through Valve Funnel T handle was … 350 Pump Pit Seal Plug Being Lifted Over Canvas … ShowingLedge (left)Where the Steam Jacket Begins Carbon Steel Pipe…
-
Updating of equipment for thermochemical treatment of steel parts in a fluidized bed
…14 ) heater; 15 ) heat insulation; 16 ) thermocouple; 17 ) gas inlet; 18 ) current feedthrough; 19 ) plug cock; 20 ) body of … 37 ) oil; 38 ) water jacket ; 39 ) water feed; 40 … of washing tank; 45 ) steam inlet; 46 ) cold water … hoist; 57 ) choke; 58 ) valve .
-
The Motor Car
There is a double effect piston working through a crank mechanism with cross- head; the crank operates also two sliding valves as in steam reciprocating engines, for mixture intake and exhaust. .... The cylinder has a water cooled jacket ; two spark plugs are ignited by a battery with Rühmkorff voltage amplifier, located under the cylinder.
Indicates content that may require registration and/or purchase.