-
Supplier: Eric'sons Dura Trench
Description: 6″ wide x 24″ long precast catch basin. Typically 18″- 24″ deep (contact us for pricing and availability on deeper depths). Frame options are heavy duty black powder painted steel, heavy duty galvanized steel, and heavy duty stainless steel. Comes complete with
-
Supplier: Eric'sons Dura Trench
Description: 8″ wide x 24″ long precast catch basin. Typically 24″ deep. (contact us for pricing and availability on deeper depths). Frame options are heavy duty black powder painted steel, heavy duty galvanized steel, heavy duty stainless steel, and extreme duty galvanized
-
Supplier: Eric'sons Dura Trench
Description: 12″ wide x 24″ long precast catch basin. Typically 24″ deep. (contact us for pricing and availability on deeper depths). Frame options are heavy duty black powder painted steel, heavy duty galvanized steel, heavy duty stainless steel, and extreme duty galvanized
-
-
Supplier: Eric'sons Dura Trench
Description: 4″ wide x 24″ long precast catch basin. Select a depth from 12″ to 24″ deep typical (contact us for pricing and availability on deeper depths). Frame options are light duty plastic, medium duty galvanized steel, medium duty stainless steel, heavy duty black powder painted
-
Supplier: Zurn Industries LLC
Description: Zurn Z897-12 14-1/2" [369] wide reveal x 24-1/8" [613] long, stainless steel catch basin. To view all options, see the Specification Sheet - Z897-12 Features And Benefits Saves labor up to 75% Type 304 stainless steel
-
Supplier: Zurn Industries LLC
Description: Zurn Z897-6 7" [178] wide reveal x 20-1/8" [511] long stainless steel catch basin. Provided grate is rated for class A loading. USA Configurable To view all options, see the Specification Sheet - Z897-6 Features And Benefits Saves labor up to 75% Type 304 stainless steel
-
Supplier: Zurn Industries LLC
Description: Zurn Z897-24 26" [661] wide reveal x 24-1/8" [613] long, stainless steel catch basin. Provided grate is rated for class B loading. To view all options, see the Specification Sheet - Z897-24 Features And Benefits Saves labor up to 75% Type 304 stainless steel USA
-
Supplier: Zurn Industries LLC
Description: Zurn Z887-12-HDS - 12" Wide Reveal x 24-9/16 long catch basin with heavy-duty stainless steel frame assembly. To view all options, see the Specification Sheet - Z887-12-HDS Features And Benefits Saves labor up to 75% - Lightweight durable Polyethylene Construction Integral rebar
-
Supplier: New Pig Corporation
Description: then replace just the filter bag. Filter bag replacement is an easy, one-person job! Adjustable stainless-steel frame will not fall in the drain like frameless inserts Drop the replaceable filter bag remove oil and sediment from your stormwater runoff Large overflow ports prevent your parking
- Features: All Sedimentation Equipment
- Equipment Type: Tray Filter
-
Supplier: Serfilco, Ltd.
Description: media support basket provide an easy and clean method of lifting and discarding the sludge laden media. All units are made of heavy gauge steel, and are designed with integral clean catch basin with center discharge hole. Units conveniently install over sumps to eliminate
-
Supplier: Serfilco, Ltd.
Description: Material: ST Performance: Manual Features USING DISPOSABLE FABRIC MEDIA •Steel construction coated with chemically resistant two-part epoxy paint. •Heavy duty perforated steel filter media support basket with handles •Rugged steel support frame and sloped bottom basin
-
Supplier: AMPP Resources
Description: used for catch basins, troughs, machinery mounts, spill containment, and immersion service. 1.1 The scope of this recommended practice is to set forth guidelines for the selection and installation of liquid organic coatings to be used over concrete exposed to immersion conditions and
Find Suppliers by Category Top
Featured Products Top
-
sends a signal to the S-Series actuator to open the external fill valve, turns on the pump and pumps water from the lower reservoir tank up to the waterfall spout filling the upper catch basin tank and submerging the M-Series actuator. The waterfall spout represents water flowing into a catch (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
1981 laser program annual report
These measures include using an inter mediate heat-rransfer loop, an inerted containment, steel-lined concrete, ninimum-surface-area double-walled steel catch basins , and nreplacement of heat-sink material and low "ensity graphite in poten tial spill areas.
-
Pesticide loss to the atmosphere
Steel catch basins are screened to prevent coarse particulate matter from entering and the rainfall is allowed to trickle through an XAD-4 resin bed.
-
Hanford Works monthly report, October 1952
T_elve steel catch basin grills were fabricated and installed as replacements for deteriorated wooden grills.
-
FFTF/LMFBR METHODS FOR SODIUM LEAK DETECTION, FIRE PREVENTION, AND FIRE CONTROL.
…l l s and s h i e l d walls F i r e doors i n t y p i c a l wall configuration Steel l i n e d concrete walls Steel catch basins and d i v…
-
Aging management guideline for commercial nuclear power plants - tanks and pools
Tank Configuration AST: Single-wall steel with catchment basin .
-
Development of a wavelength-shifting fiber-based photon detector for LBNE
A large stainless steel catch - basin was installed under the large dewar with a drain to the outside of the building.
-
Cold vacuum drying facility design requirements
The PWC tank room in the CVDF shall be equipped with a catch basin or steel liner for the purpose of collecting firewater should the sprinkler systemactivate.
-
Stormwater Management Inc. Launches StormFilter for Industrial Markets
The StormFilter is offered in multiple configurations: precast concrete; catch basin ( steel , concrete or plastic); downspout; and cast-in-place concrete.
-
Stormwater Management Inc. Launches StormFilter for Industrial Markets
The StormFilter is offered in multiple configurations: precast concrete; catch basin ( steel , concrete or plastic); downspout; and cast-in-place concrete.
-
Tandem mirror technology demonstration facility
The TuF design criteria must contain any spill from a test module in a steel sump or catch basin that can be so flooded.
Indicates content that may require registration and/or purchase.